Aaeon Systems Inc. Wallmount, PCISA, 4-Slot Backplane, 1 PCI, 1 ISA, Single Segment BP-204SS-P1

Description
Applications Features Master: PCISA PCISA: 2 PCI:1 ISA: 1 System: Single AT Power Connector: 1 Dimension: 7.3" x 3.7" (186mm x 95mm)
Description
Applications Features Master: PCISA PCISA: 2 PCI:1 ISA: 1 System: Single AT Power Connector: 1 Dimension: 7.3" x 3.7" (186mm x 95mm)

Suppliers

Company
Product
Description
Supplier Links
Wallmount, PCISA, 4-Slot Backplane, 1 PCI, 1 ISA, Single Segment - BP-204SS-P1 - Aaeon Systems Inc.
Brea, CA, USA
Wallmount, PCISA, 4-Slot Backplane, 1 PCI, 1 ISA, Single Segment
BP-204SS-P1
Wallmount, PCISA, 4-Slot Backplane, 1 PCI, 1 ISA, Single Segment BP-204SS-P1
Applications Features Master: PCISA PCISA: 2 PCI:1 ISA: 1 System: Single AT Power Connector: 1 Dimension: 7.3" x 3.7" (186mm x 95mm)

Applications

Features

  • Master: PCISA
  • PCISA: 2
  • PCI:1
  • ISA: 1
  • System: Single
  • AT Power Connector: 1
  • Dimension: 7.3" x 3.7" (186mm x 95mm)
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Backplanes
Product Number BP-204SS-P1
Product Name Wallmount, PCISA, 4-Slot Backplane, 1 PCI, 1 ISA, Single Segment
Board Function Active Backplane
Unlock Full Specs
to access all available technical data

Similar Products

20-slot Rackmount Chassis Backplanes - PCE-5B18-0GA1 - Advantech
Specs
Board Function Passive Backplane
View Details
2 suppliers
Wallmount, ISA, 6-Slot Backplane, Single Segment - BP-206SI - Aaeon Systems Inc.
Specs
Board Function Active Backplane
View Details
 - BP-216QG-P12-A11 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Board Function Active Backplane
Bus / Standard PCI; PICMG
Form Factor ATX
View Details
3U VPX Development Backplane with Centralized Switching for Single or Dual Star Topology - XTend4130 - Extreme Engineering Solutions, Inc. (X-ES)
Specs
Board Function Passive Backplane
Bus / Standard 3U VPX
View Details