AAEON Electronics, Inc. BP-216QG-P12-A11

Description
Rackmount, PICMG, 16-slot Backplane, 12 PCI, Quad Segment Main Feature Master: PICMG PICMG: 1 x 4 PCI: 3 x 4 System: Quad Fan Connector: 3 ATX Control Connector: 1 x 4 ATX Power Connector: 2 ATX 12V Connector: 1 x 4 Dimension: 16.4" x 10.2" (417mm x 262mm)
Description
Rackmount, PICMG, 16-slot Backplane, 12 PCI, Quad Segment Main Feature Master: PICMG PICMG: 1 x 4 PCI: 3 x 4 System: Quad Fan Connector: 3 ATX Control Connector: 1 x 4 ATX Power Connector: 2 ATX 12V Connector: 1 x 4 Dimension: 16.4" x 10.2" (417mm x 262mm)

Suppliers

Company
Product
Description
Supplier Links
Rackmount, PICMG, 16-slot Backplane, 12 PCI, Quad Segment Main Feature Master: PICMG PICMG: 1 x 4 PCI: 3 x 4 System: Quad Fan Connector: 3 ATX Control Connector: 1 x 4 ATX Power Connector: 2 ATX 12V Connector: 1 x 4 Dimension: 16.4" x 10.2" (417mm x 262mm)

Rackmount, PICMG, 16-slot Backplane, 12 PCI, Quad Segment
Main Feature

  • Master: PICMG
  • PICMG: 1 x 4
  • PCI: 3 x 4
  • System: Quad
  • Fan Connector: 3
  • ATX Control Connector: 1 x 4
  • ATX Power Connector: 2
  • ATX 12V Connector: 1 x 4
  • Dimension: 16.4" x 10.2" (417mm x 262mm)
Supplier's Site

Technical Specifications

  AAEON Electronics, Inc.
Product Category Backplanes
Product Number BP-216QG-P12-A11
Board Function Active Backplane
Bus / Standard PCI; PICMG
Form Factor ATX
Unlock Full Specs
to access all available technical data

Similar Products

6-slot BP for 6-slot chassis - PCE-5B06-03A1E - Advantech
Specs
Board Function Passive Backplane
View Details
2 suppliers
e2c 67 Backplane - 0941 UNC 030 - Lumberg Automation - A Belden Brand
Lumberg Automation - A Belden Brand
Specs
Board Function Passive Backplane
Bus / Standard Fieldbus
Form Factor 120 mm (H) x 411 mm (L)
View Details
IND-PB8/PCI 8-Slot ISA/PCI Passive Backplane -  - Indocomp Systems, Inc.
Specs
Board Function Passive Backplane (optional feature)
View Details
 - IPC-B-05C - Ant Computer, Inc.
Ant Computer, Inc.
Specs
Board Function Passive Backplane
Power Connectors AT; ATX
PCI 5
View Details