AUDIX Corporation Condenser Vocal Microphone VX10 Condenser Vocal Microphone

Description
Elite vocal condenser microphone for live sound, recording, and broadcast. The VX10 microphone was designed to set new performance standards for live sound and broadcast applications. With a uniformly controlled frequency response from 40 Hz - 20 kHz, the VX10 is highly sensitive to transient response and will reproduce vocals and speech with exceptional detail and realism. The VX10 has a cardioid polar pattern which helps isolate vocals. This mic includes a 21 mm gold vapor capsule and a multi-stage internal pop filter. It is also available in a low output model (VX10LO) for greater control with loud stage volumes or extremely powerful vocalists. Aside from vocals, the VX10 will capture acoustic instruments such as guitars, woodwinds, brasses, percussion toys, drum overheads, hi-hats and pianos. MODEL VARIATIONS: VX10LO - For high SPL applications and close proximity vocals Applications: Live and studio Lead and backing vocals Speech Acoustic instruments On air announce mic Live broadcasts
Datasheet
Description
Elite vocal condenser microphone for live sound, recording, and broadcast. The VX10 microphone was designed to set new performance standards for live sound and broadcast applications. With a uniformly controlled frequency response from 40 Hz - 20 kHz, the VX10 is highly sensitive to transient response and will reproduce vocals and speech with exceptional detail and realism. The VX10 has a cardioid polar pattern which helps isolate vocals. This mic includes a 21 mm gold vapor capsule and a multi-stage internal pop filter. It is also available in a low output model (VX10LO) for greater control with loud stage volumes or extremely powerful vocalists. Aside from vocals, the VX10 will capture acoustic instruments such as guitars, woodwinds, brasses, percussion toys, drum overheads, hi-hats and pianos. MODEL VARIATIONS: VX10LO - For high SPL applications and close proximity vocals Applications: Live and studio Lead and backing vocals Speech Acoustic instruments On air announce mic Live broadcasts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Condenser Vocal Microphone - VX10 Condenser Vocal Microphone - AUDIX Corporation
Wilsonville, OR, USA
Condenser Vocal Microphone
VX10 Condenser Vocal Microphone
Condenser Vocal Microphone VX10 Condenser Vocal Microphone
Elite vocal condenser microphone for live sound, recording, and broadcast. The VX10 microphone was designed to set new performance standards for live sound and broadcast applications. With a uniformly controlled frequency response from 40 Hz - 20 kHz, the VX10 is highly sensitive to transient response and will reproduce vocals and speech with exceptional detail and realism. The VX10 has a cardioid polar pattern which helps isolate vocals. This mic includes a 21 mm gold vapor capsule and a multi-stage internal pop filter. It is also available in a low output model (VX10LO) for greater control with loud stage volumes or extremely powerful vocalists. Aside from vocals, the VX10 will capture acoustic instruments such as guitars, woodwinds, brasses, percussion toys, drum overheads, hi-hats and pianos. MODEL VARIATIONS: VX10LO - For high SPL applications and close proximity vocals Applications: Live and studio Lead and backing vocals Speech Acoustic instruments On air announce mic Live broadcasts

Elite vocal condenser microphone for live sound, recording, and broadcast.

The VX10 microphone was designed to set new performance standards for live sound and broadcast applications. With a uniformly controlled frequency response from 40 Hz - 20 kHz, the VX10 is highly sensitive to transient response and will reproduce vocals and speech with exceptional detail and realism.

The VX10 has a cardioid polar pattern which helps isolate vocals. This mic includes a 21 mm gold vapor capsule and a multi-stage internal pop filter. It is also available in a low output model (VX10LO) for greater control with loud stage volumes or extremely powerful vocalists.

Aside from vocals, the VX10 will capture acoustic instruments such as guitars, woodwinds, brasses, percussion toys, drum overheads, hi-hats and pianos.

MODEL VARIATIONS:
VX10LO - For high SPL applications and close proximity vocals

Applications:

  • Live and studio
  • Lead and backing vocals
  • Speech
  • Acoustic instruments
  • On air announce mic
  • Live broadcasts
Supplier's Site Datasheet

Technical Specifications

  AUDIX Corporation
Product Category Audio Microphones
Product Number VX10 Condenser Vocal Microphone
Product Name Condenser Vocal Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Microphones - 448-IM67D130AXTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Sensitivity 15.85 mV/Pa (109273 mV/psi)
SN Ratio 67 dB
Features Digital
View Details
2 suppliers
Microphone Elements - PMOF-9767NP-46DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Microphones - 2603-CM06M-10P40-BA-5-ND - DigiKey
Challenge Electronics
Specs
Directivity Omnidirectional
Sensitivity 10 mV/Pa (68946 mV/psi)
SN Ratio 58 dB
View Details