AUDIX Corporation Datasheets for Audio Microphones
Audio microphones are designed for sound reception and recording applications (speech and music).
Audio Microphones: Learn more
| Product Name | Notes |
|---|---|
| 5-piece Fusion Drum Mic Package - Affordable Excellence The Fusion Series microphones, which are designed, assembled and tested by Audix in the USA, fulfill all the performance criteria required for... | |
| 50 inch Carbon fiber boom system with M1255B high output microphone. The MicroBoom is available in two models, the MICROBOOM-50, which is 50 inches (1270 mm) long and the MICROBOOM-84,... | |
| 7-piece Drum Mic Package The DP7 represents an outstanding combination of seven microphones designed to meet the demands of today's professional drummer, both on the stage and in the studio.. | |
| 7-piece Fusion Drum Mic Package - Affordable Excellence The Fusion Series microphones, which are designed, assembled and tested by Audix in the USA, fulfill all the performance criteria required for... | |
| 8-piece Drum Mic Package The DP Elite 8, as the name implies, is the ultimate combination of 8 microphones needed to mike up a 5 piece drum kit. All mics... | |
| 8-piece Studio Mic Package Designed, assembled, and tested by Audix in the USA, The Audix D Series and i5 represent the finest dynamic instrument microphones available today. Combined with the... | |
| 84 inch Carbon fiber boom system with M1255B The MicroBoom is available in two models, the MICROBOOM-50, which is 50 inches (1270 mm) long and the MICROBOOM-84, which is 84... | |
| 84 inch MicroBoom carbon fiber boom arm with M1250B miniature condenser The MicroBoom is produced in three lengths: 24", 50" and 84". The boom is a carbon fiber rod compatible... | |
| A Miniature gooseneck condenser microphone in 12, 15, and 18 inch lengths. Featuring proprietary circuitry with RF Immunity. The MG Series gooseneck system is equipped with a sophisticated dual preamp... | |
| Boundary condenser microphone designed for stage, studio and broadcast applications. A professional pre-polarized condenser microphone the ADX60 is designed for stage, studio and broadcast applications. The ADX60 is highly sensitive... | |
| Boundary condenser microphone with integrated circuitry. Designed, machined, assembled and tested by Audix in the USA, the M60 is a miniaturized condenser microphone with fully integrated electronics and immunity from... | |
| Carbon fiber boom system in 24, 50 and 84 inch lengths. For overhead miking. The MicroBoom is produced in three lengths: 24", 50" and 84". The boom is a carbon... | |
| Clear, natural and accurate - for PA systems and venues of all sizes. Audix's OM3 is used for a variety of live, studio and broadcast applications. This mic provides accurate... | |
| Combination 50 inch MicroBoom carbon fiber rod with M1250B miniature condenser. The MicroBoom is produced in three lengths: 24", 50" and 84". The boom is a carbon fiber rod compatible... | |
| Designed for concert level and touring PA system - low output gain stage provides unprecedented gain before feedback in monitors. The OM7 is used by professional sound companies, front of... | |
| Dynamic harmonica microphone with conveniently placed volume control knob. The FireBallV, with a cardioid pickup pattern for isolation and feedback control, is equipped with a VLM diaphragm for natural sound... | |
| Elite vocal condenser microphone for live sound, recording, and broadcast. The VX10 microphone was designed to set new performance standards for live sound and broadcast applications. With a uniformly controlled... | |
| Five Essential Mics For Live Performance The BP5 PRO feature combinations of VLM dynamic microphones designed to work in tandem for instruments and vocals in a live performance. Includes: Aluminum... | |
| Five High Quality Mics For Live Performance The BP5F feature combinations of Fusion Series dynamic microphones designed to work in tandem for instruments and vocals in a live performance. Includes:... | |
| Flush mount, high output ceiling mic. The M70 is an innovative flush mount condenser microphone designed for distance miking. Featuring a fully integrated preamp, extremely high sensitivity rating of 37... | |
| Fusion Series - All purpose condenser instrument microphone. This f9 is suited for instruments requiring detailed reproduction in mid-high and extended high end frequency ranges in live and studio applications. | |
| Fusion Series - All purpose dynamic instrument mic. The Fusion Series microphones represent affordable excellence. The f5 is an ideal choice for snare, toms, percussion and acoustic instruments in live... | |
| Fusion Series - Kick drum instrument mic. The Fusion Series microphones represent affordable excellence. The f6 is designed for instruments requiring bass reproduction in live and studio applications. The f6's... | |
| Fusion Series Instrument Mic - Rack toms, floor toms, congas, guitar, bass cabs, saxophone, brass. The Fusion Series are high performance microphones in a cost effective package. The f2 is... | |
| Headset vocal condenser microphone for wired or wireless applications. The HT2 is a professional pre-polarized headset condenser microphone for stage, presentation and broadcast. The HT2 is known for its excellent... | |
| High performance electret condenser for vocals & acoustic instruments The VX5 is a multi purpose, professional vocal condenser microphone designed for live, studio and broadcast applications. With an ability to... | |
| Hypercardioid Dynamic Drum and Instrument Microphone for Instruments Requiring Additional Bass Response With a wide frequency response of 40 Hz - 18 kHz and the ability to handle SPLs in... | |
| Ideal for rack toms, floor tom, congas and horns. Slight mid-bass boost. The D2 is used for stage, studio and broadcast applications. It is designed with a hypercardioid pickup pattern... | |
| Large diaphragm condenser microphone for live stage or studio. The SCX25A is a professional studio condenser microphone with an elegant design and a patented capsule suspension system. Uniquely shock-mounted within... | |
| Large diaphragm condenser microphone for recording, broadcast. and live sound The large diaphragm condenser microphone CX112B has a contemporary design and superior performance characteristics. This mic is an exceptional tool... | |
| Large diaphragm, multi-pattern studio condenser microphone. The CX212B is a multi-pattern, dual diaphragm condenser microphone with a contemporary design and excellent performance characteristics. It is an exceptional tool for professional... | |
| Lead vocal with mid-range presence; excellent for rock, metal and loud volumes. Designed, machined, assembled and tested by Audix in the USA, the OM11 was first issued in 1985 as... | |
| Micro-sized lavalier condenser microphone for wireless and wired applications. The L5 is a micro-sized (5 mm) cardioid condenser microphone also available with an omnidirectional polar pattern. The L5, which features... | |
| Miniature clip-on condenser microphone for drums and percussion. The f90 is a cost effective, miniature clip-on condenser microphone for drum and percussion applications. The f90 is intended for rehearsal bands,... | |
| Miniature gooseneck condenser microphone. The ADX12 is a professional miniature gooseneck condenser microphone designed for applications such as podium, presentation, meetings and teleconferencing. With a uniformly controlled cardioid polar pattern,... | |
| Miniature gooseneck condenser microphone. The ADX18 is a professional miniature gooseneck condenser microphone designed for applications such as podium, presentation, meetings and teleconferencing. With a uniformly controlled cardioid polar pattern,... | |
| Miniature hanging mic for group vocals, choir or theater productions. The ADX40 is a miniaturized condenser microphone designed to hang from an overhead position for applications such as group vocals,... | |
| Miniature High Output Ceiling Mic available in 6" and 12" lengths. The M40 is a miniaturized condenser microphone with a fully integrated preamp designed with very high sensitivity for distance... | |
| Miniature instrument microphone for hand percussion. The MicroHP is manufactured with a uniformly controlled cardioid polar pattern and provides excellent isolation and feedback control on stage. Used for professional stage... | |
| Miniature instrument microphone for sax and brass. The ADX20iP is applicable for professional stage and studio applications. This mic is primarily used for miking most reed and brass instruments. The... | |
| Miniature instrument microphone with drum rim mount. The MicroD is primarily a drum and percussion instrument microphone for professional stage and studio applications. The MicroD has a uniformly controlled hypercardioid... | |
| Miniaturized condenser flute mic for wired/wireless application. The ADX10FLP is designed with a uniformly controlled cardioid polar pattern, helping to isolate the area or section being miked from other instruments... | |
| Miniaturized condenser microphone designed for close miking high SPL instruments. The M44 is a part of The Micros Series of miniaturized condenser microphones with a fully integrated preamp and detachable... | |
| Miniaturized condenser microphone with RFI immunity and extended frequency response. The M1280B has a fully integrated preamp and detachable cable permitting immunity from RF interference caused by cell phones and... | |
| Miniaturized condenser microphone with RFI immunity. The M1250B condenser microphone has a fully integrated preamp and detachable cable providing immunity from RF interference caused by cell phones and GSM devices. | |
| Miniaturized high output condenser microphone for distance miking. RFI Immmnity. The M1255B is a miniaturized condenser microphone with a fully integrated preamp and detachable cable. This mic is designed with... | |
| Miniaturized lavalier condenser microphone for wireless or wired applications. The ADX10 is a miniaturized condenser microphone designed for lavaliere applications such as speech, presentation and theatrical production. The ADX10 has... | |
| Miniaturized USB condenser microphone for recording directly into a computer. The USB12 is a miniaturized USB condenser microphone used for recording voice and acoustic instruments directly into a computer via... | |
| Modular gooseneck system with M1250B mic in 6, 12, and 18 inch lengths. The MicroPod Series is a modular system consisting of the M1250B miniature condenser microphone combined with either... | |
| Multi-purpose dynamic microphone with clear accurate sound. Designed with a cardioid pickup pattern for isolation and feedback control, the i5 is equipped with a VLM diaphragm for natural, accurate sound... | |
| NEW! 4-piece Drum Mic Package When it comes to drum and percussion microphones, Audix is the industry leader. These high precision instrument microphones are designed to fill the specific needs... | |
| Omni-directional test and measurement microphone for RTA and software systems. The TM1 is a 6 mm pre-polarized condenser microphone used for test and measurement applications. The TM1 is known for... | |
| Packaged set of four Fusion Series percussion microphones. When it comes to drum and percussion microphones, Audix is the industry leader. These high precision instrument microphones are designed to fill... | |
| Piano Miking System Reproduction of piano sound is extremely challenging, particularly during live performances when other instruments are present. Ambient sounds near the piano often bleed into the piano microphones. | |
| Pre-polarized condenser microphone for overheads, cymbals, high-hat and acoustic instruments. The ADX51 is a professional, pre-polarized condenser microphone for stage, studio and broadcast applications. The ADX51 is clear sounding, accurate... | |
| Pre-polarized pencil condenser, battery powered. A pre-polarized condenser microphone, the UEM81C is used for stage, studio, video and broadcast applications. This mic s conveniently powered by one AA battery and... | |
| Pre-polarized shotgun condenser, battery powered. This UEM81S is a pre-polarized condenser microphone used for stage, studio, video and broadcast applications. This mic is conveniently powered by one AA battery; it... | |
| Professional 5-piece Drum Mic Package The DP5A is a perfect complement of dynamic microphones for close miking a 5 piece kit. All mics perform equally well whether it be on... | |
| Provides huge kick drum sound. Ground shaking low end combined with exceptional clarity and attack. The D6 is used for stage, studio and broadcast applications. Designed with a cardioid pickup... | |
| RAD-360 System with OM3 Dynamic Handheld Transmitter The Audix RAD-360 is a frequency agile UHF wireless microphone system with 193 selectable frequencies and dual tuner, true diversity receivers. Operating in... | |
| RAD-360 System with OM5 Dynamic Handheld Transmitter The Audix RAD-360 is a frequency agile UHF wireless microphone system with 193 selectable frequencies and dual tuner, true diversity receivers. Operating in... | |
| RAD-360 System with OM6 Dynamic Handheld Transmitter The Audix RAD-360 is a frequency agile UHF wireless microphone system with 193 selectable frequencies and dual tuner, true diversity receivers. Operating in... | |
| RAD-360 System with OM7 Dynamic Handheld Transmitter The Audix RAD-360 is a frequency agile UHF wireless microphone system with 193 selectable frequencies and dual tuner, true diversity receivers. Operating in... | |
| RAD360 UHF Wireless Combo System With HT2 Wireless HeadsetApplications: | |
| RAD360 UHF Wireless Combo System With HT5 Wireless HeadsetApplications: | |
| RAD360 UHF Wireless Combo System With L5O Lavalier Applications: | |
| RAD360 UHF Wireless Combo System With OM3 Handheld and ADX10 Lavalier The W3 310 is a combination wireless system which includes: RAD360 UHF receiver with antennas and power supply T363... | |
| RAD360 Wirelss System with Body Pack Transmitter Only The Audix RAD360 is a frequency agile UHF wireless microphone system with 193 selectable frequencies and dual tuner, true diversity receivers. Operating... | |
| Seven High Quality Mics For Live Performance The BP7F feature combinations of Fusion Series dynamic microphones designed to work in tandem for instruments and vocals in a live performance. Includes:... | |
| Seven Top Performing Mics For Live Performance The BP7 PRO feature combinations of VLM dynamic microphones designed to work in tandem for instruments and vocals in a live performance. Includes:... | |
| Slim-line headset vocal condenser microphone for wired or wireless applications. The HT5 has a uniformly controlled omnidirectional polar pattern and is designed to capture vocals from a comfortable distance of... | |
| Studio condenser microphone with three optional capsules. A professional studio condenser microphone, the SCX1 is available with three different polar patterns: Cardioid (SCX1C), Hypercardioid (SCX1HC) and Omnidirectional (SCX1O). The principal... | |
| UHF Wireless System with true diversity, 193 selectable channels, The Audix RAD360 Wireless System is a frequency agile UHF wireless microphone system with 193 selectable frequencies(per system group) and dual... | |
| Ultra-small, high performance dynamic harmonica microphone. The FireBall is designed for harmonicas (both diatonic and chromatic) and beatbox. Clear, accurate and capable of handling SPLs in excess of 140 dB... | |
| Vocal microphone designed to sound clear and full bodied on small to mid-sized PA systems The f50 embodies a tight and uniformly controlled cardioid polar pattern which assists in isolating... | |
| Vocals, lead & backing - extremely wide & flat frequency response for premium PA systems and broadcast. The OM6 is a dynamic vocal microphone used for live performances, studio and... | |
| Vocals, lead & backing - tight pattern control and tailored response enables vocals to cut through the mix. The OM5 is made with an extremely tight and uniformly controlled hypercardioid... | |
| Warm, full sound optimized for small to mid-sized PA systems. The OM2 is a dynamic vocal microphone used for a wide variety of live, home and studio applications. This mic... | |
| Wireless bodypack system with ADX10 lavalier microphone. The Audix RAD360 Wireless System is a frequency agile UHF wireless microphone system with 193 selectable frequencies (per system group) and dual tuner,... | |
| Wireless bodypack system with ADX20i clip on mic for brass instruments. The Audix RAD360 Wireless System is a frequency agile UHF wireless microphone system with 193 selectable frequencies (per system... |