Computer Network Accessories, Inc. Clip-On Computer Mic 88-508

Description
Uni-directional electret condenser computer microphone. Compatible with all PC sound cards. Frequency response: 50-12,500Hz, Output impedance: 2K Ohm. 5' cord length.
Description
Uni-directional electret condenser computer microphone. Compatible with all PC sound cards. Frequency response: 50-12,500Hz, Output impedance: 2K Ohm. 5' cord length.

Suppliers

Company
Product
Description
Supplier Links
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Dayton, OH, USA
Clip-On Computer Mic
88-508
Clip-On Computer Mic 88-508
Uni-directional electret condenser computer microphone. Compatible with all PC sound cards. Frequency response: 50-12,500Hz, Output impedance: 2K Ohm. 5' cord length.

Uni-directional electret condenser computer microphone. Compatible with all PC sound cards. Frequency response: 50-12,500Hz, Output impedance: 2K Ohm. 5' cord length.

Supplier's Site

Technical Specifications

  Computer Network Accessories, Inc.
Product Category Audio Microphones
Product Number 88-508
Product Name Clip-On Computer Mic
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 448-IM66D132HV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMOF-9745S-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers