AUDIX Corporation Headset Vocal Condenser Microphone (Wired) HT2-P

Description
The HT2 is a professional pre-polarized headset condenser microphone for stage, presentation and broadcast applications. The HT2 is known for its excellent sonic characteristics, low profile, comfort and sound isolation from other instruments on stage. Characterized with a uniformly controlled supercardioid polar pattern, the HT2 is designed to capture vocals from a comfortable distance of 2-3 inches off axis. With a tailored frequency range of 50 Hz - 15 kHz, the HT2 will handle very high sound pressure levels of >140 dB without distortion. The HT2 is easy to position, lightweight and manufactured with high standards and tight tolerances. Roadworthy construction includes a rubber coated metal frame, a high performance 5 mm capsule, black finish, laser etched model number and a 3' high quality cable terminating in a space saving mini-XLRf connector. Type: Pre-polarized Condenser Polar Pattern: Supercardioid Frequency Response: 50Hz - 15kHz Impedance: 250 Ohms Sensitivity: 5 mV/Pa @1kHz
Description
The HT2 is a professional pre-polarized headset condenser microphone for stage, presentation and broadcast applications. The HT2 is known for its excellent sonic characteristics, low profile, comfort and sound isolation from other instruments on stage. Characterized with a uniformly controlled supercardioid polar pattern, the HT2 is designed to capture vocals from a comfortable distance of 2-3 inches off axis. With a tailored frequency range of 50 Hz - 15 kHz, the HT2 will handle very high sound pressure levels of >140 dB without distortion. The HT2 is easy to position, lightweight and manufactured with high standards and tight tolerances. Roadworthy construction includes a rubber coated metal frame, a high performance 5 mm capsule, black finish, laser etched model number and a 3' high quality cable terminating in a space saving mini-XLRf connector. Type: Pre-polarized Condenser Polar Pattern: Supercardioid Frequency Response: 50Hz - 15kHz Impedance: 250 Ohms Sensitivity: 5 mV/Pa @1kHz

Suppliers

Company
Product
Description
Supplier Links
Headset Vocal Condenser Microphone (Wired) - 80348 - TMP Pro Distribution
Berlin, CT, USA
Headset Vocal Condenser Microphone (Wired)
80348
Headset Vocal Condenser Microphone (Wired) 80348
The HT2 is a professional pre-polarized headset condenser microphone for stage, presentation and broadcast applications. The HT2 is known for its excellent sonic characteristics, low profile, comfort and sound isolation from other instruments on stage. Characterized with a uniformly controlled supercardioid polar pattern, the HT2 is designed to capture vocals from a comfortable distance of 2-3 inches off axis. With a tailored frequency range of 50 Hz - 15 kHz, the HT2 will handle very high sound pressure levels of >140 dB without distortion. The HT2 is easy to position, lightweight and manufactured with high standards and tight tolerances. Roadworthy construction includes a rubber coated metal frame, a high performance 5 mm capsule, black finish, laser etched model number and a 3' high quality cable terminating in a space saving mini-XLRf connector. Type: Pre-polarized Condenser Polar Pattern: Supercardioid Frequency Response: 50Hz - 15kHz Impedance: 250 Ohms Sensitivity: 5 mV/Pa @1kHz

The HT2 is a professional pre-polarized headset condenser microphone for stage, presentation and broadcast applications. The HT2 is known for its excellent sonic characteristics, low profile, comfort and sound isolation from other instruments on stage.
Characterized with a uniformly controlled supercardioid polar pattern, the HT2 is designed to capture vocals from a comfortable distance of 2-3 inches off axis. With a tailored frequency range of 50 Hz - 15 kHz, the HT2 will handle very high sound pressure levels of >140 dB without distortion.
The HT2 is easy to position, lightweight and manufactured with high standards and tight tolerances. Roadworthy construction includes a rubber coated metal frame, a high performance 5 mm capsule, black finish, laser etched model number and a 3' high quality cable terminating in a space saving mini-XLRf connector.
Type: Pre-polarized Condenser
Polar Pattern: Supercardioid
Frequency Response: 50Hz - 15kHz
Impedance: 250 Ohms
Sensitivity: 5 mV/Pa @1kHz

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 80348
Product Name Headset Vocal Condenser Microphone (Wired)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Audio Products - Microphones - 1357585-IM67D130AXTSA2 - Win Source Electronics
Specs
Frequency Response 20000 Hz
View Details
3 suppliers
Microphone Elements - PMOF-9745W-42DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 10 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers
Dynamic Vocal Microphone - OM2 Dynamic Vocal Microphone - AUDIX Corporation
Specs
Directivity Directional; Hypercardioid
Frequency Response 50 to 16000 Hz
Sensitivity 1.7 mV/Pa (11721 mV/psi)
View Details