Infineon Technologies AG Sensor technology - MEMS microphones - MEMS microphones for consumer - IM73D122 IM73D122

Description
Ultra-low noise digital XENSIVTM MEMS microphone IM73D122 is designed for applications which require a very high SNR (low self-noise) and a high sensitivity. The flat frequency response (20Hz low-frequency roll-off) and tight manufacturing tolerance improve performance of multi-microphone (array) applications. This microphone is based on Infineon’s new Sealed Dual Membrane MEMS technology which delivers high ingress protection (IP57) at a microphone level. The powerful mix of ultra-high SNR and high sensitivity empowers high quality audio capturing for voice user interface applications in laptops, tablets or conferencing devices. Summary of Features Ultra-low self-noise/ultra-hig h SNR 73dB(A) Very high sensitivity (-26 dBFS) Sealed Dual Membrane (SDM) technology with IP57 ingress protection at microphone level High dynamic range and acoustic overload point (AOP) of 122 dBSPL Very tight part-to-part phase and sensitivity matching (± 1dB) Flat frequency response with a low LFRO (low frequency roll-off) of 20Hz Very low group delay (7µs @ 1kHz) Benefits Powerful far-field and low volume audio pick-up Robust ingress protection (IP57) at a microphone level Enablement of advanced audio features (audio zoom, beamforming) Potential Applications Laptops and tablets Conference systems Smart speakers Home automation and IoT devices Cameras Designers who used this product also designed with BGSA20UGL8 | Antenna tuners CYPD8225-97BZXI | EZ-PD™ CCG8 Dual-Single-Port USB-C PD OPTIGA TPM SLB 9672 FW15 OPTIGA™ TPM - Trusted Platform Module BGSA20UGL8 | Antenna tuners CYPD8225-97BZXI | EZ-PD™ CCG8 Dual-Single-Port USB-C PD OPTIGA TPM SLB 9672 FW15 OPTIGA™ TPM - Trusted Platform Module BGSA20UGL8 | Antenna tuners CYPD8225-97BZXI | EZ-PD™ CCG8 Dual-Single-Port USB-C PD OPTIGA TPM SLB 9672 FW15 OPTIGA™ TPM - Trusted Platform Module
Request a Quote
Description
Ultra-low noise digital XENSIVTM MEMS microphone IM73D122 is designed for applications which require a very high SNR (low self-noise) and a high sensitivity. The flat frequency response (20Hz low-frequency roll-off) and tight manufacturing tolerance improve performance of multi-microphone (array) applications. This microphone is based on Infineon’s new Sealed Dual Membrane MEMS technology which delivers high ingress protection (IP57) at a microphone level. The powerful mix of ultra-high SNR and high sensitivity empowers high quality audio capturing for voice user interface applications in laptops, tablets or conferencing devices. Summary of Features Ultra-low self-noise/ultra-hig h SNR 73dB(A) Very high sensitivity (-26 dBFS) Sealed Dual Membrane (SDM) technology with IP57 ingress protection at microphone level High dynamic range and acoustic overload point (AOP) of 122 dBSPL Very tight part-to-part phase and sensitivity matching (± 1dB) Flat frequency response with a low LFRO (low frequency roll-off) of 20Hz Very low group delay (7µs @ 1kHz) Benefits Powerful far-field and low volume audio pick-up Robust ingress protection (IP57) at a microphone level Enablement of advanced audio features (audio zoom, beamforming) Potential Applications Laptops and tablets Conference systems Smart speakers Home automation and IoT devices Cameras Designers who used this product also designed with BGSA20UGL8 | Antenna tuners CYPD8225-97BZXI | EZ-PD™ CCG8 Dual-Single-Port USB-C PD OPTIGA TPM SLB 9672 FW15 OPTIGA™ TPM - Trusted Platform Module BGSA20UGL8 | Antenna tuners CYPD8225-97BZXI | EZ-PD™ CCG8 Dual-Single-Port USB-C PD OPTIGA TPM SLB 9672 FW15 OPTIGA™ TPM - Trusted Platform Module BGSA20UGL8 | Antenna tuners CYPD8225-97BZXI | EZ-PD™ CCG8 Dual-Single-Port USB-C PD OPTIGA TPM SLB 9672 FW15 OPTIGA™ TPM - Trusted Platform Module
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IM73D122 series is a digital PDM MEMS microphone designed for high SNR and high sensitivity applications, featuring a flat frequency response with a 20Hz low-frequency roll-off and tight sensitivity tolerance of ±1dB. It offers a best-in-class SNR of 73dB(A), a dynamic range of 101dB, and an acoustic overload point of 122dBSPL. The microphone is IP57 rated for dust and water resistance, enabled by Infineon's Sealed Dual Membrane MEMS technology. It has an omnidirectional pickup pattern and digital PDM output with power modes optimized by clock frequency. The package measures 4mm x 3mm x 1.2mm and consists of five pins: DATA, VDD, CLOCK, LR, and GND.

Datasheet Summary
Powered by GS/AI

The IM73D122 series is a digital PDM MEMS microphone designed for high SNR and high sensitivity applications, featuring a flat frequency response with a 20Hz low-frequency roll-off and tight sensitivity tolerance of ±1dB. It offers a best-in-class SNR of 73dB(A), a dynamic range of 101dB, and an acoustic overload point of 122dBSPL. The microphone is IP57 rated for dust and water resistance, enabled by Infineon's Sealed Dual Membrane MEMS technology. It has an omnidirectional pickup pattern and digital PDM output with power modes optimized by clock frequency. The package measures 4mm x 3mm x 1.2mm and consists of five pins: DATA, VDD, CLOCK, LR, and GND.

Suppliers

Company
Product
Description
Supplier Links
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM73D122 - IM73D122 - Infineon Technologies AG
Neubiberg, Germany
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM73D122
IM73D122
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM73D122 IM73D122
Ultra-low noise digital XENSIVTM MEMS microphone IM73D122 is designed for applications which require a very high SNR (low self-noise) and a high sensitivity. The flat frequency response (20Hz low-frequency roll-off) and tight manufacturing tolerance improve performance of multi-microphone (array) applications. This microphone is based on Infineon’s new Sealed Dual Membrane MEMS technology which delivers high ingress protection (IP57) at a microphone level. The powerful mix of ultra-high SNR and high sensitivity empowers high quality audio capturing for voice user interface applications in laptops, tablets or conferencing devices. Summary of Features Ultra-low self-noise/ultra-hig h SNR 73dB(A) Very high sensitivity (-26 dBFS) Sealed Dual Membrane (SDM) technology with IP57 ingress protection at microphone level High dynamic range and acoustic overload point (AOP) of 122 dBSPL Very tight part-to-part phase and sensitivity matching (± 1dB) Flat frequency response with a low LFRO (low frequency roll-off) of 20Hz Very low group delay (7µs @ 1kHz) Benefits Powerful far-field and low volume audio pick-up Robust ingress protection (IP57) at a microphone level Enablement of advanced audio features (audio zoom, beamforming) Potential Applications Laptops and tablets Conference systems Smart speakers Home automation and IoT devices Cameras Designers who used this product also designed with BGSA20UGL8 | Antenna tuners CYPD8225-97BZXI | EZ-PD™ CCG8 Dual-Single-Port USB-C PD OPTIGA TPM SLB 9672 FW15 OPTIGA™ TPM - Trusted Platform Module BGSA20UGL8 | Antenna tuners CYPD8225-97BZXI | EZ-PD™ CCG8 Dual-Single-Port USB-C PD OPTIGA TPM SLB 9672 FW15 OPTIGA™ TPM - Trusted Platform Module BGSA20UGL8 | Antenna tuners CYPD8225-97BZXI | EZ-PD™ CCG8 Dual-Single-Port USB-C PD OPTIGA TPM SLB 9672 FW15 OPTIGA™ TPM - Trusted Platform Module

Ultra-low noise digital XENSIVTM MEMS microphone IM73D122 is designed for applications which require a very high SNR (low self-noise) and a high sensitivity. The flat frequency response (20Hz low-frequency roll-off) and tight manufacturing tolerance improve performance of multi-microphone (array) applications. This microphone is based on Infineon’s new Sealed Dual Membrane MEMS technology which delivers high ingress protection (IP57) at a microphone level.

The powerful mix of ultra-high SNR and high sensitivity empowers high quality audio capturing for voice user interface applications in laptops, tablets or conferencing devices.


Summary of Features

  • Ultra-low self-noise/ultra-high SNR 73dB(A)
  • Very high sensitivity (-26 dBFS)
  • Sealed Dual Membrane (SDM) technology with IP57 ingress protection at microphone level
  • High dynamic range and acoustic overload point (AOP) of 122 dBSPL
  • Very tight part-to-part phase and sensitivity matching (± 1dB)
  • Flat frequency response with a low LFRO (low frequency roll-off) of 20Hz
  • Very low group delay (7µs @ 1kHz)

Benefits

  • Powerful far-field and low volume audio pick-up
  • Robust ingress protection (IP57) at a microphone level
  • Enablement of advanced audio features (audio zoom, beamforming)

Potential Applications

  • Laptops and tablets
  • Conference systems
  • Smart speakers
  • Home automation and IoT devices
  • Cameras

Designers who used this product also designed with


  • BGSA20UGL8 |
    Antenna tuners
  • CYPD8225-97BZXI |
    EZ-PD™ CCG8 Dual-Single-Port USB-C PD
  • OPTIGA TPM SLB 9672 FW15
    OPTIGA™ TPM - Trusted Platform Module
  • BGSA20UGL8 |
    Antenna tuners
  • CYPD8225-97BZXI |
    EZ-PD™ CCG8 Dual-Single-Port USB-C PD
  • OPTIGA TPM SLB 9672 FW15
    OPTIGA™ TPM - Trusted Platform Module
  • BGSA20UGL8 |
    Antenna tuners
  • CYPD8225-97BZXI |
    EZ-PD™ CCG8 Dual-Single-Port USB-C PD
  • OPTIGA TPM SLB 9672 FW15
    OPTIGA™ TPM - Trusted Platform Module
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Audio Microphones
Product Number IM73D122
Product Name Sensor technology - MEMS microphones - MEMS microphones for consumer - IM73D122
SN Ratio 73 dB
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D129F - IM69D129F - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 448-IM64A130AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphones - 448-IM69D127V11XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
SN Ratio 69 dB
Features Digital
View Details
2 suppliers
Microphones - 448-IM68D121JV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details