AUDIX Corporation Wireless Systems Microphone RAD360 Wireless Microphone

Description
UHF Wireless System with true diversity, 193 selectable channels, The Audix RAD360 Wireless System is a frequency agile UHF wireless microphone system with 193 selectable frequencies(per system group) and dual tuner, true diversity receivers. Operating in the UHF band between 614-638 MHz and 638 - 662 MHz in the USA, the RAD360 is designed for a wide range of professional applications including live performances, fixed installations, corporate meetings and Houses of Worship. The RAD360 Wireless System features menu driven displays in each component. Both the receiver and the transmitter are synthesizer controlled via Phase Locked Loop (PLL) for stable Radio Frequency (RF) signals. The handheld transmitters are constructed of durable metal. These units feature the legendary OM series dynamic microphones built with Audix's VLM ™ capsule technology. The handheld transmitters utilize a convenient gain setting control to help prevent overload or distortion. The modular design of the threaded microphone head enables the user to change the transmitter mic capsule from one OM Series model to another in a matter of seconds. The body pack transmitter, constructed of durable ABS composite, is housed in a protective metal cradle. It may be used with lavaliere, headset and specialty instrument microphones. The RAD360 Wireless System receiver is rack-mountable for one or two systems into a standard 19" rack with optional rack mount kits. An amplified Antenna Distribution System is also available. This setup allows up to four systems to be run off a single pair of antennae and one DC power supply. An optional antenna booster, which can be wall or mic stand mounted, assists in strengthening incoming signals, improving signal to noise ratio and increases the RF range. MODELS (All Systems include receiver, transmitter, anternnas, DC power adapter) W3OM3 - Handheld system with OM3 dynamic handheld transmitter W3OM5 - Handheld system with OM5 dynamic handheld transmitter W3OM6 - Handheld system OM6 dynamic handheld transmitter W3OM7 - Handheld system OM7 dynamic handheld transmitter W3310 - Handheld/Lavalier system With OM3 transmitter, bodypack transmitter & ADX10 W3BP - Bodypack system only - no microphone W3L5O - Bodypack system with L5 omni lavaliere W3ADX10 - Bodypack system with ADX10 lavaliere W3HT2 - Bodypack system with HT2 headset W3HT5 - Bodypack system with HT5 headset - black W3HT5BG - Bodypack system with HT5 headset - beige W3G - Bodypack system for guitar W3ADX20i - Bodypack system with ADX20i clip-on mic for saxophone SYSTEM COMPONENTS: R360 - UHF true diversity receiver B360 - UHF bodypack T360 - UHF hand held transmitter (without capsule assembly) T363 - UHF handheld transmitter with OM3 capsule T365 - UHF handheld transmitter with OM5 capsule T366 - UHF handheld transmitter with OM6 capsule T367 - UHF handheld transmitter with OM7 capsule T363CA - OM3 capsule assembly for handheld transmitter T365CA - OM5 capsule assembly for handheld transmitter T366CA - OM6 capsule assembly for handheld transmitter T367CA - OM7 capsule assembly for handheld transmitter LAVALIERE & SPECIALTY MICROPHONES for RAD360 BODYPACK: L5 - Black omni lavaliere with 3' cable ADX10 - ADX10 cardioid lavaliere with 3' cable HT2 - Headset mic with 3' cable HT5 - Slim line omni headset microphone - black HT5BG - Slim line omni headset microphone - beige ADX20i - ADX20i Instrument mic with 3' cable NOTICE: Users of wireless microphones in the USA, on frequencies listed under FCC part 74.801 must comply with eligibility & licensing requirements under FCC Part 74.832. Please review terms at: www.access.gpo.gov/n ara/cfr/waisidx_00/4 7cfr74_00.html For more information, call the FCC at 1-888-CALL-FCC (TTY: 1-888-TELL-FCC) or visit the FCC's wireless microphone website at www.fcc.gov.cgb/wire lessmicrophones Applications: Frequency Agile Soft-key Controls Menu Driven Displays Noise Squelch Circuitry Surface Acoustic Wave (S.A.W.) Filters Tone Key Squelch Tuned Antennas Audio Output RF Level Meters Audio Meters Battery Power Indicators Set and Lock Function Sensitivity Adjustment Interchangeable Head Assemblies Durable Metal Housings
Datasheet
Description
UHF Wireless System with true diversity, 193 selectable channels, The Audix RAD360 Wireless System is a frequency agile UHF wireless microphone system with 193 selectable frequencies(per system group) and dual tuner, true diversity receivers. Operating in the UHF band between 614-638 MHz and 638 - 662 MHz in the USA, the RAD360 is designed for a wide range of professional applications including live performances, fixed installations, corporate meetings and Houses of Worship. The RAD360 Wireless System features menu driven displays in each component. Both the receiver and the transmitter are synthesizer controlled via Phase Locked Loop (PLL) for stable Radio Frequency (RF) signals. The handheld transmitters are constructed of durable metal. These units feature the legendary OM series dynamic microphones built with Audix's VLM ™ capsule technology. The handheld transmitters utilize a convenient gain setting control to help prevent overload or distortion. The modular design of the threaded microphone head enables the user to change the transmitter mic capsule from one OM Series model to another in a matter of seconds. The body pack transmitter, constructed of durable ABS composite, is housed in a protective metal cradle. It may be used with lavaliere, headset and specialty instrument microphones. The RAD360 Wireless System receiver is rack-mountable for one or two systems into a standard 19" rack with optional rack mount kits. An amplified Antenna Distribution System is also available. This setup allows up to four systems to be run off a single pair of antennae and one DC power supply. An optional antenna booster, which can be wall or mic stand mounted, assists in strengthening incoming signals, improving signal to noise ratio and increases the RF range. MODELS (All Systems include receiver, transmitter, anternnas, DC power adapter) W3OM3 - Handheld system with OM3 dynamic handheld transmitter W3OM5 - Handheld system with OM5 dynamic handheld transmitter W3OM6 - Handheld system OM6 dynamic handheld transmitter W3OM7 - Handheld system OM7 dynamic handheld transmitter W3310 - Handheld/Lavalier system With OM3 transmitter, bodypack transmitter & ADX10 W3BP - Bodypack system only - no microphone W3L5O - Bodypack system with L5 omni lavaliere W3ADX10 - Bodypack system with ADX10 lavaliere W3HT2 - Bodypack system with HT2 headset W3HT5 - Bodypack system with HT5 headset - black W3HT5BG - Bodypack system with HT5 headset - beige W3G - Bodypack system for guitar W3ADX20i - Bodypack system with ADX20i clip-on mic for saxophone SYSTEM COMPONENTS: R360 - UHF true diversity receiver B360 - UHF bodypack T360 - UHF hand held transmitter (without capsule assembly) T363 - UHF handheld transmitter with OM3 capsule T365 - UHF handheld transmitter with OM5 capsule T366 - UHF handheld transmitter with OM6 capsule T367 - UHF handheld transmitter with OM7 capsule T363CA - OM3 capsule assembly for handheld transmitter T365CA - OM5 capsule assembly for handheld transmitter T366CA - OM6 capsule assembly for handheld transmitter T367CA - OM7 capsule assembly for handheld transmitter LAVALIERE & SPECIALTY MICROPHONES for RAD360 BODYPACK: L5 - Black omni lavaliere with 3' cable ADX10 - ADX10 cardioid lavaliere with 3' cable HT2 - Headset mic with 3' cable HT5 - Slim line omni headset microphone - black HT5BG - Slim line omni headset microphone - beige ADX20i - ADX20i Instrument mic with 3' cable NOTICE: Users of wireless microphones in the USA, on frequencies listed under FCC part 74.801 must comply with eligibility & licensing requirements under FCC Part 74.832. Please review terms at: www.access.gpo.gov/n ara/cfr/waisidx_00/4 7cfr74_00.html For more information, call the FCC at 1-888-CALL-FCC (TTY: 1-888-TELL-FCC) or visit the FCC's wireless microphone website at www.fcc.gov.cgb/wire lessmicrophones Applications: Frequency Agile Soft-key Controls Menu Driven Displays Noise Squelch Circuitry Surface Acoustic Wave (S.A.W.) Filters Tone Key Squelch Tuned Antennas Audio Output RF Level Meters Audio Meters Battery Power Indicators Set and Lock Function Sensitivity Adjustment Interchangeable Head Assemblies Durable Metal Housings
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless Systems Microphone - RAD360 Wireless Microphone - AUDIX Corporation
Wilsonville, OR, USA
Wireless Systems Microphone
RAD360 Wireless Microphone
Wireless Systems Microphone RAD360 Wireless Microphone
UHF Wireless System with true diversity, 193 selectable channels, The Audix RAD360 Wireless System is a frequency agile UHF wireless microphone system with 193 selectable frequencies(per system group) and dual tuner, true diversity receivers. Operating in the UHF band between 614-638 MHz and 638 - 662 MHz in the USA, the RAD360 is designed for a wide range of professional applications including live performances, fixed installations, corporate meetings and Houses of Worship. The RAD360 Wireless System features menu driven displays in each component. Both the receiver and the transmitter are synthesizer controlled via Phase Locked Loop (PLL) for stable Radio Frequency (RF) signals. The handheld transmitters are constructed of durable metal. These units feature the legendary OM series dynamic microphones built with Audix's VLM ™ capsule technology. The handheld transmitters utilize a convenient gain setting control to help prevent overload or distortion. The modular design of the threaded microphone head enables the user to change the transmitter mic capsule from one OM Series model to another in a matter of seconds. The body pack transmitter, constructed of durable ABS composite, is housed in a protective metal cradle. It may be used with lavaliere, headset and specialty instrument microphones. The RAD360 Wireless System receiver is rack-mountable for one or two systems into a standard 19" rack with optional rack mount kits. An amplified Antenna Distribution System is also available. This setup allows up to four systems to be run off a single pair of antennae and one DC power supply. An optional antenna booster, which can be wall or mic stand mounted, assists in strengthening incoming signals, improving signal to noise ratio and increases the RF range. MODELS (All Systems include receiver, transmitter, anternnas, DC power adapter) W3OM3 - Handheld system with OM3 dynamic handheld transmitter W3OM5 - Handheld system with OM5 dynamic handheld transmitter W3OM6 - Handheld system OM6 dynamic handheld transmitter W3OM7 - Handheld system OM7 dynamic handheld transmitter W3310 - Handheld/Lavalier system With OM3 transmitter, bodypack transmitter & ADX10 W3BP - Bodypack system only - no microphone W3L5O - Bodypack system with L5 omni lavaliere W3ADX10 - Bodypack system with ADX10 lavaliere W3HT2 - Bodypack system with HT2 headset W3HT5 - Bodypack system with HT5 headset - black W3HT5BG - Bodypack system with HT5 headset - beige W3G - Bodypack system for guitar W3ADX20i - Bodypack system with ADX20i clip-on mic for saxophone SYSTEM COMPONENTS: R360 - UHF true diversity receiver B360 - UHF bodypack T360 - UHF hand held transmitter (without capsule assembly) T363 - UHF handheld transmitter with OM3 capsule T365 - UHF handheld transmitter with OM5 capsule T366 - UHF handheld transmitter with OM6 capsule T367 - UHF handheld transmitter with OM7 capsule T363CA - OM3 capsule assembly for handheld transmitter T365CA - OM5 capsule assembly for handheld transmitter T366CA - OM6 capsule assembly for handheld transmitter T367CA - OM7 capsule assembly for handheld transmitter LAVALIERE & SPECIALTY MICROPHONES for RAD360 BODYPACK: L5 - Black omni lavaliere with 3' cable ADX10 - ADX10 cardioid lavaliere with 3' cable HT2 - Headset mic with 3' cable HT5 - Slim line omni headset microphone - black HT5BG - Slim line omni headset microphone - beige ADX20i - ADX20i Instrument mic with 3' cable NOTICE: Users of wireless microphones in the USA, on frequencies listed under FCC part 74.801 must comply with eligibility & licensing requirements under FCC Part 74.832. Please review terms at: www.access.gpo.gov/n ara/cfr/waisidx_00/4 7cfr74_00.html For more information, call the FCC at 1-888-CALL-FCC (TTY: 1-888-TELL-FCC) or visit the FCC's wireless microphone website at www.fcc.gov.cgb/wire lessmicrophones Applications: Frequency Agile Soft-key Controls Menu Driven Displays Noise Squelch Circuitry Surface Acoustic Wave (S.A.W.) Filters Tone Key Squelch Tuned Antennas Audio Output RF Level Meters Audio Meters Battery Power Indicators Set and Lock Function Sensitivity Adjustment Interchangeable Head Assemblies Durable Metal Housings

UHF Wireless System with true diversity, 193 selectable channels,

The Audix RAD360 Wireless System is a frequency agile UHF wireless microphone system with 193 selectable frequencies(per system group) and dual tuner, true diversity receivers. Operating in the UHF band between 614-638 MHz and 638 - 662 MHz in the USA, the RAD360 is designed for a wide range of professional applications including live performances, fixed installations, corporate meetings and Houses of Worship.

The RAD360 Wireless System features menu driven displays in each component. Both the receiver and the transmitter are synthesizer controlled via Phase Locked Loop (PLL) for stable Radio Frequency (RF) signals. The handheld transmitters are constructed of durable metal. These units feature the legendary OM series dynamic microphones built with Audix's VLM ™ capsule technology.

The handheld transmitters utilize a convenient gain setting control to help prevent overload or distortion. The modular design of the threaded microphone head enables the user to change the transmitter mic capsule from one OM Series model to another in a matter of seconds.

The body pack transmitter, constructed of durable ABS composite, is housed in a protective metal cradle. It may be used with lavaliere, headset and specialty instrument microphones.

The RAD360 Wireless System receiver is rack-mountable for one or two systems into a standard 19" rack with optional rack mount kits. An amplified Antenna Distribution System is also available. This setup allows up to four systems to be run off a single pair of antennae and one DC power supply. An optional antenna booster, which can be wall or mic stand mounted, assists in strengthening incoming signals, improving signal to noise ratio and increases the RF range.

MODELS (All Systems include receiver, transmitter, anternnas, DC power adapter)

W3OM3 - Handheld system with OM3 dynamic handheld transmitter

W3OM5 - Handheld system with OM5 dynamic handheld transmitter

W3OM6 - Handheld system OM6 dynamic handheld transmitter

W3OM7 - Handheld system OM7 dynamic handheld transmitter

W3310 - Handheld/Lavalier system With OM3 transmitter, bodypack transmitter & ADX10

W3BP - Bodypack system only - no microphone

W3L5O - Bodypack system with L5 omni lavaliere

W3ADX10 - Bodypack system with ADX10 lavaliere

W3HT2 - Bodypack system with HT2 headset

W3HT5 - Bodypack system with HT5 headset - black

W3HT5BG - Bodypack system with HT5 headset - beige

W3G - Bodypack system for guitar

W3ADX20i - Bodypack system with ADX20i clip-on mic for saxophone

SYSTEM COMPONENTS:

R360 - UHF true diversity receiver

B360 - UHF bodypack

T360 - UHF hand held transmitter (without capsule assembly)

T363 - UHF handheld transmitter with OM3 capsule

T365 - UHF handheld transmitter with OM5 capsule

T366 - UHF handheld transmitter with OM6 capsule

T367 - UHF handheld transmitter with OM7 capsule

T363CA - OM3 capsule assembly for handheld transmitter

T365CA - OM5 capsule assembly for handheld transmitter

T366CA - OM6 capsule assembly for handheld transmitter

T367CA - OM7 capsule assembly for handheld transmitter

LAVALIERE & SPECIALTY MICROPHONES for RAD360

BODYPACK:

L5 - Black omni lavaliere with 3' cable

ADX10 - ADX10 cardioid lavaliere with 3' cable

HT2 - Headset mic with 3' cable

HT5 - Slim line omni headset microphone - black

HT5BG - Slim line omni headset microphone - beige

ADX20i - ADX20i Instrument mic with 3' cable

NOTICE: Users of wireless microphones in the USA, on frequencies listed under FCC part 74.801 must comply with eligibility & licensing requirements under FCC Part 74.832. Please review terms at: www.access.gpo.gov/nara/cfr/waisidx_00/47cfr74_00.html

For more information, call the FCC at 1-888-CALL-FCC (TTY: 1-888-TELL-FCC) or visit the FCC's wireless microphone website at www.fcc.gov.cgb/wirelessmicrophones

Applications:

  • Frequency Agile
  • Soft-key Controls
  • Menu Driven Displays
  • Noise Squelch Circuitry
  • Surface Acoustic Wave (S.A.W.) Filters
  • Tone Key Squelch
  • Tuned Antennas
  • Audio Output
  • RF Level Meters
  • Audio Meters
  • Battery Power Indicators
  • Set and Lock Function
  • Sensitivity Adjustment
  • Interchangeable Head Assemblies
  • Durable Metal Housings
Supplier's Site Datasheet

Technical Specifications

  AUDIX Corporation
Product Category Audio Microphones
Product Number RAD360 Wireless Microphone
Product Name Wireless Systems Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 8091199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM66D120AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMOF-6027WN-44KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Wireless Systems Microphone - W3L5O Wireless Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 20 to 20000 Hz
Sensitivity 8 mV/Pa (55157 mV/psi)
View Details