Infineon Technologies AG Sensor technology - MEMS microphones - MEMS microphones for automotive - IM67D120A IM67D120A

Description
XENSIV™ – IM67D120A high performance AEC-Q qualified automotive MEMS microphone for 16-bit codecs, automotive qualified AEC-Q103-003 In automotive markets 16-codecs are still widely used, which limits dynamic range of an audio system to a max of 96 dB. With its increased sensitivity and a dynamic range of 93 dB, full range of IM67D120A can be used to achieve best speech performance. Suited to all apps inside/outside cars, where best audio performance in harsh atv environments is required. Summary of Features High dynamic range of 93 dB Signal to noise ratio of 67 dB(A) <1% total THD up to high SPL lev. Acoustic overload point at 120 dBSPL Temp. range TA = -40°C to +105° C Digital PDM output Automotive qualfied AEC-Q103-003 Increased sensitivity Best audio perf. with 16-bit codecs Benefits Very fast analog to digital conversion Best ANC performance Enlarged operating temperature Flat frequency response Low frequency roll-off Extended availability Close sensitivity matching Close phase matching Clear speech up to high SPL levels Potential Applications High Performance Cockpit Computer Telematics control unit Automotive Head Unit Applications Automotive Automotive head unit High-performance cockpit controller Security Camera and Video Doorbell State-of-the-art semiconductors enabling the new digitalized, ultra-connected healthcare ecosystem Designers who used this product also designed with BTS71033-6ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BGT60TR13C | 60GHz radar sensors BTS71033-6ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BGT60TR13C | 60GHz radar sensors BTS71033-6ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BGT60TR13C | 60GHz radar sensors
Request a Quote Datasheet
Description
XENSIV™ – IM67D120A high performance AEC-Q qualified automotive MEMS microphone for 16-bit codecs, automotive qualified AEC-Q103-003 In automotive markets 16-codecs are still widely used, which limits dynamic range of an audio system to a max of 96 dB. With its increased sensitivity and a dynamic range of 93 dB, full range of IM67D120A can be used to achieve best speech performance. Suited to all apps inside/outside cars, where best audio performance in harsh atv environments is required. Summary of Features High dynamic range of 93 dB Signal to noise ratio of 67 dB(A) <1% total THD up to high SPL lev. Acoustic overload point at 120 dBSPL Temp. range TA = -40°C to +105° C Digital PDM output Automotive qualfied AEC-Q103-003 Increased sensitivity Best audio perf. with 16-bit codecs Benefits Very fast analog to digital conversion Best ANC performance Enlarged operating temperature Flat frequency response Low frequency roll-off Extended availability Close sensitivity matching Close phase matching Clear speech up to high SPL levels Potential Applications High Performance Cockpit Computer Telematics control unit Automotive Head Unit Applications Automotive Automotive head unit High-performance cockpit controller Security Camera and Video Doorbell State-of-the-art semiconductors enabling the new digitalized, ultra-connected healthcare ecosystem Designers who used this product also designed with BTS71033-6ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BGT60TR13C | 60GHz radar sensors BTS71033-6ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BGT60TR13C | 60GHz radar sensors BTS71033-6ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BGT60TR13C | 60GHz radar sensors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor technology - MEMS microphones - MEMS microphones for automotive - IM67D120A - IM67D120A - Infineon Technologies AG
Neubiberg, Germany
Sensor technology - MEMS microphones - MEMS microphones for automotive - IM67D120A
IM67D120A
Sensor technology - MEMS microphones - MEMS microphones for automotive - IM67D120A IM67D120A
XENSIV™ – IM67D120A high performance AEC-Q qualified automotive MEMS microphone for 16-bit codecs, automotive qualified AEC-Q103-003 In automotive markets 16-codecs are still widely used, which limits dynamic range of an audio system to a max of 96 dB. With its increased sensitivity and a dynamic range of 93 dB, full range of IM67D120A can be used to achieve best speech performance. Suited to all apps inside/outside cars, where best audio performance in harsh atv environments is required. Summary of Features High dynamic range of 93 dB Signal to noise ratio of 67 dB(A) <1% total THD up to high SPL lev. Acoustic overload point at 120 dBSPL Temp. range TA = -40°C to +105° C Digital PDM output Automotive qualfied AEC-Q103-003 Increased sensitivity Best audio perf. with 16-bit codecs Benefits Very fast analog to digital conversion Best ANC performance Enlarged operating temperature Flat frequency response Low frequency roll-off Extended availability Close sensitivity matching Close phase matching Clear speech up to high SPL levels Potential Applications High Performance Cockpit Computer Telematics control unit Automotive Head Unit Applications Automotive Automotive head unit High-performance cockpit controller Security Camera and Video Doorbell State-of-the-art semiconductors enabling the new digitalized, ultra-connected healthcare ecosystem Designers who used this product also designed with BTS71033-6ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BGT60TR13C | 60GHz radar sensors BTS71033-6ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BGT60TR13C | 60GHz radar sensors BTS71033-6ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BGT60TR13C | 60GHz radar sensors

XENSIV™ – IM67D120A high performance AEC-Q qualified automotive MEMS microphone for 16-bit codecs, automotive qualified AEC-Q103-003

In automotive markets 16-codecs are still widely used, which limits dynamic range of an audio system to a max of 96 dB. With its increased sensitivity and a dynamic range of 93 dB, full range of IM67D120A can be used to achieve best speech performance. Suited to all apps inside/outside cars, where best audio performance in harsh atv environments is required.


Summary of Features

  • High dynamic range of 93 dB
  • Signal to noise ratio of 67 dB(A)
  • <1% total THD up to high SPL lev.
  • Acoustic overload point at 120 dBSPL
  • Temp. range TA = -40°C to +105° C
  • Digital PDM output
  • Automotive qualfied AEC-Q103-003
  • Increased sensitivity
  • Best audio perf. with 16-bit codecs

Benefits

  • Very fast analog to digital conversion
  • Best ANC performance
  • Enlarged operating temperature
  • Flat frequency response
  • Low frequency roll-off
  • Extended availability
  • Close sensitivity matching
  • Close phase matching
  • Clear speech up to high SPL levels

Potential Applications

  • High Performance Cockpit Computer
  • Telematics control unit
  • Automotive Head Unit

Applications

  • Automotive
  • Automotive head unit
  • High-performance cockpit controller
  • Security Camera and Video Doorbell
  • State-of-the-art semiconductors enabling the new digitalized, ultra-connected healthcare ecosystem

Designers who used this product also designed with


  • BTS71033-6ESA |
    SPOC™ +2 | multichannel serial interface high-side power controller
  • BTS7200-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7040-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BGT60TR13C |
    60GHz radar sensors
  • BTS71033-6ESA |
    SPOC™ +2 | multichannel serial interface high-side power controller
  • BTS7200-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7040-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BGT60TR13C |
    60GHz radar sensors
  • BTS71033-6ESA |
    SPOC™ +2 | multichannel serial interface high-side power controller
  • BTS7200-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7040-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BGT60TR13C |
    60GHz radar sensors
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Audio Microphones
Product Number IM67D120A
Product Name Sensor technology - MEMS microphones - MEMS microphones for automotive - IM67D120A
SN Ratio 67 dB
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM70D122 - IM70D122 - Infineon Technologies AG
Specs
SN Ratio 70 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Audio Products Microphones -  - Win Source Electronics
Specs
Frequency Response 20 to 19000 Hz
View Details
3 suppliers
Microphones - 448-IM67D120AXTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Microphones - 448-IM72D128V01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
3 suppliers