AUDIX Corporation Installed Sound Microphone ADX10 Installed Sound Microphone

Description
Miniaturized lavalier condenser microphone for wireless or wired applications. The ADX10 is a miniaturized condenser microphone designed for lavaliere applications such as speech, presentation and theatrical production. The ADX10 has the ability to accurately capture and reproduce vocals from a comfortable distance of 4"- 8". This mic is clear, resistant to feedback and easy to use. Designed with a uniformly controlled cardioid polar pattern, the ADX10 helps to isolate the area or section being miked from other vocals or instruments on stage. The ADX10 has a smooth, accurate frequency range of 50 Hz - 18 kHz. This mic is lightweight, low profile and has a natural sound with exceptional sound response. Primarily for use with the Audix RAD360 Wireless System, the ADX10 includes a tie-clip and a 3' attached cable terminating to a mini-XLRf connector. MODEL VARIATIONS: ADX10P - For hard wired application. Includes an 8' cable terminating to a mini-XLRf connector tie clip, external windscreen and a phantom power adapter module. 9 - 48 V phantom power required. Applications: Flute Speech Acoustic instruments and hand drums
Datasheet
Description
Miniaturized lavalier condenser microphone for wireless or wired applications. The ADX10 is a miniaturized condenser microphone designed for lavaliere applications such as speech, presentation and theatrical production. The ADX10 has the ability to accurately capture and reproduce vocals from a comfortable distance of 4"- 8". This mic is clear, resistant to feedback and easy to use. Designed with a uniformly controlled cardioid polar pattern, the ADX10 helps to isolate the area or section being miked from other vocals or instruments on stage. The ADX10 has a smooth, accurate frequency range of 50 Hz - 18 kHz. This mic is lightweight, low profile and has a natural sound with exceptional sound response. Primarily for use with the Audix RAD360 Wireless System, the ADX10 includes a tie-clip and a 3' attached cable terminating to a mini-XLRf connector. MODEL VARIATIONS: ADX10P - For hard wired application. Includes an 8' cable terminating to a mini-XLRf connector tie clip, external windscreen and a phantom power adapter module. 9 - 48 V phantom power required. Applications: Flute Speech Acoustic instruments and hand drums
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Installed Sound Microphone - ADX10 Installed Sound Microphone - AUDIX Corporation
Wilsonville, OR, USA
Installed Sound Microphone
ADX10 Installed Sound Microphone
Installed Sound Microphone ADX10 Installed Sound Microphone
Miniaturized lavalier condenser microphone for wireless or wired applications. The ADX10 is a miniaturized condenser microphone designed for lavaliere applications such as speech, presentation and theatrical production. The ADX10 has the ability to accurately capture and reproduce vocals from a comfortable distance of 4"- 8". This mic is clear, resistant to feedback and easy to use. Designed with a uniformly controlled cardioid polar pattern, the ADX10 helps to isolate the area or section being miked from other vocals or instruments on stage. The ADX10 has a smooth, accurate frequency range of 50 Hz - 18 kHz. This mic is lightweight, low profile and has a natural sound with exceptional sound response. Primarily for use with the Audix RAD360 Wireless System, the ADX10 includes a tie-clip and a 3' attached cable terminating to a mini-XLRf connector. MODEL VARIATIONS: ADX10P - For hard wired application. Includes an 8' cable terminating to a mini-XLRf connector tie clip, external windscreen and a phantom power adapter module. 9 - 48 V phantom power required. Applications: Flute Speech Acoustic instruments and hand drums

Miniaturized lavalier condenser microphone for wireless or wired applications.

The ADX10 is a miniaturized condenser microphone designed for lavaliere applications such as speech, presentation and theatrical production. The ADX10 has the ability to accurately capture and reproduce vocals from a comfortable distance of 4"- 8". This mic is clear, resistant to feedback and easy to use.

Designed with a uniformly controlled cardioid polar pattern, the ADX10 helps to isolate the area or section being miked from other vocals or instruments on stage. The ADX10 has a smooth, accurate frequency range of 50 Hz - 18 kHz. This mic is lightweight, low profile and has a natural sound with exceptional sound response.

Primarily for use with the Audix RAD360 Wireless System, the ADX10 includes a tie-clip and a 3' attached cable terminating to a mini-XLRf connector.

MODEL VARIATIONS:

ADX10P - For hard wired application. Includes an 8' cable terminating to a mini-XLRf connector tie clip, external windscreen and a phantom power adapter module. 9 - 48 V phantom power required.

Applications:

  • Flute
  • Speech
  • Acoustic instruments and hand drums
Supplier's Site Datasheet

Technical Specifications

  AUDIX Corporation
Product Category Audio Microphones
Product Number ADX10 Installed Sound Microphone
Product Name Installed Sound Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM69D128SV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
SN Ratio 69 dB
View Details
2 suppliers
Microphone Elements - PMOF-9745S-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details