AUDIX Corporation Slim-line Headset Vocal Microphone (Beige, Wired) HT5BG-P

Description
The HT5 is a professional pre-polarized headset condenser microphone designed for stage, presentation and broadcast applications. The HT5 is known for its excellent sonic characteristics, intelligibility, low profile, high sensitivity and comfort. Characterized with a uniformly controlled omni-directional polar pattern, the HT5 is designed to capture vocals from a comfortable distance of 2-3 inches off axis. With a wide frequency range of 20 Hz - 20 kHz, the HT5 will handle high sound pressure levels of >140 dB without distortion. The HT5 is easy to position, lightweight and manufactured with high standards and tight tolerances. Roadworthy construction includes a rubber coated steel alloy frame, a high performance 5 mm capsule, black or beige finish, laser etched model number and a 3' high quality cable terminating in a space saving mini-XLRf connector. Type: Pre-polarized Condenser Polar Pattern: Omnidirectional Frequency Response: 20Hz - 20kHz Impedance: 1000 Ohms Sensitivity: 5 mV/Pa @1kHz
Description
The HT5 is a professional pre-polarized headset condenser microphone designed for stage, presentation and broadcast applications. The HT5 is known for its excellent sonic characteristics, intelligibility, low profile, high sensitivity and comfort. Characterized with a uniformly controlled omni-directional polar pattern, the HT5 is designed to capture vocals from a comfortable distance of 2-3 inches off axis. With a wide frequency range of 20 Hz - 20 kHz, the HT5 will handle high sound pressure levels of >140 dB without distortion. The HT5 is easy to position, lightweight and manufactured with high standards and tight tolerances. Roadworthy construction includes a rubber coated steel alloy frame, a high performance 5 mm capsule, black or beige finish, laser etched model number and a 3' high quality cable terminating in a space saving mini-XLRf connector. Type: Pre-polarized Condenser Polar Pattern: Omnidirectional Frequency Response: 20Hz - 20kHz Impedance: 1000 Ohms Sensitivity: 5 mV/Pa @1kHz

Suppliers

Company
Product
Description
Supplier Links
Slim-line Headset Vocal Microphone (Beige, Wired) - 80350 - TMP Pro Distribution
Berlin, CT, USA
Slim-line Headset Vocal Microphone (Beige, Wired)
80350
Slim-line Headset Vocal Microphone (Beige, Wired) 80350
The HT5 is a professional pre-polarized headset condenser microphone designed for stage, presentation and broadcast applications. The HT5 is known for its excellent sonic characteristics, intelligibility, low profile, high sensitivity and comfort. Characterized with a uniformly controlled omni-directional polar pattern, the HT5 is designed to capture vocals from a comfortable distance of 2-3 inches off axis. With a wide frequency range of 20 Hz - 20 kHz, the HT5 will handle high sound pressure levels of >140 dB without distortion. The HT5 is easy to position, lightweight and manufactured with high standards and tight tolerances. Roadworthy construction includes a rubber coated steel alloy frame, a high performance 5 mm capsule, black or beige finish, laser etched model number and a 3' high quality cable terminating in a space saving mini-XLRf connector. Type: Pre-polarized Condenser Polar Pattern: Omnidirectional Frequency Response: 20Hz - 20kHz Impedance: 1000 Ohms Sensitivity: 5 mV/Pa @1kHz

The HT5 is a professional pre-polarized headset condenser microphone designed for stage, presentation and broadcast applications. The HT5 is known for its excellent sonic characteristics, intelligibility, low profile, high sensitivity and comfort.
Characterized with a uniformly controlled omni-directional polar pattern, the HT5 is designed to capture vocals from a comfortable distance of 2-3 inches off axis. With a wide frequency range of 20 Hz - 20 kHz, the HT5 will handle high sound pressure levels of >140 dB without distortion. The HT5 is easy to position, lightweight and manufactured with high standards and tight tolerances. Roadworthy construction includes a rubber coated steel alloy frame, a high performance 5 mm capsule, black or beige finish, laser etched model number and a 3' high quality cable terminating in a space saving mini-XLRf connector.
Type: Pre-polarized Condenser
Polar Pattern: Omnidirectional
Frequency Response: 20Hz - 20kHz
Impedance: 1000 Ohms
Sensitivity: 5 mV/Pa @1kHz

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 80350
Product Name Slim-line Headset Vocal Microphone (Beige, Wired)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D128S - IM69D128S - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMOF-6050S-44UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
The Micros Microphone - M1255B Miniaturized Condenser Installed Sound Microphone - AUDIX Corporation
Specs
Directivity Omnidirectional; Directional; Cardioid; Supercardioid; Hypercardioid
Frequency Response 50 to 19000 Hz
Sensitivity 38 mV/Pa (261997 mV/psi)
View Details