Infineon Technologies AG Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D130 IM69D130

Description
IM69D130 is a high performance digital MEMS microphone making use of Infineon’s Dual Backplate MEMS technology to deliver 105dB dynamic range and high output linearity up to 130dBSPL. The application benefits are crystal clear audio signals, extended pick-up distance and sensitivity to both soft and loud signals - from whispered speech to rock concerts. Summary of Features 69 dB(A) signal-to-noise ratio Below 1 percent distortions at 128 dBSPL (AOP - 130 dBSPL) Digital (PDM) interface with 6 μs group delay at 1 kHz Tight sensitivity (-36 ±1 dB) and phase (± 2 deg) tolerances 28 Hz low frequency roll-off Benefits High fidelity and far field audio recording Matched, noise and distortion free audio signals for advanced audio signal processing Ultra-low group delay for latency-critical applications No analog components required Potential Applications High quality audio capturing: e.g. cameras, camcorders, conference systems Voice user interface: e.g. smart speaker, home automation and IoT devices Active noise cancellation: headphones and earphones Audio pattern detection: predictive maintenance, security or safety applications Applications Convenient, smart, and secure wearables supporting your health and well-being. Industrial automation Semiconductor solutions for home entertainment applications Smart buildings Designers who used this product also designed with IRPS5401M | Integrated POL Voltage Regulators ESD230-B1-W0201 | Multi purpose diodes for ESD protection IRPS5401M | Integrated POL Voltage Regulators ESD230-B1-W0201 | Multi purpose diodes for ESD protection IRPS5401M | Integrated POL Voltage Regulators ESD230-B1-W0201 | Multi purpose diodes for ESD protection
Request a Quote Datasheet
Description
IM69D130 is a high performance digital MEMS microphone making use of Infineon’s Dual Backplate MEMS technology to deliver 105dB dynamic range and high output linearity up to 130dBSPL. The application benefits are crystal clear audio signals, extended pick-up distance and sensitivity to both soft and loud signals - from whispered speech to rock concerts. Summary of Features 69 dB(A) signal-to-noise ratio Below 1 percent distortions at 128 dBSPL (AOP - 130 dBSPL) Digital (PDM) interface with 6 μs group delay at 1 kHz Tight sensitivity (-36 ±1 dB) and phase (± 2 deg) tolerances 28 Hz low frequency roll-off Benefits High fidelity and far field audio recording Matched, noise and distortion free audio signals for advanced audio signal processing Ultra-low group delay for latency-critical applications No analog components required Potential Applications High quality audio capturing: e.g. cameras, camcorders, conference systems Voice user interface: e.g. smart speaker, home automation and IoT devices Active noise cancellation: headphones and earphones Audio pattern detection: predictive maintenance, security or safety applications Applications Convenient, smart, and secure wearables supporting your health and well-being. Industrial automation Semiconductor solutions for home entertainment applications Smart buildings Designers who used this product also designed with IRPS5401M | Integrated POL Voltage Regulators ESD230-B1-W0201 | Multi purpose diodes for ESD protection IRPS5401M | Integrated POL Voltage Regulators ESD230-B1-W0201 | Multi purpose diodes for ESD protection IRPS5401M | Integrated POL Voltage Regulators ESD230-B1-W0201 | Multi purpose diodes for ESD protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D130 - IM69D130 - Infineon Technologies AG
Neubiberg, Germany
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D130
IM69D130
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D130 IM69D130
IM69D130 is a high performance digital MEMS microphone making use of Infineon’s Dual Backplate MEMS technology to deliver 105dB dynamic range and high output linearity up to 130dBSPL. The application benefits are crystal clear audio signals, extended pick-up distance and sensitivity to both soft and loud signals - from whispered speech to rock concerts. Summary of Features 69 dB(A) signal-to-noise ratio Below 1 percent distortions at 128 dBSPL (AOP - 130 dBSPL) Digital (PDM) interface with 6 μs group delay at 1 kHz Tight sensitivity (-36 ±1 dB) and phase (± 2 deg) tolerances 28 Hz low frequency roll-off Benefits High fidelity and far field audio recording Matched, noise and distortion free audio signals for advanced audio signal processing Ultra-low group delay for latency-critical applications No analog components required Potential Applications High quality audio capturing: e.g. cameras, camcorders, conference systems Voice user interface: e.g. smart speaker, home automation and IoT devices Active noise cancellation: headphones and earphones Audio pattern detection: predictive maintenance, security or safety applications Applications Convenient, smart, and secure wearables supporting your health and well-being. Industrial automation Semiconductor solutions for home entertainment applications Smart buildings Designers who used this product also designed with IRPS5401M | Integrated POL Voltage Regulators ESD230-B1-W0201 | Multi purpose diodes for ESD protection IRPS5401M | Integrated POL Voltage Regulators ESD230-B1-W0201 | Multi purpose diodes for ESD protection IRPS5401M | Integrated POL Voltage Regulators ESD230-B1-W0201 | Multi purpose diodes for ESD protection

IM69D130 is a high performance digital MEMS microphone making use of Infineon’s Dual Backplate MEMS technology to deliver 105dB dynamic range and high output linearity up to 130dBSPL. The application benefits are crystal clear audio signals, extended pick-up distance and sensitivity to both soft and loud signals - from whispered speech to rock concerts.


Summary of Features

  • 69 dB(A) signal-to-noise ratio
  • Below 1 percent distortions at 128 dBSPL (AOP - 130 dBSPL)
  • Digital (PDM) interface with 6 μs group delay at 1 kHz
  • Tight sensitivity (-36 ±1 dB) and phase (± 2 deg) tolerances
  • 28 Hz low frequency roll-off

Benefits

  • High fidelity and far field audio recording
  • Matched, noise and distortion free audio signals for advanced audio signal processing
  • Ultra-low group delay for latency-critical applications
  • No analog components required

Potential Applications

  • High quality audio capturing: e.g. cameras, camcorders, conference systems
  • Voice user interface: e.g. smart speaker, home automation and IoT devices
  • Active noise cancellation: headphones and earphones
  • Audio pattern detection: predictive maintenance, security or safety applications

Applications

  • Convenient, smart, and secure wearables supporting your health and well-being.
  • Industrial automation
  • Semiconductor solutions for home entertainment applications
  • Smart buildings

Designers who used this product also designed with


  • IRPS5401M |
    Integrated POL Voltage Regulators
  • ESD230-B1-W0201 |
    Multi purpose diodes for ESD protection
  • IRPS5401M |
    Integrated POL Voltage Regulators
  • ESD230-B1-W0201 |
    Multi purpose diodes for ESD protection
  • IRPS5401M |
    Integrated POL Voltage Regulators
  • ESD230-B1-W0201 |
    Multi purpose diodes for ESD protection
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Audio Microphones
Product Number IM69D130
Product Name Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D130
SN Ratio 69 dB
Unlock Full Specs
to access all available technical data

Similar Products

Audio Products-Microphones -  - Win Source Electronics
Specs
Frequency Response 20 to 20000 Hz
View Details
4 suppliers
Microphones - 448-IM63D135AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 8.91 mV/Pa (61449 mV/psi)
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D120 - IM69D120 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 448-IM66D130MV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details