AUDIX Corporation Packs and Sets FP QUAD Choose Packs and Sets

Description
Packaged set of four Fusion Series percussion microphones. When it comes to drum and percussion microphones, Audix is the industry leader. These high precision instrument microphones are designed to fill the specific needs of artists and engineers for both studio and live applications. The Audix FP Series QUAD pack is the simplest and most effective combination of microphones that will allow you to capture the depth and imaging of a full drum kit. With kick, snare and two overheads, the QUAD incorporates the best of two miking techniques: close miking and overhead (ambient) miking. Close Miking: The f6 for kick drum and the f5 for snare are considered the two microphones every drummer must have. The kick and snare are considered the core of any drum kit and the foundation for every groove. Close miking insures that they will be captured in the mix. If either the kick or the snare is unable to be heard, there is simply no groove. Being high SPL dynamic microphones, the f6 and f5 excel at "close miking". This miking technique is required in order to capture the attack and percussive sound of the drum. Also, by having the mic close to the source of the sound, it helps to isolate the sound of each drum and separate it from the rest of the kit. Overhead (ambient) miking: Supporting the idea that "less is more", there are many engineers who will use just two overhead mics to capture the natural sound of the complete drum kit. With two overhead mics, positioned correctly, it is absolutely true that you can capture the transients, tonality and balance of the kit in a completely phase-coherent manner. The f9, which is a pre-polarized condenser microphone with a 14mm gold sputtered diaphragm, is designed specifically with overhead applications in mind. Due to its cardioid pickup pattern, high sensitivity and slim pencil design, the two f9 mics can be easily positioned overhead to provide a nice stereo image of the entire drum kit. The Blend: With contemporary music and with the volumes typically generated on stage, it is more practical and effective to create a blended effect of close miking and overhead miking - the exact intent of the FP QUAD. The f6 will help provide the earthshaking lows and the attack of the kick; the f5 will reinforce the depth and crack of the snare; the overheads will pick up the high-hat, tom fills, cymbals and the ambiance of the entire kit. With the FP QUAD, drums will maintain their sound integrity and critical presence, regardless of the size of the room and PA system. Applications: Designed, assembled and tested by Audix in the USA Provides a complete miking solution for four or five piece kit with just 4 mics Durable mics for live sound Excellent for home studio
Description
Packaged set of four Fusion Series percussion microphones. When it comes to drum and percussion microphones, Audix is the industry leader. These high precision instrument microphones are designed to fill the specific needs of artists and engineers for both studio and live applications. The Audix FP Series QUAD pack is the simplest and most effective combination of microphones that will allow you to capture the depth and imaging of a full drum kit. With kick, snare and two overheads, the QUAD incorporates the best of two miking techniques: close miking and overhead (ambient) miking. Close Miking: The f6 for kick drum and the f5 for snare are considered the two microphones every drummer must have. The kick and snare are considered the core of any drum kit and the foundation for every groove. Close miking insures that they will be captured in the mix. If either the kick or the snare is unable to be heard, there is simply no groove. Being high SPL dynamic microphones, the f6 and f5 excel at "close miking". This miking technique is required in order to capture the attack and percussive sound of the drum. Also, by having the mic close to the source of the sound, it helps to isolate the sound of each drum and separate it from the rest of the kit. Overhead (ambient) miking: Supporting the idea that "less is more", there are many engineers who will use just two overhead mics to capture the natural sound of the complete drum kit. With two overhead mics, positioned correctly, it is absolutely true that you can capture the transients, tonality and balance of the kit in a completely phase-coherent manner. The f9, which is a pre-polarized condenser microphone with a 14mm gold sputtered diaphragm, is designed specifically with overhead applications in mind. Due to its cardioid pickup pattern, high sensitivity and slim pencil design, the two f9 mics can be easily positioned overhead to provide a nice stereo image of the entire drum kit. The Blend: With contemporary music and with the volumes typically generated on stage, it is more practical and effective to create a blended effect of close miking and overhead miking - the exact intent of the FP QUAD. The f6 will help provide the earthshaking lows and the attack of the kick; the f5 will reinforce the depth and crack of the snare; the overheads will pick up the high-hat, tom fills, cymbals and the ambiance of the entire kit. With the FP QUAD, drums will maintain their sound integrity and critical presence, regardless of the size of the room and PA system. Applications: Designed, assembled and tested by Audix in the USA Provides a complete miking solution for four or five piece kit with just 4 mics Durable mics for live sound Excellent for home studio

Suppliers

Company
Product
Description
Supplier Links
Packs and Sets - FP QUAD Choose Packs and Sets - AUDIX Corporation
Wilsonville, OR, USA
Packaged set of four Fusion Series percussion microphones. When it comes to drum and percussion microphones, Audix is the industry leader. These high precision instrument microphones are designed to fill the specific needs of artists and engineers for both studio and live applications. The Audix FP Series QUAD pack is the simplest and most effective combination of microphones that will allow you to capture the depth and imaging of a full drum kit. With kick, snare and two overheads, the QUAD incorporates the best of two miking techniques: close miking and overhead (ambient) miking. Close Miking: The f6 for kick drum and the f5 for snare are considered the two microphones every drummer must have. The kick and snare are considered the core of any drum kit and the foundation for every groove. Close miking insures that they will be captured in the mix. If either the kick or the snare is unable to be heard, there is simply no groove. Being high SPL dynamic microphones, the f6 and f5 excel at "close miking". This miking technique is required in order to capture the attack and percussive sound of the drum. Also, by having the mic close to the source of the sound, it helps to isolate the sound of each drum and separate it from the rest of the kit. Overhead (ambient) miking: Supporting the idea that "less is more", there are many engineers who will use just two overhead mics to capture the natural sound of the complete drum kit. With two overhead mics, positioned correctly, it is absolutely true that you can capture the transients, tonality and balance of the kit in a completely phase-coherent manner. The f9, which is a pre-polarized condenser microphone with a 14mm gold sputtered diaphragm, is designed specifically with overhead applications in mind. Due to its cardioid pickup pattern, high sensitivity and slim pencil design, the two f9 mics can be easily positioned overhead to provide a nice stereo image of the entire drum kit. The Blend: With contemporary music and with the volumes typically generated on stage, it is more practical and effective to create a blended effect of close miking and overhead miking - the exact intent of the FP QUAD. The f6 will help provide the earthshaking lows and the attack of the kick; the f5 will reinforce the depth and crack of the snare; the overheads will pick up the high-hat, tom fills, cymbals and the ambiance of the entire kit. With the FP QUAD, drums will maintain their sound integrity and critical presence, regardless of the size of the room and PA system. Applications: Designed, assembled and tested by Audix in the USA Provides a complete miking solution for four or five piece kit with just 4 mics Durable mics for live sound Excellent for home studio

Packaged set of four Fusion Series percussion microphones.

When it comes to drum and percussion microphones, Audix is the industry leader. These high precision instrument microphones are designed to fill the specific needs of artists and engineers for both studio and live applications.

The Audix FP Series QUAD pack is the simplest and most effective combination of microphones that will allow you to capture the depth and imaging of a full drum kit. With kick, snare and two overheads, the QUAD incorporates the best of two miking techniques: close miking and overhead (ambient) miking.

Close Miking: The f6 for kick drum and the f5 for snare are considered the two microphones every drummer must have. The kick and snare are considered the core of any drum kit and the foundation for every groove. Close miking insures that they will be captured in the mix. If either the kick or the snare is unable to be heard, there is simply no groove. Being high SPL dynamic microphones, the f6 and f5 excel at "close miking". This miking technique is required in order to capture the attack and percussive sound of the drum. Also, by having the mic close to the source of the sound, it helps to isolate the sound of each drum and separate it from the rest of the kit.

Overhead (ambient) miking: Supporting the idea that "less is more", there are many engineers who will use just two overhead mics to capture the natural sound of the complete drum kit. With two overhead mics, positioned correctly, it is absolutely true that you can capture the transients, tonality and balance of the kit in a completely phase-coherent manner. The f9, which is a pre-polarized condenser microphone with a 14mm gold sputtered diaphragm, is designed specifically with overhead applications in mind. Due to its cardioid pickup pattern, high sensitivity and slim pencil design, the two f9 mics can be easily positioned overhead to provide a nice stereo image of the entire drum kit.

The Blend: With contemporary music and with the volumes typically generated on stage, it is more practical and effective to create a blended effect of close miking and overhead miking - the exact intent of the FP QUAD. The f6 will help provide the earthshaking lows and the attack of the kick; the f5 will reinforce the depth and crack of the snare; the overheads will pick up the high-hat, tom fills, cymbals and the ambiance of the entire kit.

With the FP QUAD, drums will maintain their sound integrity and critical presence, regardless of the size of the room and PA system.

Applications:

  • Designed, assembled and tested by Audix in the USA
  • Provides a complete miking solution for four or five piece kit with just 4 mics
  • Durable mics for live sound
  • Excellent for home studio
Supplier's Site

Technical Specifications

  AUDIX Corporation
Product Category Audio Microphones
Product Number FP QUAD Choose Packs and Sets
Product Name Packs and Sets
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D127V11XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
SN Ratio 69 dB
Features Digital
View Details
2 suppliers
Condenser Instrument Microphone - UEM81C Condenser Instrument Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 40 to 20000 Hz
Sensitivity 4 mV/Pa (27579 mV/psi)
View Details
Microphone Elements - PMOF-6027WN-44KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers