AMETEK Brookfield In-Line Viscometer TT-100®

Description
The TT-100® In-Line Viscometer is designed to provide years of trouble-free service in closed loop systems which require constant monitoring and associated control of product viscosity. Features And Benefits Continuous measurement eliminates need for "Grab" sampling and allows for prediction and constant control of final product properties Concentric cylinder geometry (Couette type) provides viscosity measurements at defined shear conditions Defined shear means agreement with Brookfield Laboratory measurements at equivalent shear rates Constant or variable speed motors available 4-20 mA output signal provides a variety of display and control capabilities Capable of a wide range of pressures, temperatures, viscosities, flow and shear rates Measurement "Zone" is protected from main flow, allowing accurate, repeatable measurement under variable conditions Mounts in-line supported by connections: Available in 1", 1½", 2", or 4" pipeline connections; sanitary, threaded or flanged Easy to check and maintain calibration Can be operated at shear rates of 511 sec-1 as required by the Standards of the American Petroleum Institute (API) Specifications Viscosity Range: 10 - 500,000 (cP/mPa·s) Speeds: Single speed: application specific Input Power: 115 Vac: 50/60 Hz 230 Vac: 50/60 Hz 24 Vdc Output: 4 - 20 mA Options Explosion-proof FM and Atex approved design 3A approved food grade design STT-100 Variable speed motor Computer controlled variable speed viscometer
Description
The TT-100® In-Line Viscometer is designed to provide years of trouble-free service in closed loop systems which require constant monitoring and associated control of product viscosity. Features And Benefits Continuous measurement eliminates need for "Grab" sampling and allows for prediction and constant control of final product properties Concentric cylinder geometry (Couette type) provides viscosity measurements at defined shear conditions Defined shear means agreement with Brookfield Laboratory measurements at equivalent shear rates Constant or variable speed motors available 4-20 mA output signal provides a variety of display and control capabilities Capable of a wide range of pressures, temperatures, viscosities, flow and shear rates Measurement "Zone" is protected from main flow, allowing accurate, repeatable measurement under variable conditions Mounts in-line supported by connections: Available in 1", 1½", 2", or 4" pipeline connections; sanitary, threaded or flanged Easy to check and maintain calibration Can be operated at shear rates of 511 sec-1 as required by the Standards of the American Petroleum Institute (API) Specifications Viscosity Range: 10 - 500,000 (cP/mPa·s) Speeds: Single speed: application specific Input Power: 115 Vac: 50/60 Hz 230 Vac: 50/60 Hz 24 Vdc Output: 4 - 20 mA Options Explosion-proof FM and Atex approved design 3A approved food grade design STT-100 Variable speed motor Computer controlled variable speed viscometer

Suppliers

Company
Product
Description
Supplier Links
In-Line Viscometer - TT-100® - AMETEK Brookfield
Middleboro, MA, USA
In-Line Viscometer
TT-100®
In-Line Viscometer TT-100®
The TT-100® In-Line Viscometer is designed to provide years of trouble-free service in closed loop systems which require constant monitoring and associated control of product viscosity. Features And Benefits Continuous measurement eliminates need for "Grab" sampling and allows for prediction and constant control of final product properties Concentric cylinder geometry (Couette type) provides viscosity measurements at defined shear conditions Defined shear means agreement with Brookfield Laboratory measurements at equivalent shear rates Constant or variable speed motors available 4-20 mA output signal provides a variety of display and control capabilities Capable of a wide range of pressures, temperatures, viscosities, flow and shear rates Measurement "Zone" is protected from main flow, allowing accurate, repeatable measurement under variable conditions Mounts in-line supported by connections: Available in 1", 1½", 2", or 4" pipeline connections; sanitary, threaded or flanged Easy to check and maintain calibration Can be operated at shear rates of 511 sec-1 as required by the Standards of the American Petroleum Institute (API) Specifications Viscosity Range: 10 - 500,000 (cP/mPa·s) Speeds: Single speed: application specific Input Power: 115 Vac: 50/60 Hz 230 Vac: 50/60 Hz 24 Vdc Output: 4 - 20 mA Options Explosion-proof FM and Atex approved design 3A approved food grade design STT-100 Variable speed motor Computer controlled variable speed viscometer

The TT-100® In-Line Viscometer is designed to provide years of trouble-free service in closed loop systems which require constant monitoring and associated control of product viscosity.

Features And Benefits

  • Continuous measurement eliminates need for "Grab" sampling and allows for prediction and constant control of final product properties
  • Concentric cylinder geometry (Couette type) provides viscosity measurements at defined shear conditions
  • Defined shear means agreement with Brookfield Laboratory measurements at equivalent shear rates
  • Constant or variable speed motors available
  • 4-20 mA output signal provides a variety of display and control capabilities
  • Capable of a wide range of pressures, temperatures, viscosities, flow and shear rates
  • Measurement "Zone" is protected from main flow, allowing accurate, repeatable measurement under variable conditions
  • Mounts in-line supported by connections: Available in 1", 1½", 2", or 4" pipeline connections; sanitary, threaded or flanged
  • Easy to check and maintain calibration
  • Can be operated at shear rates of 511 sec-1 as required by the Standards of the American Petroleum Institute (API)

Specifications

Viscosity Range:10 - 500,000 (cP/mPa·s)
Speeds:Single speed: application specific
Input Power:115 Vac: 50/60 Hz 230 Vac: 50/60 Hz 24 Vdc
Output:4 - 20 mA

Options

  • Explosion-proof FM and Atex approved design
  • 3A approved food grade design STT-100
  • Variable speed motor
  • Computer controlled variable speed viscometer
Supplier's Site

Technical Specifications

  AMETEK Brookfield
Product Category Viscometers
Product Number TT-100®
Product Name In-Line Viscometer
Dynamic Viscosity Range 10 to 500000 cps
Unlock Full Specs
to access all available technical data

Similar Products

Portable Expeditionary Oil Lab Fluid Analysis System - FieldLab 58 - AMETEK Spectro Scientific
Specs
Technology / Test Method Capillary
Display & Special Features Handheld, Portable or Field; Video
Industry / Application Aerospace; Marine; Lube Condition Monitoring (Oil Analysis); Mining
View Details
High-Temperature High-Shear Viscometers -  - CANNON Instrument Company
Specs
Display & Special Features Benchtop or Laboratory; PC Interface / Networkable; Video
Industry / Application Petroleum
View Details
Wells/Brookfield™ Cone & Plate Viscometer - DV2TRVCP - AMETEK Brookfield
Specs
Dynamic Viscosity Range 1.6 to 983000 cps
Accuracy 1 ±% Full Scale
Technology / Test Method Other; Cone and Plate
View Details
Process Viscometer Sensor - SPC/L392 - Cambridge Viscosity by PAC
Cambridge Viscosity by PAC
Specs
Dynamic Viscosity Range 0.2000 to 20000 cps
Accuracy 1 ±% Full Scale
Technology / Test Method Electromagnetic Piston or Falling Ball; Other; Electromagnetically Driven Piston
View Details