AMETEK Brookfield Datasheets for Viscometers
Viscometers define viscous properties of a fluid at ambient or defined temperatures.
Viscometers: Learn more
| Product Name | Notes |
|---|---|
| A continuous sensing capability for rapid viscosity measurement makes this economical digital viscometer a standout. Measures viscosity and temperature simultaneously (with an optional temperature probe). With its timed measurement function,... | |
| Brookfield offers a completely digital calculating Krebs Unit Instrument with all the reliability you'd expect in Brookfield instrumentation...no w with relative centipoise display. Why the KU-3? This instrument is used... | |
| Brookfield offers a completely digital calculating Krebs Unit Instrument with all the reliability you'd expect in Brookfield instrumentation...no w with relative centipoises display. Features And Benefits Continuous sensing and display... | |
| The "EXTRA" … combines the versatile viscosity testing capabilities of the DV2T with a durable and easy viscosity measurements suspension system, EZ-Lock Spindle Coupling, Quick Action Lab Stand and free... | |
| The CAP 1000+ Viscometer is a compact, heavy-duty instrument that is ideal for fast, easy, repetitive testing on the production floor or in the QC lab. Small sample size is... | |
| The CAP2000+ now offers lower shear rates, making it suitable for many applications where small sample volume and good temperature control are necessary. And the rugged, easy-to-use design make it... | |
| The DV-E combines economy and ease of operation with traditional Brookfield excellence. The Brookfield DV-E has set a world standard for value in viscosity measurement. Simplified controls allow operators to... | |
| The Höppler principle is used to measure the viscosity of Newtonian liquid by measuring the time required for a ball to fall under gravity through a sample-filled tube that is... | |
| The New DV2T Viscometer features a 5-inch color display to guide users through test creation and data gathering for fast and easy viscosity measurements. The DV2T also offers powerful new... | |
| The original Brookfield Dial Reading Viscometer is the lab standard used around the world. Now it's improved with a multi-speed electronic drive and ergonomically designed speed control knob. Quickly select... | |
| The STT-100® In-Line Viscometer is designed to provide years of trouble-free service in closed loop systems which require constant monitoring and associated control of product viscosity. This instrument is 3A... | |
| The TT-100® In-Line Viscometer is designed to provide years of trouble-free service in closed loop systems which require constant monitoring and associated control of product viscosity. Features And Benefits Continuous... | |
| The VTE® includes viscosity indication and control in one complete package and is widely used on line in the printing and coatings industries for automatic addition of solvents. The new... | |
| The Wells-Brookfield Cone/Plate Viscometer/Rheometer gives researchers a sophisticated instrument for routinely determining absolute viscosity of fluids in small sample volumes. Its cone and plate geometry provides the precision necessary for... |