AMETEK Brookfield Laboratory Viscometer KU-3

Description
Brookfield offers a completely digital calculating Krebs Unit Instrument with all the reliability you'd expect in Brookfield instrumentation...no w with relative centipoise display. Why the KU-3? This instrument is used widely for making viscosity measurements on paints/coatings in accordance with ASTM D562. FEATURES AND BENEFITS Continuous sensing and display in Krebs units, grams, and centipoise. Magnetic spindle coupling. Allows rapid sample measurement to determine required consistency. LED Digital Display of: Krebs Units (increased resolution in 0.1 KU increments), Grams (in 1 gm increments) and Centipoise (cP). Expanded measurement range (40 to 141 KU; 32 to 1099 g; 27 to 5274 cP). Accuracy to ±1% of full scale range. Reproducibility to ±0.5% of full scale range. Output to parallel printer for automatic test documentation. Easy to use; no weights; simplifies an established test procedure. Compatible with industry specification (ASTM D562). Base accommodates standard pint, ½ pint, and quart cans. The optional paste spindle is suitable for use with high consistency materials such as roller mill pastes. NIST traceable viscosity standards available. APPLICATIONS Paints & Coatings Adhesives Inks Pastes
Description
Brookfield offers a completely digital calculating Krebs Unit Instrument with all the reliability you'd expect in Brookfield instrumentation...no w with relative centipoise display. Why the KU-3? This instrument is used widely for making viscosity measurements on paints/coatings in accordance with ASTM D562. FEATURES AND BENEFITS Continuous sensing and display in Krebs units, grams, and centipoise. Magnetic spindle coupling. Allows rapid sample measurement to determine required consistency. LED Digital Display of: Krebs Units (increased resolution in 0.1 KU increments), Grams (in 1 gm increments) and Centipoise (cP). Expanded measurement range (40 to 141 KU; 32 to 1099 g; 27 to 5274 cP). Accuracy to ±1% of full scale range. Reproducibility to ±0.5% of full scale range. Output to parallel printer for automatic test documentation. Easy to use; no weights; simplifies an established test procedure. Compatible with industry specification (ASTM D562). Base accommodates standard pint, ½ pint, and quart cans. The optional paste spindle is suitable for use with high consistency materials such as roller mill pastes. NIST traceable viscosity standards available. APPLICATIONS Paints & Coatings Adhesives Inks Pastes

Suppliers

Company
Product
Description
Supplier Links
Laboratory Viscometer - KU-3 - AMETEK Brookfield
Middleboro, MA, USA
Laboratory Viscometer
KU-3
Laboratory Viscometer KU-3
Brookfield offers a completely digital calculating Krebs Unit Instrument with all the reliability you'd expect in Brookfield instrumentation...no w with relative centipoise display. Why the KU-3? This instrument is used widely for making viscosity measurements on paints/coatings in accordance with ASTM D562. FEATURES AND BENEFITS Continuous sensing and display in Krebs units, grams, and centipoise. Magnetic spindle coupling. Allows rapid sample measurement to determine required consistency. LED Digital Display of: Krebs Units (increased resolution in 0.1 KU increments), Grams (in 1 gm increments) and Centipoise (cP). Expanded measurement range (40 to 141 KU; 32 to 1099 g; 27 to 5274 cP). Accuracy to ±1% of full scale range. Reproducibility to ±0.5% of full scale range. Output to parallel printer for automatic test documentation. Easy to use; no weights; simplifies an established test procedure. Compatible with industry specification (ASTM D562). Base accommodates standard pint, ½ pint, and quart cans. The optional paste spindle is suitable for use with high consistency materials such as roller mill pastes. NIST traceable viscosity standards available. APPLICATIONS Paints & Coatings Adhesives Inks Pastes

Brookfield offers a completely digital calculating Krebs Unit Instrument with all the reliability you'd expect in Brookfield instrumentation...now with relative centipoise display.
Why the KU-3? This instrument is used widely for making viscosity measurements on paints/coatings in accordance with ASTM D562.


FEATURES AND BENEFITS

  • Continuous sensing and display in Krebs units, grams, and centipoise.
  • Magnetic spindle coupling.
  • Allows rapid sample measurement to determine required consistency.
  • LED Digital Display of: Krebs Units (increased resolution in 0.1 KU increments), Grams (in 1 gm increments) and Centipoise (cP).
  • Expanded measurement range (40 to 141 KU; 32 to 1099 g; 27 to 5274 cP).
  • Accuracy to ±1% of full scale range.
  • Reproducibility to ±0.5% of full scale range.
  • Output to parallel printer for automatic test documentation.
  • Easy to use; no weights; simplifies an established test procedure.
  • Compatible with industry specification (ASTM D562).
  • Base accommodates standard pint, ½ pint, and quart cans.
  • The optional paste spindle is suitable for use with high consistency materials such as roller mill pastes.
  • NIST traceable viscosity standards available.


APPLICATIONS

Paints & Coatings
Adhesives
Inks
Pastes

Supplier's Site
Digital Viscometer - KU-3 - AMETEK Brookfield
Middleboro, MA, USA
Digital Viscometer
KU-3
Digital Viscometer KU-3
Brookfield offers a completely digital calculating Krebs Unit Instrument with all the reliability you'd expect in Brookfield instrumentation...no w with relative centipoises display. Features And Benefits Continuous sensing and display in Krebs units, grams, and centipoise Allows rapid sample measurement to determine required consistency LED Digital Display of: Krebs Units (increased resolution in 0.1 KU increments) Grams (in 1 gm increments) Centipoise (cP) Expanded measurement range (40 to 141 KU; 32 to 1099 g; 27 to 5274 cP). Accuracy to ±1% of full scale range. Reproducibility to ±0.5% of full scale range. Output to parallel printer for automatic test documentation. Easy to use; no weights; simplifies an established test procedure. Compatible with industry specification (ASTM D562). Base accommodates standard pint, ½ pint, and quart cans. Optional air purge allows interior of KU-2 to be pressurized with air or inert gas. The optional paste spindle is suitable for use with high consistency materials such as roller mil pastes. NIST traceable viscosity standards available Applications Paints & Coatings Adhesives Inks Pastes

Brookfield offers a completely digital calculating Krebs Unit Instrument with all the reliability you'd expect in Brookfield instrumentation...now with relative centipoises display.

Features And Benefits

  • Continuous sensing and display in Krebs units, grams, and centipoise
  • Allows rapid sample measurement to determine required consistency
  • LED Digital Display of:
    • Krebs Units (increased resolution in 0.1 KU increments)
    • Grams (in 1 gm increments)
    • Centipoise (cP)
  • Expanded measurement range (40 to 141 KU; 32 to 1099 g; 27 to 5274 cP).
  • Accuracy to ±1% of full scale range.
  • Reproducibility to ±0.5% of full scale range.
  • Output to parallel printer for automatic test documentation.
  • Easy to use; no weights; simplifies an established test procedure.
  • Compatible with industry specification (ASTM D562).
  • Base accommodates standard pint, ½ pint, and quart cans.
  • Optional air purge allows interior of KU-2 to be pressurized with air or inert gas.
  • The optional paste spindle is suitable for use with high consistency materials such as roller mil pastes.
  • NIST traceable viscosity standards available

Applications

  • Paints & Coatings
  • Adhesives
  • Inks
  • Pastes
Supplier's Site

Technical Specifications

  AMETEK Brookfield AMETEK Brookfield
Product Category Viscometers Viscometers
Product Number KU-3 KU-3
Product Name Laboratory Viscometer Digital Viscometer
Dynamic Viscosity Range 27 to 5274 cps 40 to 141 cps
Unlock Full Specs
to access all available technical data

Similar Products

Portable Kinematic Viscometer - MiniVisc 3000 - AMETEK Spectro Scientific
Specs
Kinematic Viscosity Range 1 to 700 cSt (1.08E-5 to 0.0075 ft²/sec)
Accuracy 3 ±% Full Scale
Display & Special Features Handheld, Portable or Field; Video
View Details
Single-Bath Kinematic Viscometer - CAV®-2100 - CANNON Instrument Company
Specs
Kinematic Viscosity Range 0.5000 to 6000 cSt (5.38E-6 to 0.0646 ft²/sec)
Display & Special Features Benchtop or Laboratory; PC Interface / Networkable
Industry / Application Marine; Petroleum; High Pressure Oil / Fluids; Formulated Oil Analysis, Additive Analysis, Waxes/Paraffin, Crude Oil Testing, Glycols
View Details
Digital Viscometer - DV1 - AMETEK Brookfield
AMETEK Brookfield
Specs
Dynamic Viscosity Range 1 to 1.04E8 cps
Display & Special Features Benchtop or Laboratory; Video
View Details
Process Viscometer Sensor - SPC/L372J - Cambridge Viscosity by PAC
Cambridge Viscosity by PAC
Specs
Dynamic Viscosity Range 0.2000 to 20000 cps
Accuracy 1 ±% Full Scale
Technology / Test Method Electromagnetic Piston or Falling Ball; Other; Electromagnetically Driven Piston
View Details