AMETEK Brookfield Sanitary In-Line Viscometer STT-100

Description
The STT-100® In-Line Viscometer is designed to provide years of trouble-free service in closed loop systems which require constant monitoring and associated control of product viscosity. This instrument is 3A approved and has been used successfully in many food applications. Features And Benefits Conforms to 3A sanitary conditions and has clean-in-place (CIP) design Continuous measurement eliminates need for "Grab" sampling and allows for prediction and constant control of final product properties Concentric cylinder geometry (Couette type) provides viscosity measurments at defined shear conditions Defined shear means agreement with Brookfield Laboratory measurements at equivalent shear rates Constant or variable speed motors available 4-20 mA output signal provides a variety of display and control capabilities Capable of a wide range of pressures, temperatures, viscosities, flow and shear rates Measurement "Zone" is protected from main flow, allowing accurate, repeatable measurement under variable conditions Mounts in-line supported by connections: Available in 3′ or 4′ pipeline connections; sanitary, threaded or flanged Easy to check and maintain calibration Specifications Viscosity Range: 350 - 250,000 (cP/mPa·s) Speeds: single speed: application specific Input Power: 115 Vac: 50/60 Hz 230 Vac: 50/60 Hz 24 Vdc 12 Vdc Output: 4 - 20 mA Options Standard design with flanged connections Variable speed motor Computer controlled variable speed viscometer
Description
The STT-100® In-Line Viscometer is designed to provide years of trouble-free service in closed loop systems which require constant monitoring and associated control of product viscosity. This instrument is 3A approved and has been used successfully in many food applications. Features And Benefits Conforms to 3A sanitary conditions and has clean-in-place (CIP) design Continuous measurement eliminates need for "Grab" sampling and allows for prediction and constant control of final product properties Concentric cylinder geometry (Couette type) provides viscosity measurments at defined shear conditions Defined shear means agreement with Brookfield Laboratory measurements at equivalent shear rates Constant or variable speed motors available 4-20 mA output signal provides a variety of display and control capabilities Capable of a wide range of pressures, temperatures, viscosities, flow and shear rates Measurement "Zone" is protected from main flow, allowing accurate, repeatable measurement under variable conditions Mounts in-line supported by connections: Available in 3′ or 4′ pipeline connections; sanitary, threaded or flanged Easy to check and maintain calibration Specifications Viscosity Range: 350 - 250,000 (cP/mPa·s) Speeds: single speed: application specific Input Power: 115 Vac: 50/60 Hz 230 Vac: 50/60 Hz 24 Vdc 12 Vdc Output: 4 - 20 mA Options Standard design with flanged connections Variable speed motor Computer controlled variable speed viscometer

Suppliers

Company
Product
Description
Supplier Links
Sanitary In-Line Viscometer - STT-100 - AMETEK Brookfield
Middleboro, MA, USA
Sanitary In-Line Viscometer
STT-100
Sanitary In-Line Viscometer STT-100
The STT-100® In-Line Viscometer is designed to provide years of trouble-free service in closed loop systems which require constant monitoring and associated control of product viscosity. This instrument is 3A approved and has been used successfully in many food applications. Features And Benefits Conforms to 3A sanitary conditions and has clean-in-place (CIP) design Continuous measurement eliminates need for "Grab" sampling and allows for prediction and constant control of final product properties Concentric cylinder geometry (Couette type) provides viscosity measurments at defined shear conditions Defined shear means agreement with Brookfield Laboratory measurements at equivalent shear rates Constant or variable speed motors available 4-20 mA output signal provides a variety of display and control capabilities Capable of a wide range of pressures, temperatures, viscosities, flow and shear rates Measurement "Zone" is protected from main flow, allowing accurate, repeatable measurement under variable conditions Mounts in-line supported by connections: Available in 3′ or 4′ pipeline connections; sanitary, threaded or flanged Easy to check and maintain calibration Specifications Viscosity Range: 350 - 250,000 (cP/mPa·s) Speeds: single speed: application specific Input Power: 115 Vac: 50/60 Hz 230 Vac: 50/60 Hz 24 Vdc 12 Vdc Output: 4 - 20 mA Options Standard design with flanged connections Variable speed motor Computer controlled variable speed viscometer

The STT-100® In-Line Viscometer is designed to provide years of trouble-free service in closed loop systems which require constant monitoring and associated control of product viscosity. This instrument is 3A approved and has been used successfully in many food applications.

Features And Benefits

  • Conforms to 3A sanitary conditions and has clean-in-place (CIP) design
  • Continuous measurement eliminates need for "Grab" sampling and allows for prediction and constant control of final product properties
  • Concentric cylinder geometry (Couette type) provides viscosity measurments at defined shear conditions
  • Defined shear means agreement with Brookfield Laboratory measurements at equivalent shear rates
  • Constant or variable speed motors available
  • 4-20 mA output signal provides a variety of display and control capabilities
  • Capable of a wide range of pressures, temperatures, viscosities, flow and shear rates
  • Measurement "Zone" is protected from main flow, allowing accurate, repeatable measurement under variable conditions
  • Mounts in-line supported by connections: Available in 3″ or 4″ pipeline connections; sanitary, threaded or flanged
  • Easy to check and maintain calibration

Specifications

Viscosity Range:350 - 250,000 (cP/mPa·s)
Speeds:single speed: application specific
Input Power:
  • 115 Vac: 50/60 Hz
  • 230 Vac: 50/60 Hz
  • 24 Vdc
  • 12 Vdc
Output:4 - 20 mA

Options

  • Standard design with flanged connections
  • Variable speed motor
  • Computer controlled variable speed viscometer
Supplier's Site

Technical Specifications

  AMETEK Brookfield
Product Category Viscometers
Product Number STT-100
Product Name Sanitary In-Line Viscometer
Dynamic Viscosity Range 350 to 250000 cps
Unlock Full Specs
to access all available technical data

Similar Products

Portable Kinematic Viscometer - MiniVisc 3000 - AMETEK Spectro Scientific
Specs
Kinematic Viscosity Range 1 to 700 cSt (1.08E-5 to 0.0075 ft²/sec)
Accuracy 3 ±% Full Scale
Display & Special Features Handheld, Portable or Field; Video
View Details
Wells/Brookfield™ Cone & Plate Viscometer - HBDV-IPCP - AMETEK Brookfield
Specs
Dynamic Viscosity Range 25 to 2.60E6 cps
Accuracy 1 ±% Full Scale
Technology / Test Method Other; Cone and Plate
View Details
Laboratory Viscometer - VISCOlab 4000 - Cambridge Viscosity by PAC
Cambridge Viscosity by PAC
Specs
Dynamic Viscosity Range 0.2000 to 10000 cps
Accuracy 1 ±% Full Scale
Technology / Test Method Electromagnetic Piston or Falling Ball; Other; Electromagnetically Driven Piston
View Details
Lovis 2000 M/ME Microviscometer -  - Anton Paar
Specs
Dynamic Viscosity Range 0.3000 to 10000 cps
Accuracy 0.5000 ±% Full Scale
Technology / Test Method Electromagnetic Piston or Falling Ball
View Details