AMETEK Brookfield Cone & Plate Viscometer CAP 2000+™

Description
The CAP2000+ now offers lower shear rates, making it suitable for many applications where small sample volume and good temperature control are necessary. And the rugged, easy-to-use design make it perfect in environments where other instruments won't last. Features And Benefits Expanded Ranges Viscosity 0.2 - 15,000 Poise Shear Rate 10 - 13,000 sec-1 Temperature 5-75°C or 50-235°C Speed of Rotation 5-1000 RPM Meets Industry Standards: ASTM D4287 ISO 2884 BS 3900 Small sample size, < 1 mL, simplifies testing Integrated temperature control NEW optional CAPCALC32 software for complete control and data analysis Open system for quick and easy cleaning
Datasheet
Description
The CAP2000+ now offers lower shear rates, making it suitable for many applications where small sample volume and good temperature control are necessary. And the rugged, easy-to-use design make it perfect in environments where other instruments won't last. Features And Benefits Expanded Ranges Viscosity 0.2 - 15,000 Poise Shear Rate 10 - 13,000 sec-1 Temperature 5-75°C or 50-235°C Speed of Rotation 5-1000 RPM Meets Industry Standards: ASTM D4287 ISO 2884 BS 3900 Small sample size, < 1 mL, simplifies testing Integrated temperature control NEW optional CAPCALC32 software for complete control and data analysis Open system for quick and easy cleaning
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cone & Plate Viscometer - CAP 2000+™ - AMETEK Brookfield
Middleboro, MA, USA
Cone & Plate Viscometer
CAP 2000+™
Cone & Plate Viscometer CAP 2000+™
The CAP2000+ now offers lower shear rates, making it suitable for many applications where small sample volume and good temperature control are necessary. And the rugged, easy-to-use design make it perfect in environments where other instruments won't last. Features And Benefits Expanded Ranges Viscosity 0.2 - 15,000 Poise Shear Rate 10 - 13,000 sec-1 Temperature 5-75°C or 50-235°C Speed of Rotation 5-1000 RPM Meets Industry Standards: ASTM D4287 ISO 2884 BS 3900 Small sample size, < 1 mL, simplifies testing Integrated temperature control NEW optional CAPCALC32 software for complete control and data analysis Open system for quick and easy cleaning

The CAP2000+ now offers lower shear rates, making it suitable for many applications where small sample volume and good temperature control are necessary. And the rugged, easy-to-use design make it perfect in environments where other instruments won't last.

Features And Benefits

  • Expanded Ranges
    Viscosity0.2 - 15,000 Poise
    Shear Rate10 - 13,000 sec-1
    Temperature5-75°C or 50-235°C
    Speed of Rotation5-1000 RPM
  • Meets Industry Standards:
    • ASTM D4287
    • ISO 2884
    • BS 3900
  • Small sample size, < 1 mL, simplifies testing
  • Integrated temperature control
  • NEW optional CAPCALC32 software for complete control and data analysis
  • Open system for quick and easy cleaning
Supplier's Site Datasheet

Technical Specifications

  AMETEK Brookfield
Product Category Viscometers
Product Number CAP 2000+™
Product Name Cone & Plate Viscometer
Dynamic Viscosity Range 20 to 1.50E6 cps
Unlock Full Specs
to access all available technical data

Similar Products

Portable Expeditionary Oil Lab Fluid Analysis System - FieldLab 58 - AMETEK Spectro Scientific
Specs
Technology / Test Method Capillary
Display & Special Features Handheld, Portable or Field; Video
Industry / Application Aerospace; Marine; Lube Condition Monitoring (Oil Analysis); Mining
View Details
Automated Viscometers - ULTRAVIS 192 - CANNON Instrument Company
CANNON Instrument Company
Specs
Kinematic Viscosity Range 5 to 50 cSt (5.38E-5 to 5.38E-4 ft²/sec)
Display & Special Features Benchtop or Laboratory; PC Interface / Networkable
Industry / Application Petroleum; Fleet Maintenance, Condition Monitoring
View Details
Sanitary In-Line Viscometer - STT-100 - AMETEK Brookfield
Specs
Dynamic Viscosity Range 350 to 250000 cps
Technology / Test Method Rotational
Display & Special Features Process Line Mounted for Continuous Monitoring
View Details
Laboratory Viscometer - VISCOlab PVT - Cambridge Viscosity by PAC
Cambridge Viscosity by PAC
Specs
Dynamic Viscosity Range 0.0200 to 10000 cps
Accuracy 1 ±% Full Scale
Technology / Test Method Electromagnetic Piston or Falling Ball; Other; Electromagnetically Driven Piston
View Details