AMETEK Programmable Power Modular Switching Devices, SMIP (VXI) Series SMP6103

Description
High-density RF Tree (1x31) Can be Mixed and Matched with Combiners/Splitters and other SMIPII Nodules to Create Application Specific Configurations No Unterminated Stub Effects 10W Maximum Switching Power Excellent Crosstalk and Isolation Specifications The SMP6103 is a very high-density coaxial tree, and is designed for high-fidelity RF switching applications up to 750 MHz. Excellent crosstalk and isolation is maintained by using RF relays with bandwidths in excess of 2.0 GHz, along with short low-loss coaxial runs from the connector directly to the relays. All modules are also configured to avoid any unterminated stub effects, improving overall signal integrity and allowing for larger high-frequency multiplexer configurations while maintaining bandwidth and VSWR. The front panel contains two high-density, 26-pin coaxial connectors designed for high reliability and superior signal integrity. The SMP6103 is part of the SMIPII™ family and can be mixed and matched with other SMIPII™ modules to configure high-density switching systems. For example, approximately 180 50 ohm coaxial switch points can be switched within a double slot VXI card (SMP1200), providing exceptional density without degrading signal integrity.
Request a Quote
Description
High-density RF Tree (1x31) Can be Mixed and Matched with Combiners/Splitters and other SMIPII Nodules to Create Application Specific Configurations No Unterminated Stub Effects 10W Maximum Switching Power Excellent Crosstalk and Isolation Specifications The SMP6103 is a very high-density coaxial tree, and is designed for high-fidelity RF switching applications up to 750 MHz. Excellent crosstalk and isolation is maintained by using RF relays with bandwidths in excess of 2.0 GHz, along with short low-loss coaxial runs from the connector directly to the relays. All modules are also configured to avoid any unterminated stub effects, improving overall signal integrity and allowing for larger high-frequency multiplexer configurations while maintaining bandwidth and VSWR. The front panel contains two high-density, 26-pin coaxial connectors designed for high reliability and superior signal integrity. The SMP6103 is part of the SMIPII™ family and can be mixed and matched with other SMIPII™ modules to configure high-density switching systems. For example, approximately 180 50 ohm coaxial switch points can be switched within a double slot VXI card (SMP1200), providing exceptional density without degrading signal integrity.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Modular Switching Devices, SMIP (VXI) Series - SMP6103 - AMETEK Programmable Power
San Diego, CA, United States
Modular Switching Devices, SMIP (VXI) Series
SMP6103
Modular Switching Devices, SMIP (VXI) Series SMP6103
High-density RF Tree (1x31) Can be Mixed and Matched with Combiners/Splitters and other SMIPII Nodules to Create Application Specific Configurations No Unterminated Stub Effects 10W Maximum Switching Power Excellent Crosstalk and Isolation Specifications The SMP6103 is a very high-density coaxial tree, and is designed for high-fidelity RF switching applications up to 750 MHz. Excellent crosstalk and isolation is maintained by using RF relays with bandwidths in excess of 2.0 GHz, along with short low-loss coaxial runs from the connector directly to the relays. All modules are also configured to avoid any unterminated stub effects, improving overall signal integrity and allowing for larger high-frequency multiplexer configurations while maintaining bandwidth and VSWR. The front panel contains two high-density, 26-pin coaxial connectors designed for high reliability and superior signal integrity. The SMP6103 is part of the SMIPII™ family and can be mixed and matched with other SMIPII™ modules to configure high-density switching systems. For example, approximately 180 50 ohm coaxial switch points can be switched within a double slot VXI card (SMP1200), providing exceptional density without degrading signal integrity.
  • High-density RF Tree (1x31)
  • Can be Mixed and Matched with Combiners/Splitters and other SMIPII Nodules to Create Application Specific Configurations
  • No Unterminated Stub Effects
  • 10W Maximum Switching Power
  • Excellent Crosstalk and Isolation Specifications

The SMP6103 is a very high-density coaxial tree, and is designed for high-fidelity RF switching applications up to 750 MHz. Excellent crosstalk and isolation is maintained by using RF relays with bandwidths in excess of 2.0 GHz, along with short low-loss coaxial runs from the connector directly to the relays.
All modules are also configured to avoid any unterminated stub effects, improving overall signal integrity and allowing for larger high-frequency multiplexer configurations while maintaining bandwidth and VSWR. The front panel contains two high-density, 26-pin coaxial connectors designed for high reliability and superior signal integrity.
The SMP6103 is part of the SMIPII™ family and can be mixed and matched with other SMIPII™ modules to configure high-density switching systems. For example, approximately 180 50 ohm coaxial switch points can be switched within a double slot VXI card (SMP1200), providing exceptional density without degrading signal integrity.

Supplier's Site

Technical Specifications

  AMETEK Programmable Power
Product Category VME, VPX, and VXI Switches
Product Number SMP6103
Product Name Modular Switching Devices, SMIP (VXI) Series
Switch Topology Multiplexer
Unlock Full Specs
to access all available technical data