AMETEK Programmable Power Modular Switching Devices, SMIP (VXI) Series SMP2300-93

Description
500V DC Operation in a Small Footprint with Controlled Impedance Up to 144 Channels in Two VXI Card Slots SPST Relays can be Paired to Configure 12 DPST Relays per SMP2300 Fail-safe Interrupt Input on Front Panels for Emergency Fault Conditions The SMP2300 and SMP2300-93 are designed to switch high-voltage signals for device under test control and measurement purposes. The SMP2300 is designed to switch high-voltage signals in a controlled 50ohm impedance environment and the SMP2300-93 designed to switch signals in a controlled 93ohm environment. Up to 144 channels can be accommodated in a double-slot VXIbus card (SMP1200) for maximum density, or mixed and matched with other SMIPII™ cards for flexibility. Applications include Hipot or cable breakdown testing. When switching high voltages, the need for signal shielding becomes critical. The SMP2300 has been designed to include large shield planes to reduce crosstalk and voltage spikes to adjacent channels. For ATE applications, such as switching high-voltage source measure units or power supplies, a fail-safe interrupt line is provided on the front panel. This can open all relays automatically if a safety condition occurs. This approach instantly removes all high voltages to the UUT or interface.
Request a Quote
Description
500V DC Operation in a Small Footprint with Controlled Impedance Up to 144 Channels in Two VXI Card Slots SPST Relays can be Paired to Configure 12 DPST Relays per SMP2300 Fail-safe Interrupt Input on Front Panels for Emergency Fault Conditions The SMP2300 and SMP2300-93 are designed to switch high-voltage signals for device under test control and measurement purposes. The SMP2300 is designed to switch high-voltage signals in a controlled 50ohm impedance environment and the SMP2300-93 designed to switch signals in a controlled 93ohm environment. Up to 144 channels can be accommodated in a double-slot VXIbus card (SMP1200) for maximum density, or mixed and matched with other SMIPII™ cards for flexibility. Applications include Hipot or cable breakdown testing. When switching high voltages, the need for signal shielding becomes critical. The SMP2300 has been designed to include large shield planes to reduce crosstalk and voltage spikes to adjacent channels. For ATE applications, such as switching high-voltage source measure units or power supplies, a fail-safe interrupt line is provided on the front panel. This can open all relays automatically if a safety condition occurs. This approach instantly removes all high voltages to the UUT or interface.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Modular Switching Devices, SMIP (VXI) Series - SMP2300-93 - AMETEK Programmable Power
San Diego, CA, United States
Modular Switching Devices, SMIP (VXI) Series
SMP2300-93
Modular Switching Devices, SMIP (VXI) Series SMP2300-93
500V DC Operation in a Small Footprint with Controlled Impedance Up to 144 Channels in Two VXI Card Slots SPST Relays can be Paired to Configure 12 DPST Relays per SMP2300 Fail-safe Interrupt Input on Front Panels for Emergency Fault Conditions The SMP2300 and SMP2300-93 are designed to switch high-voltage signals for device under test control and measurement purposes. The SMP2300 is designed to switch high-voltage signals in a controlled 50ohm impedance environment and the SMP2300-93 designed to switch signals in a controlled 93ohm environment. Up to 144 channels can be accommodated in a double-slot VXIbus card (SMP1200) for maximum density, or mixed and matched with other SMIPII™ cards for flexibility. Applications include Hipot or cable breakdown testing. When switching high voltages, the need for signal shielding becomes critical. The SMP2300 has been designed to include large shield planes to reduce crosstalk and voltage spikes to adjacent channels. For ATE applications, such as switching high-voltage source measure units or power supplies, a fail-safe interrupt line is provided on the front panel. This can open all relays automatically if a safety condition occurs. This approach instantly removes all high voltages to the UUT or interface.
  • 500V DC Operation in a Small Footprint with Controlled Impedance
  • Up to 144 Channels in Two VXI Card Slots
  • SPST Relays can be Paired to Configure 12 DPST Relays per SMP2300
  • Fail-safe Interrupt Input on Front Panels for Emergency Fault Conditions

The SMP2300 and SMP2300-93 are designed to switch high-voltage signals for device under test control and measurement purposes. The SMP2300 is designed to switch high-voltage signals in a controlled 50ohm impedance environment and the SMP2300-93 designed to switch signals in a controlled 93ohm environment.
Up to 144 channels can be accommodated in a double-slot VXIbus card (SMP1200) for maximum density, or mixed and matched with other SMIPII™ cards for flexibility. Applications include Hipot or cable breakdown testing.
When switching high voltages, the need for signal shielding becomes critical. The SMP2300 has been designed to include large shield planes to reduce crosstalk and voltage spikes to adjacent channels.
For ATE applications, such as switching high-voltage source measure units or power supplies, a fail-safe interrupt line is provided on the front panel. This can open all relays automatically if a safety condition occurs. This approach instantly removes all high voltages to the UUT or interface.

Supplier's Site

Technical Specifications

  AMETEK Programmable Power
Product Category VME, VPX, and VXI Switches
Product Number SMP2300-93
Product Name Modular Switching Devices, SMIP (VXI) Series
Relay Type SPST
Unlock Full Specs
to access all available technical data

Similar Products

Modular Switching Devices, SMIP (VXI) Series - SMP2007A - AMETEK Programmable Power
Specs
Switch Topology Multiplexer
Technology VXI
View Details
Modular Switching Devices, SMIP (VXI) Series - SMP4007 - AMETEK Programmable Power
Specs
Switch Topology Matrix
Matrix Configuration 4x4
Technology VXI
View Details
Modular Switching Devices, SMIP (VXI) Series - SMP6202 - AMETEK Programmable Power
Specs
Switch Type RF Switch
Technology VXI
Operating Speed 500000 kHz
View Details
Modular Switching Devices, SMIP (VXI) Series - SMP4044 - AMETEK Programmable Power
Specs
Switch Topology Matrix
Technology VXI
View Details