Greater than 900MHz Bandwidths with Excellent Crosstalk and Isolation
Can be Mixed and Matched to Create Application Specific Configurations
Ideal for General Purpose RF Switching with High Signal Fidelity
No Unterminated Stub Effects
10 (1x4) Trees
0.5 A
100V
10W
The SMP6001 high-density (1x4) coaxial tree and SMP6002 high-density (1x2) coaxial switch modules are designed for general purpose RF switching. The front panel contains two high-density, 26-pin coaxial connectors designed for high reliability and superior signal integrity. Excellent crosstalk and isolation is maintained by using RF relays, along with short low-loss coaxial runs from the connector directly to the relays. Both modules are also configured to avoid any unterminated stub effects. The SMP6001 and SMP6002 are part of the SMIPII™ family and can be mixed and matched with other SMIPII™ modules to configure high-density switching systems.
- Greater than 900MHz Bandwidths with Excellent Crosstalk and Isolation
- Can be Mixed and Matched to Create Application Specific Configurations
- Ideal for General Purpose RF Switching with High Signal Fidelity
- No Unterminated Stub Effects
- 10 (1x4) Trees
- 0.5 A
- 100V
- 10W
The SMP6001 high-density (1x4) coaxial tree and SMP6002 high-density (1x2) coaxial switch modules are designed for general purpose RF switching. The front panel contains two high-density, 26-pin coaxial connectors designed for high reliability and superior signal integrity. Excellent crosstalk and isolation is maintained by using RF relays, along with short low-loss coaxial runs from the connector directly to the relays. Both modules are also configured to avoid any unterminated stub effects.
The SMP6001 and SMP6002 are part of the SMIPII™ family and can be mixed and matched with other SMIPII™ modules to configure high-density switching systems.