AMETEK Programmable Power Modular Switching Devices, SMIP (VXI) Series SMP6006

Description
Greater than 250 MHz bandwidth Very high-density (Two 1x16 Muxes) 500 V switching capability Ideal for differential coaxial switching Star configurations allow any channel to be connected to any other channel The SMP6006 is an RF switch module designed in a star configuration. A star switch allows any channel to be connected to any other channel. This configuration approach also allows for the creation of simple matrices (i.e., 8 x 1 x 8). Additionally, for applications that require the switching of high voltage probes or transient power supply signals, the SMP6006 provides the capability of switching up to 500 V and up to 250 MHz. The front panel contains two high-density, 26-pin coaxial connectors designed for high reliability and superior signal integrity. The SMP6006 is part of the SMIPII™ family and can be mixed and matched with other SMIPII™ modules to configure high-density switching systems. Because of the type of relays, it can only be housed in an SMP1200.
Request a Quote
Description
Greater than 250 MHz bandwidth Very high-density (Two 1x16 Muxes) 500 V switching capability Ideal for differential coaxial switching Star configurations allow any channel to be connected to any other channel The SMP6006 is an RF switch module designed in a star configuration. A star switch allows any channel to be connected to any other channel. This configuration approach also allows for the creation of simple matrices (i.e., 8 x 1 x 8). Additionally, for applications that require the switching of high voltage probes or transient power supply signals, the SMP6006 provides the capability of switching up to 500 V and up to 250 MHz. The front panel contains two high-density, 26-pin coaxial connectors designed for high reliability and superior signal integrity. The SMP6006 is part of the SMIPII™ family and can be mixed and matched with other SMIPII™ modules to configure high-density switching systems. Because of the type of relays, it can only be housed in an SMP1200.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Modular Switching Devices, SMIP (VXI) Series - SMP6006 - AMETEK Programmable Power
San Diego, CA, United States
Modular Switching Devices, SMIP (VXI) Series
SMP6006
Modular Switching Devices, SMIP (VXI) Series SMP6006
Greater than 250 MHz bandwidth Very high-density (Two 1x16 Muxes) 500 V switching capability Ideal for differential coaxial switching Star configurations allow any channel to be connected to any other channel The SMP6006 is an RF switch module designed in a star configuration. A star switch allows any channel to be connected to any other channel. This configuration approach also allows for the creation of simple matrices (i.e., 8 x 1 x 8). Additionally, for applications that require the switching of high voltage probes or transient power supply signals, the SMP6006 provides the capability of switching up to 500 V and up to 250 MHz. The front panel contains two high-density, 26-pin coaxial connectors designed for high reliability and superior signal integrity. The SMP6006 is part of the SMIPII™ family and can be mixed and matched with other SMIPII™ modules to configure high-density switching systems. Because of the type of relays, it can only be housed in an SMP1200.
  • Greater than 250 MHz bandwidth
  • Very high-density (Two 1x16 Muxes)
  • 500 V switching capability
  • Ideal for differential coaxial switching
  • Star configurations allow any channel to be connected to any other channel

The SMP6006 is an RF switch module designed in a star configuration. A star switch allows any channel to be connected to any other channel. This configuration approach also allows for the creation of simple matrices (i.e., 8 x 1 x 8).
Additionally, for applications that require the switching of high voltage probes or transient power supply signals, the SMP6006 provides the capability of switching up to 500 V and up to 250 MHz. The front panel contains two high-density, 26-pin coaxial connectors designed for high reliability and superior signal integrity.
The SMP6006 is part of the SMIPII™ family and can be mixed and matched with other SMIPII™ modules to configure high-density switching systems. Because of the type of relays, it can only be housed in an SMP1200.

Supplier's Site

Technical Specifications

  AMETEK Programmable Power
Product Category VME, VPX, and VXI Switches
Product Number SMP6006
Product Name Modular Switching Devices, SMIP (VXI) Series
Switch Type RF Switch
Unlock Full Specs
to access all available technical data

Similar Products

Modular Switching Devices, SMIP (VXI) Series - SMP4007 - AMETEK Programmable Power
Specs
Switch Topology Matrix
Matrix Configuration 4x4
Technology VXI
View Details
Modular Switching Devices, SMIP (VXI) Series - SMP5002 - AMETEK Programmable Power
Specs
Relay Type SPST; SPDT
Technology VXI
Operating Speed 100000 kHz
View Details
Modular Switching Devices, SMIP (VXI) Series - SMP6103 - AMETEK Programmable Power
Specs
Switch Topology Multiplexer
Switch Type RF Switch
Technology VXI
View Details