AMETEK Programmable Power Modular Switching Devices, SMIP (VXI) Series SMP6005

Description
Greater than 500MHz Bandwidths with Excellent Crosstalk and Isolation Star Configurations Allow any Channel to be Connected to any other Channel Ideal for General Purpose RF Switching with High Signal Fidelity Optional 50 ohm Terminations (1/2 Watt) 8 (1x4) Stars 0.5A 100V 10W The SMP6004 and SMP6005 are RF switch modules designed as star configurations. A star switch allows any channel to be connected to any other channel. This configuration approach also allows for the creation of simple matrices (i.e. 4 x 1 x 4). For applications that require unswitched signal sources to be terminated into 50 ohm, optional 1/2 watt 50 ohm terminations can be provided. Both modules are configured to avoid any unterminated stub effects, and utilize high bandwidth RF relays. The SMP6004 and SMP6005 are part of the SMIPII™ family and can be mixed and matched with other SMIPII™ modules to configure high-density switching systems.
Request a Quote
Description
Greater than 500MHz Bandwidths with Excellent Crosstalk and Isolation Star Configurations Allow any Channel to be Connected to any other Channel Ideal for General Purpose RF Switching with High Signal Fidelity Optional 50 ohm Terminations (1/2 Watt) 8 (1x4) Stars 0.5A 100V 10W The SMP6004 and SMP6005 are RF switch modules designed as star configurations. A star switch allows any channel to be connected to any other channel. This configuration approach also allows for the creation of simple matrices (i.e. 4 x 1 x 4). For applications that require unswitched signal sources to be terminated into 50 ohm, optional 1/2 watt 50 ohm terminations can be provided. Both modules are configured to avoid any unterminated stub effects, and utilize high bandwidth RF relays. The SMP6004 and SMP6005 are part of the SMIPII™ family and can be mixed and matched with other SMIPII™ modules to configure high-density switching systems.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Modular Switching Devices, SMIP (VXI) Series - SMP6005 - AMETEK Programmable Power
San Diego, CA, United States
Modular Switching Devices, SMIP (VXI) Series
SMP6005
Modular Switching Devices, SMIP (VXI) Series SMP6005
Greater than 500MHz Bandwidths with Excellent Crosstalk and Isolation Star Configurations Allow any Channel to be Connected to any other Channel Ideal for General Purpose RF Switching with High Signal Fidelity Optional 50 ohm Terminations (1/2 Watt) 8 (1x4) Stars 0.5A 100V 10W The SMP6004 and SMP6005 are RF switch modules designed as star configurations. A star switch allows any channel to be connected to any other channel. This configuration approach also allows for the creation of simple matrices (i.e. 4 x 1 x 4). For applications that require unswitched signal sources to be terminated into 50 ohm, optional 1/2 watt 50 ohm terminations can be provided. Both modules are configured to avoid any unterminated stub effects, and utilize high bandwidth RF relays. The SMP6004 and SMP6005 are part of the SMIPII™ family and can be mixed and matched with other SMIPII™ modules to configure high-density switching systems.
  • Greater than 500MHz Bandwidths with Excellent Crosstalk and Isolation
  • Star Configurations Allow any Channel to be Connected to any other Channel
  • Ideal for General Purpose RF Switching with High Signal Fidelity
  • Optional 50 ohm Terminations (1/2 Watt)
  • 8 (1x4) Stars
  • 0.5A
  • 100V
  • 10W

The SMP6004 and SMP6005 are RF switch modules designed as star configurations. A star switch allows any channel to be connected to any other channel. This configuration approach also allows for the creation of simple matrices (i.e. 4 x 1 x 4).
For applications that require unswitched signal sources to be terminated into 50 ohm, optional 1/2 watt 50 ohm terminations can be provided. Both modules are configured to avoid any unterminated stub effects, and utilize high bandwidth RF relays.
The SMP6004 and SMP6005 are part of the SMIPII™ family and can be mixed and matched with other SMIPII™ modules to configure high-density switching systems.

Supplier's Site

Technical Specifications

  AMETEK Programmable Power
Product Category VME, VPX, and VXI Switches
Product Number SMP6005
Product Name Modular Switching Devices, SMIP (VXI) Series
Switch Type RF Switch
Unlock Full Specs
to access all available technical data