AMETEK Programmable Power Modular Switching Devices, SMIP (VXI) Series SMP4044

Description
Ideal for Instrument Matrix Switching Front Panel Expandability to Larger Matrix Configurations 1A Switching per Path 50 Ohm Characteristic Impedance Extensive Shielding Employed on PCB's for Excellent Signal Fidelity VXIplug&play Drivers The SMP4044 series high-density matrix is designed for applications that require matrix switching in a shielded coaxial environment. This card provides the ability to connect any input to any output. It is ideally suited for signal routing and connection of arbitrary waveform sources, pulse generators and other stimulus and measurement instrumentation. Expandability was a key design goal with the SMP4044. The high density, modular architecture of the SMPII™ family provides the basis for extremely flexible and easily reconfigurable matrix switch systems. The front panel contains high-density modular coaxial connectors designed for high reliability and superior signal integrity.
Request a Quote
Description
Ideal for Instrument Matrix Switching Front Panel Expandability to Larger Matrix Configurations 1A Switching per Path 50 Ohm Characteristic Impedance Extensive Shielding Employed on PCB's for Excellent Signal Fidelity VXIplug&play Drivers The SMP4044 series high-density matrix is designed for applications that require matrix switching in a shielded coaxial environment. This card provides the ability to connect any input to any output. It is ideally suited for signal routing and connection of arbitrary waveform sources, pulse generators and other stimulus and measurement instrumentation. Expandability was a key design goal with the SMP4044. The high density, modular architecture of the SMPII™ family provides the basis for extremely flexible and easily reconfigurable matrix switch systems. The front panel contains high-density modular coaxial connectors designed for high reliability and superior signal integrity.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Modular Switching Devices, SMIP (VXI) Series - SMP4044 - AMETEK Programmable Power
San Diego, CA, United States
Modular Switching Devices, SMIP (VXI) Series
SMP4044
Modular Switching Devices, SMIP (VXI) Series SMP4044
Ideal for Instrument Matrix Switching Front Panel Expandability to Larger Matrix Configurations 1A Switching per Path 50 Ohm Characteristic Impedance Extensive Shielding Employed on PCB's for Excellent Signal Fidelity VXIplug&play Drivers The SMP4044 series high-density matrix is designed for applications that require matrix switching in a shielded coaxial environment. This card provides the ability to connect any input to any output. It is ideally suited for signal routing and connection of arbitrary waveform sources, pulse generators and other stimulus and measurement instrumentation. Expandability was a key design goal with the SMP4044. The high density, modular architecture of the SMPII™ family provides the basis for extremely flexible and easily reconfigurable matrix switch systems. The front panel contains high-density modular coaxial connectors designed for high reliability and superior signal integrity.
  • Ideal for Instrument Matrix Switching
  • Front Panel Expandability to Larger Matrix Configurations
  • 1A Switching per Path
  • 50 Ohm Characteristic Impedance
  • Extensive Shielding Employed on PCB's for Excellent Signal Fidelity
  • VXIplug&play Drivers

The SMP4044 series high-density matrix is designed for applications that require matrix switching in a shielded coaxial environment. This card provides the ability to connect any input to any output. It is ideally suited for signal routing and connection of arbitrary waveform sources, pulse generators and other stimulus and measurement instrumentation.
Expandability was a key design goal with the SMP4044. The high density, modular architecture of the SMPII™ family provides the basis for extremely flexible and easily reconfigurable matrix switch systems. The front panel contains high-density modular coaxial connectors designed for high reliability and superior signal integrity.

Supplier's Site

Technical Specifications

  AMETEK Programmable Power
Product Category VME, VPX, and VXI Switches
Product Number SMP4044
Product Name Modular Switching Devices, SMIP (VXI) Series
Switch Topology Matrix
Unlock Full Specs
to access all available technical data

Similar Products

Modular Switching Devices, SMIP (VXI) Series - SMP2009 - AMETEK Programmable Power
Specs
Relay Type SPDT
Technology VXI
Operating Speed 35000 kHz
View Details
Modular Switching Devices, SMIP (VXI) Series - SMP3005 - AMETEK Programmable Power
Specs
Switch Topology Multiplexer
Technology VXI
View Details
Modular Switching Devices, SMIP (VXI) Series - SMP6144 - AMETEK Programmable Power
Specs
Switch Topology Multiplexer; Matrix
Switch Type RF Switch
Matrix Configuration 4x4
View Details
Modular Switching Devices, SMIP (VXI) Series - SMP6001 - AMETEK Programmable Power
Specs
Switch Type RF Switch
Technology VXI
Operating Speed 900000 kHz
View Details