AMETEK Programmable Power Modular Switching Devices, SMIP (VXI) Series SMP6144

Description
Highest Density RF Switches & Matrices Ideal for General Purpose RF Switching with High Signal Fidelity and Total System Bandwidths > 1.3 GHz Can be Mixed and Matched to Create Application Specific Configurations No Unterminated Stub Effects Excellent Crosstalk and Isolated Specifications 1 (4x4) Trees 0.5A 100 10W The SMP6100 series of high-density RF switch modules is designed for high-fidelity RF switching applications up to 1.3 GHz. Excellent crosstalk and isolation is maintained by using RF relays with bandwidths in excess of 2.0 GHz, along with short low-loss coaxial runs from the connector directly to the relays. All modules are also configured to avoid any unterminated stub effects, improving overall signal integrity and allowing for high frequency matrix designs and larger multiplexer configurations while maintaining bandwidth and VSWR. The front panel contains two high-density, 26-pin coaxial connectors designed for high reliability and superior signal integrity. The SMP6100 Series is part of the SMIPII™ family and can be mixed and matched with other SMIPII™ modules to configure high-density switching systems.
Request a Quote
Description
Highest Density RF Switches & Matrices Ideal for General Purpose RF Switching with High Signal Fidelity and Total System Bandwidths > 1.3 GHz Can be Mixed and Matched to Create Application Specific Configurations No Unterminated Stub Effects Excellent Crosstalk and Isolated Specifications 1 (4x4) Trees 0.5A 100 10W The SMP6100 series of high-density RF switch modules is designed for high-fidelity RF switching applications up to 1.3 GHz. Excellent crosstalk and isolation is maintained by using RF relays with bandwidths in excess of 2.0 GHz, along with short low-loss coaxial runs from the connector directly to the relays. All modules are also configured to avoid any unterminated stub effects, improving overall signal integrity and allowing for high frequency matrix designs and larger multiplexer configurations while maintaining bandwidth and VSWR. The front panel contains two high-density, 26-pin coaxial connectors designed for high reliability and superior signal integrity. The SMP6100 Series is part of the SMIPII™ family and can be mixed and matched with other SMIPII™ modules to configure high-density switching systems.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Modular Switching Devices, SMIP (VXI) Series - SMP6144 - AMETEK Programmable Power
San Diego, CA, United States
Modular Switching Devices, SMIP (VXI) Series
SMP6144
Modular Switching Devices, SMIP (VXI) Series SMP6144
Highest Density RF Switches & Matrices Ideal for General Purpose RF Switching with High Signal Fidelity and Total System Bandwidths > 1.3 GHz Can be Mixed and Matched to Create Application Specific Configurations No Unterminated Stub Effects Excellent Crosstalk and Isolated Specifications 1 (4x4) Trees 0.5A 100 10W The SMP6100 series of high-density RF switch modules is designed for high-fidelity RF switching applications up to 1.3 GHz. Excellent crosstalk and isolation is maintained by using RF relays with bandwidths in excess of 2.0 GHz, along with short low-loss coaxial runs from the connector directly to the relays. All modules are also configured to avoid any unterminated stub effects, improving overall signal integrity and allowing for high frequency matrix designs and larger multiplexer configurations while maintaining bandwidth and VSWR. The front panel contains two high-density, 26-pin coaxial connectors designed for high reliability and superior signal integrity. The SMP6100 Series is part of the SMIPII™ family and can be mixed and matched with other SMIPII™ modules to configure high-density switching systems.
  • Highest Density RF Switches & Matrices
  • Ideal for General Purpose RF Switching with High Signal Fidelity and Total System Bandwidths > 1.3 GHz
  • Can be Mixed and Matched to Create Application Specific Configurations
  • No Unterminated Stub Effects
  • Excellent Crosstalk and Isolated Specifications
  • 1 (4x4) Trees
  • 0.5A
  • 100
  • 10W

The SMP6100 series of high-density RF switch modules is designed for high-fidelity RF switching applications up to 1.3 GHz. Excellent crosstalk and isolation is maintained by using RF relays with bandwidths in excess of 2.0 GHz, along with short low-loss coaxial runs from the connector directly to the relays. All modules are also configured to avoid any unterminated stub effects, improving overall signal integrity and allowing for high frequency matrix designs and larger multiplexer configurations while maintaining bandwidth and VSWR. The front panel contains two high-density, 26-pin coaxial connectors designed for high reliability and superior signal integrity.
The SMP6100 Series is part of the SMIPII™ family and can be mixed and matched with other SMIPII™ modules to configure high-density switching systems.

Supplier's Site

Technical Specifications

  AMETEK Programmable Power
Product Category VME, VPX, and VXI Switches
Product Number SMP6144
Product Name Modular Switching Devices, SMIP (VXI) Series
Switch Topology Multiplexer; Matrix
Unlock Full Specs
to access all available technical data

Similar Products

Modular Switching Devices, SMIP (VXI) Series - SMP1100 - AMETEK Programmable Power
Specs
Switch Topology Multiplexer
Technology VXI
View Details
Modular Switching Devices, SMIP (VXI) Series - SMP2001A - AMETEK Programmable Power
Specs
Relay Type SPST; SPDT
Technology VXI
AC Switching Voltage 250 volts
View Details
Modular Switching Devices, SMIP (VXI) Series - SMP7500 - AMETEK Programmable Power
Specs
Technology VXI
Card Format 6U x 340 (C-Size)
View Details
Modular Switching Devices, SMIP (VXI) Series - SMP6122 - AMETEK Programmable Power
Specs
Switch Topology Multiplexer; Matrix
Switch Type RF Switch
Technology VXI
View Details