AMETEK Programmable Power Modular Switching Devices, SMIP (VXI) Series SMP7600A-S-11351

Description
Ideal for Unit Under Test Loading or Simulation 5 Watt High-density Programmable Load Module Wide Resistance Range from 0.5 ohm to 1.5 M ohm 0.1 ohm Step Size Over-voltage, Over-current, and Over-temperature Sensing External Voltage and Current Sense Outputs Fail-safe Interrupt Input on Front Panels for Emergency Safety Conditions VXIplug&play Drivers The SMP7600A is a single channel programmable precision load. It is designed for applications such as RTD or other sensor simulation, process control, ATE calibration, and device under test loading. The SMP7600A contains internal, high-precision 5 W power resistors that are switched in and out via mechanical relays. It is capable of producing any resistance value between 0.5 Ω to 1,500,000 Ω and can be adjusted in 0.1 Ω increments via external commands. It is designed for terminal voltages from 0 to 200 V DC and for currents up to 0.5 A.
Request a Quote
Description
Ideal for Unit Under Test Loading or Simulation 5 Watt High-density Programmable Load Module Wide Resistance Range from 0.5 ohm to 1.5 M ohm 0.1 ohm Step Size Over-voltage, Over-current, and Over-temperature Sensing External Voltage and Current Sense Outputs Fail-safe Interrupt Input on Front Panels for Emergency Safety Conditions VXIplug&play Drivers The SMP7600A is a single channel programmable precision load. It is designed for applications such as RTD or other sensor simulation, process control, ATE calibration, and device under test loading. The SMP7600A contains internal, high-precision 5 W power resistors that are switched in and out via mechanical relays. It is capable of producing any resistance value between 0.5 Ω to 1,500,000 Ω and can be adjusted in 0.1 Ω increments via external commands. It is designed for terminal voltages from 0 to 200 V DC and for currents up to 0.5 A.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Modular Switching Devices, SMIP (VXI) Series - SMP7600A-S-11351 - AMETEK Programmable Power
San Diego, CA, United States
Modular Switching Devices, SMIP (VXI) Series
SMP7600A-S-11351
Modular Switching Devices, SMIP (VXI) Series SMP7600A-S-11351
Ideal for Unit Under Test Loading or Simulation 5 Watt High-density Programmable Load Module Wide Resistance Range from 0.5 ohm to 1.5 M ohm 0.1 ohm Step Size Over-voltage, Over-current, and Over-temperature Sensing External Voltage and Current Sense Outputs Fail-safe Interrupt Input on Front Panels for Emergency Safety Conditions VXIplug&play Drivers The SMP7600A is a single channel programmable precision load. It is designed for applications such as RTD or other sensor simulation, process control, ATE calibration, and device under test loading. The SMP7600A contains internal, high-precision 5 W power resistors that are switched in and out via mechanical relays. It is capable of producing any resistance value between 0.5 Ω to 1,500,000 Ω and can be adjusted in 0.1 Ω increments via external commands. It is designed for terminal voltages from 0 to 200 V DC and for currents up to 0.5 A.
  • Ideal for Unit Under Test Loading or Simulation
  • 5 Watt High-density Programmable Load Module
  • Wide Resistance Range from 0.5 ohm to 1.5 M ohm
  • 0.1 ohm Step Size
  • Over-voltage, Over-current, and Over-temperature Sensing
  • External Voltage and Current Sense Outputs
  • Fail-safe Interrupt Input on Front Panels for Emergency Safety Conditions
  • VXIplug&play Drivers

The SMP7600A is a single channel programmable precision load. It is designed for applications such as RTD or other sensor simulation, process control, ATE calibration, and device under test loading. The SMP7600A contains internal, high-precision 5 W power resistors that are switched in and out via mechanical relays. It is capable of producing any resistance value between 0.5 Ω to 1,500,000 Ω and can be adjusted in 0.1 Ω increments via external commands. It is designed for terminal voltages from 0 to 200 V DC and for currents up to 0.5 A.

Supplier's Site

Technical Specifications

  AMETEK Programmable Power
Product Category VME, VPX, and VXI Switches
Product Number SMP7600A-S-11351
Product Name Modular Switching Devices, SMIP (VXI) Series
Technology VXI
Unlock Full Specs
to access all available technical data

Similar Products

Modular Switching Devices, SMIP (VXI) Series - SMP3001DS - AMETEK Programmable Power
Specs
Switch Topology Multiplexer
Technology VXI
Operating Speed 100000 kHz
View Details
Modular Switching Devices, SMIP (VXI) Series - SMP6004 - AMETEK Programmable Power
Specs
Switch Type RF Switch
Technology VXI
Operating Speed 500000 kHz
View Details
Modular Switching Devices, SMIP (VXI) Series - SMP4005 - AMETEK Programmable Power
Specs
Switch Topology Matrix
Matrix Configuration 4x4
Technology VXI
View Details