AMETEK Programmable Power Modular Switching Devices, SMIP (VXI) Series SMP3002

Description
High-density Multiplexing/Scannin g (1x768 in a VXI Double-slot) High Voltage and Current Carrying Capabilities Extensive Signal Shielding Employed on PCBs for Excellent Signal Fidelity Break-Before-Make (BBM) and Make-Before-Break (MBB) Accomplished in Hardware, Considerably Improving Scanning time The SMP3002 high-density multiplexer module is designed for scanning of multiple points to a common bus, either synchronously with an instrument (i.e., using triggers), or asynchronously with individual relay control. Up to 768, 1-wire channels can be accommodated in a double-slot VXIbus card (SMP1200) for maximum density, or mixed and matched with other SMIPII™ cards for flexibility. Applications include cable harness testing, semiconductor and PCB testing, or applications where multiple points need to be switched to a common resource. All relays also have individual relay control, and each path allows for 2A switching. The SMP3002 consists of 16 individual (1x8) 1-wire multiplexers. All relays are also driven from the VXIbus +5V supply line, since VXIbus mainframes always have ample current capacity on this supply line, as opposed to the +24V or +12V supply lines.
Request a Quote
Description
High-density Multiplexing/Scannin g (1x768 in a VXI Double-slot) High Voltage and Current Carrying Capabilities Extensive Signal Shielding Employed on PCBs for Excellent Signal Fidelity Break-Before-Make (BBM) and Make-Before-Break (MBB) Accomplished in Hardware, Considerably Improving Scanning time The SMP3002 high-density multiplexer module is designed for scanning of multiple points to a common bus, either synchronously with an instrument (i.e., using triggers), or asynchronously with individual relay control. Up to 768, 1-wire channels can be accommodated in a double-slot VXIbus card (SMP1200) for maximum density, or mixed and matched with other SMIPII™ cards for flexibility. Applications include cable harness testing, semiconductor and PCB testing, or applications where multiple points need to be switched to a common resource. All relays also have individual relay control, and each path allows for 2A switching. The SMP3002 consists of 16 individual (1x8) 1-wire multiplexers. All relays are also driven from the VXIbus +5V supply line, since VXIbus mainframes always have ample current capacity on this supply line, as opposed to the +24V or +12V supply lines.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Modular Switching Devices, SMIP (VXI) Series - SMP3002 - AMETEK Programmable Power
San Diego, CA, United States
Modular Switching Devices, SMIP (VXI) Series
SMP3002
Modular Switching Devices, SMIP (VXI) Series SMP3002
High-density Multiplexing/Scannin g (1x768 in a VXI Double-slot) High Voltage and Current Carrying Capabilities Extensive Signal Shielding Employed on PCBs for Excellent Signal Fidelity Break-Before-Make (BBM) and Make-Before-Break (MBB) Accomplished in Hardware, Considerably Improving Scanning time The SMP3002 high-density multiplexer module is designed for scanning of multiple points to a common bus, either synchronously with an instrument (i.e., using triggers), or asynchronously with individual relay control. Up to 768, 1-wire channels can be accommodated in a double-slot VXIbus card (SMP1200) for maximum density, or mixed and matched with other SMIPII™ cards for flexibility. Applications include cable harness testing, semiconductor and PCB testing, or applications where multiple points need to be switched to a common resource. All relays also have individual relay control, and each path allows for 2A switching. The SMP3002 consists of 16 individual (1x8) 1-wire multiplexers. All relays are also driven from the VXIbus +5V supply line, since VXIbus mainframes always have ample current capacity on this supply line, as opposed to the +24V or +12V supply lines.
  • High-density Multiplexing/Scanning (1x768 in a VXI Double-slot)
  • High Voltage and Current Carrying Capabilities
  • Extensive Signal Shielding Employed on PCBs for Excellent Signal Fidelity
  • Break-Before-Make (BBM) and Make-Before-Break (MBB) Accomplished in Hardware, Considerably Improving Scanning time

The SMP3002 high-density multiplexer module is designed for scanning of multiple points to a common bus, either synchronously with an instrument (i.e., using triggers), or asynchronously with individual relay control.
Up to 768, 1-wire channels can be accommodated in a double-slot VXIbus card (SMP1200) for maximum density, or mixed and matched with other SMIPII™ cards for flexibility. Applications include cable harness testing, semiconductor and PCB testing, or applications where multiple points need to be switched to a common resource. All relays also have individual relay control, and each path allows for 2A switching.
The SMP3002 consists of 16 individual (1x8) 1-wire multiplexers. All relays are also driven from the VXIbus +5V supply line, since VXIbus mainframes always have ample current capacity on this supply line, as opposed to the +24V or +12V supply lines.

Supplier's Site

Technical Specifications

  AMETEK Programmable Power
Product Category VME, VPX, and VXI Switches
Product Number SMP3002
Product Name Modular Switching Devices, SMIP (VXI) Series
Switch Topology Multiplexer
Unlock Full Specs
to access all available technical data

Similar Products

Modular Switching Devices, SMIP (VXI) Series - SMP3001 - AMETEK Programmable Power
Specs
Switch Topology Multiplexer
Technology VXI
Operating Speed 100000 kHz
View Details
Modular Switching Devices, SMIP (VXI) Series - SMP6001 - AMETEK Programmable Power
Specs
Switch Type RF Switch
Technology VXI
Operating Speed 900000 kHz
View Details
Modular Switching Devices, SMIP (VXI) Series - SMP2300-93 - AMETEK Programmable Power
Specs
Relay Type SPST
Technology VXI
View Details
Modular Switching Devices, SMIP (VXI) Series - SMP6103 - AMETEK Programmable Power
Specs
Switch Topology Multiplexer
Switch Type RF Switch
Technology VXI
View Details