The NIR-b-640-EX is a short-wavelength infrared borescope camera for continuous temperature measurement in steam reformers and cracking furnaces. It measures 600 to 1800 °C with 1 %K accuracy and 7.5 Hz frame rate over 100M Ethernet. The sensor has 640 × 480 pixels and a field of view of 90° × 67.5° or 44° × 33°. Probes are 305, 609, or 914 mm long with a 60.5 mm diameter, mounted via 3" ANSI 150 RF or PN16 DN80 flanges. Dimensions are 254 × 560 × 717 mm, or longer with extended probes. It operates at 0 to 55 °C ambient, requires 24 V dc at 0.6 A, and weighs under 25 kg for the 609 mm version. The unit is IP65 sealed and certified to ATEX Ex ec IIC T4 Gc and CSA Class I, Division 2, Groups A, B, C, D T4. ImagePro software enables real-time monitoring and analysis.
The NIR-Borescope-640-EX
The NIR-Borescope-640-EX
ATEX and IECEx approved to Ex ec IIC T4 Gc for use in Zone 2 gas atmospheres, and CSA Certified for US and Canada to Class I, Division 2, Groups A, B, C, D T4, the NIR-b-640-EX provides a high resolution thermal image with real time continuous high accuracy temperature measurements of both the tube wall and refractory wall surface. The camera measures temperatures in the single range 600 to 1800 °C (1112 to 3272 °F) and utilises the latest wide dynamic range imaging technology. This is ideal for applications with a high differential temperature in the field of view such as tube and furnace walls.
With the NIR-b-640-EX it is possible to use the proven technology of the NIR thermal imager to accurately and continuously profile the temperature of the reformer, improving data accuracy through automation and at the same time reducing the risk to personnel by removing the need for an operator to be in the hazardous area on a regular basis. The NIR-b-640-EX uses the shortest wavelength to minimise errors associated with varying emissivity, allowing highly accurate temperature measurement point data to be taken, stored and trended over the lifetime of the reformer or cracker. The image and data processing software supports long term data trending, allowing process optimization to be achieved, combined with potentially avoiding catastrophic failure.
The high resolution image combined with the wide angle field of view (90° x 67.5°, 44° x 33°) allows multiple reformer or cracker tubes in the lane to be imaged and measured simultaneously. With advanced digital communications the image and data can be viewed real-time in the control room in the safe area. The image also allows the user to monitor and optimise the performance of the furnace; easily identifying hot and cold areas and any uneven heating and gas mix can be visualised with corrections viewed in real-time. During start-up phases any burners that are not operating correctly can be clearly identified and the effect of any impinging flames can be seen.
HIGH TEMPERATURE MEASUREMENT ACCURACY
Enables optimum process control through enhanced thermal imaging.
REAL-TIME THERMAL DATA - COMBINED WITH HIGH RESOLUTION VISUAL IMAGE
Allows true real-time furnace optimisation and the opportunity to improve energy efficiency without degrading reformer lifetime.
SHORT WAVELENGTH SENSOR
Low sensitivity to emissivity changes
DEDICATED SOFTWARE
Data points, areas of interest, automated alarms and long term data trending and system inter-connectivity (DCS, OPC)
24 HOUR, 7 DAY MONITORING
Shutterless operation guarantees accurate, reliable data with no blind time
EXPORT LICENSE FREE
Rapid, hassle-free shipping
HAZARDOUS AREA COMPLIANT
The NIR-b-640-EX is ATEX and IECEx approved to Ex ec IIC T4 Gc for use in Zone 2 gas atmospheres, and CSA Certified for US and Canada to Class I, Division 2, Groups A, B, C, D T4. A three-year warranty guarantees reliability.
| LAND | |
|---|---|
| Product Category | Thermal Imagers |
| Product Number | NIR-b-640-EX |
| Product Name | Fixed Borescope Thermal Imagers |
| Cooling | Water Cooled |
| Computer Host | PC |
| Measurement Range | 600 to 1800 C (1112 to 3272 F) |
| Spectral Range | 0.8500 to 1.05 microns (0.8500 to 1.05 micrometers) |
| Accuracy | 1 ±% Full Scale |