The LSP-HD is a family of high-speed, high-resolution non-contact infrared linescanners designed for precise thermal imaging in industrial applications. Each model features a compact housing measuring 206 x 209 x 100 mm, sealed to IP65, and operates with Power over Ethernet (PoE) via a single M12 Ethernet cable. All variants offer 1000 samples per scan at speeds up to 150 Hz, with user-adjustable scan angles and fully focusable optics offering distance-to-spot ratios of up to 1118:1. Temperature ranges vary by model from 20 to 1700 °C, with repeatability below 0.5 °C and a temperature resolution of less than 1 °C. The sensors include a Class 2 laser for alignment verification and a sapphire window for durability in harsh environments. Signal processing is integrated into the scanner, eliminating the need for an external processor.
A compact infrared line scanner easily integrated using a standard Ethernet connection, the LSP-HD series offers highly accurate temperature measurements in a range of application-specific
| LAND | |
|---|---|
| Product Category | Thermal Imagers |
| Product Number | LSP-HD |
| Product Name | Thermal Imager |
| Detector Type | Line Scanning |
| Computer Host | PC |
| Ambient Temperature Range | 41 to 158 F (5 to 70 C) |
| Measurement Range | 20 to 1700 C (68 to 3092 F) |