The LWIR-640 is a long-wavelength thermal imager designed for industrial process monitoring, offering a temperature measurement range of 0 to 1000 °C in two sub-ranges with selectable optics. It features a 640 × 480 pixel uncooled amorphous silicon detector with 17 µm pixel pitch, 60 fps maximum frame rate, and a thermal resolution (NETD) of 40 mK at 20 °C. The imager includes motorized focus from 0.3 m to infinity, IP65/NEMA 4 sealing, and operates in ambient temperatures from -20 to 60 °C. It supports Ethernet (10/100/1000) with PoE+, analog I/O via a 6-pin Binder connector, and an integrated webserver for remote access. Dimensions are 80 × 80 × 222 mm, and it weighs 1.6 kg. Compliance includes EMC (EN 61326-1).
With increasing demand for improved product quality and efficiency, energy saving, predictive maintenance and emission reduction, thermal imaging cameras and systems play an important role in modern and industrial processing.
The new LWIR-640 long-wavelength thermal imager builds on more than 20 years of thermal imaging experience, expanding the market-leading range of AMETEK Land temperature measurement solutions.
It provides a full temperature measurement range of 0 to 1000 °C (32 to 1832 °F) in two ranges with a choice of different optics and lenses.
An integrated webserver with multiple I/O options enables the camera to be used autonomously or easily integrated into new or existing process control systems. The webserver provides easy camera access, control and setup, using a standard browser.
The LWIR-640 measures and streams live true-temperature images at up to 60 frames per second, providing high-precision temperature measurements and thermal profiles to continuously control, document, and visualize industrial processes.
| LAND | |
|---|---|
| Product Category | Thermal Imagers |
| Product Number | LWIR-640 |
| Product Name | Thermal Imager |
| Ambient Temperature Range | -4 to 140 F (-20 to 60 C) |
| Measurement Range | -20 to 1500 C (-4 to 2732 F) |
| Spectral Range | 8 to 14 microns (8 to 14 micrometers) |
| Accuracy | 1.5 ±% Full Scale |