LAND Fixed Borescope Thermal Imagers MWIR-b-640

Description
A highly accurate radiometric infrared borescope imaging camera with spectral filtering for continuous temperature measurement and furnace profiling applications. Combustion atmospheres using dirty fuels require a thermal imaging solution with advanced spectral filtering and high resolution to deliver clear live images from within a furnace, boiler or incinerator. The MWIR-b-640 provides a continuous and clear view, even through heavy smoke and hot furnace atmospheres, which is not possible when using visual camera systems. The MWIR-b-640 allows highly accurate and fully radiometric temperature measurement image data to be taken, stored, and trended over the lifetime of the furnace or boiler. The advanced ImagePro thermal imaging and data processing software supports long term data trending and enables the early detection of leaks and temperature variations to help optimize processes. Operators have a clear view of the critical areas within the furnace or boiler with more than 300,000 accurate point temperatures, measuring in the range of 300-1200 °C (572-2192 °F) and 500-1800 °C (932-3272 °F). Providing advanced digital communications via the ImagePro software, the performance of the furnace or boiler can be monitored to easily identify hot and cold areas and any uneven heating can be viewed in real-time from the safety of the control room. The high-resolution image, combined with the wide-angle field of view (90°), allows multiple areas to be imaged and measured simultaneously. The MWIR-b-640 uses proven thermal imaging technology to accurately and continuously profile the temperatures within the furnace or boiler providing improved data accuracy through automation and minimizing risk to personnel by reducing the need for personnel to be in the hazardous area around the furnace or boiler. MWIR-b-640 is ideal for applications in Steam methane reformers, reheat furnaces, biomass boilers, coal boilers, cement (kiln furnaces), heat treatment and annealing furnaces. ADVANCED SPECTRAL FILTERING Enabling a clear view through dusty/smoky and hot furnace atmospheres, working in the midwave Infrared range HIGH-TEMPERATURE MEASUREMENT ACCURACY Enables optimum furnace and boiler control through enhanced process thermal imaging ADVANCED IMAGE PROCESSING SOFTWARE Control, monitor, analyse and capture data from the thermal imaging camera with IMAGEPro REAL-TIME THERMAL DATA COMBINED WITH HIGH-RESOLUTION, LOW NOISE VISUAL IMAGE This allows for true real-time furnace optimisation and the opportunity to improve energy efficiency without degrading furnace/boiler lifetime SAFE 24 HOUR, 7 DAY MONITORING Guarantees accurate, reliable data from a safe remote position without risk to the operators COOLING OPTIONS LAND borescopes are designed with a choice of cooling solutions to ensure optimal performance even in extreme temperatures. These cooling systems are built directly into the protective housing of the borescope to maintain the equipment’s integrity and prevent overheating during extended use. LAND offers two primary cooling options: air and water. Water cooling option provides the most efficient thermal protection by circulating water through the housing, effectively managing higher temperatures and extending the lifespan of the equipment. Air cooling option is available for applications where water cooling is not possible and where the equipment is exposed to moderate heat levels, ensuring consistent airflow to regulate the internal temperature of the borescope. This dual cooling approach ensures that the borescopes can be used in a wide range of industrial settings, from routine inspections to high-temperature processes, while maintaining accurate and reliable performance.
Request a Quote Datasheet
Description
A highly accurate radiometric infrared borescope imaging camera with spectral filtering for continuous temperature measurement and furnace profiling applications. Combustion atmospheres using dirty fuels require a thermal imaging solution with advanced spectral filtering and high resolution to deliver clear live images from within a furnace, boiler or incinerator. The MWIR-b-640 provides a continuous and clear view, even through heavy smoke and hot furnace atmospheres, which is not possible when using visual camera systems. The MWIR-b-640 allows highly accurate and fully radiometric temperature measurement image data to be taken, stored, and trended over the lifetime of the furnace or boiler. The advanced ImagePro thermal imaging and data processing software supports long term data trending and enables the early detection of leaks and temperature variations to help optimize processes. Operators have a clear view of the critical areas within the furnace or boiler with more than 300,000 accurate point temperatures, measuring in the range of 300-1200 °C (572-2192 °F) and 500-1800 °C (932-3272 °F). Providing advanced digital communications via the ImagePro software, the performance of the furnace or boiler can be monitored to easily identify hot and cold areas and any uneven heating can be viewed in real-time from the safety of the control room. The high-resolution image, combined with the wide-angle field of view (90°), allows multiple areas to be imaged and measured simultaneously. The MWIR-b-640 uses proven thermal imaging technology to accurately and continuously profile the temperatures within the furnace or boiler providing improved data accuracy through automation and minimizing risk to personnel by reducing the need for personnel to be in the hazardous area around the furnace or boiler. MWIR-b-640 is ideal for applications in Steam methane reformers, reheat furnaces, biomass boilers, coal boilers, cement (kiln furnaces), heat treatment and annealing furnaces. ADVANCED SPECTRAL FILTERING Enabling a clear view through dusty/smoky and hot furnace atmospheres, working in the midwave Infrared range HIGH-TEMPERATURE MEASUREMENT ACCURACY Enables optimum furnace and boiler control through enhanced process thermal imaging ADVANCED IMAGE PROCESSING SOFTWARE Control, monitor, analyse and capture data from the thermal imaging camera with IMAGEPro REAL-TIME THERMAL DATA COMBINED WITH HIGH-RESOLUTION, LOW NOISE VISUAL IMAGE This allows for true real-time furnace optimisation and the opportunity to improve energy efficiency without degrading furnace/boiler lifetime SAFE 24 HOUR, 7 DAY MONITORING Guarantees accurate, reliable data from a safe remote position without risk to the operators COOLING OPTIONS LAND borescopes are designed with a choice of cooling solutions to ensure optimal performance even in extreme temperatures. These cooling systems are built directly into the protective housing of the borescope to maintain the equipment’s integrity and prevent overheating during extended use. LAND offers two primary cooling options: air and water. Water cooling option provides the most efficient thermal protection by circulating water through the housing, effectively managing higher temperatures and extending the lifespan of the equipment. Air cooling option is available for applications where water cooling is not possible and where the equipment is exposed to moderate heat levels, ensuring consistent airflow to regulate the internal temperature of the borescope. This dual cooling approach ensures that the borescopes can be used in a wide range of industrial settings, from routine inspections to high-temperature processes, while maintaining accurate and reliable performance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Borescope Thermal Imagers - MWIR-b-640 - LAND
Dronfield, United Kingdom
Fixed Borescope Thermal Imagers
MWIR-b-640
Fixed Borescope Thermal Imagers MWIR-b-640
A highly accurate radiometric infrared borescope imaging camera with spectral filtering for continuous temperature measurement and furnace profiling applications. Combustion atmospheres using dirty fuels require a thermal imaging solution with advanced spectral filtering and high resolution to deliver clear live images from within a furnace, boiler or incinerator. The MWIR-b-640 provides a continuous and clear view, even through heavy smoke and hot furnace atmospheres, which is not possible when using visual camera systems. The MWIR-b-640 allows highly accurate and fully radiometric temperature measurement image data to be taken, stored, and trended over the lifetime of the furnace or boiler. The advanced ImagePro thermal imaging and data processing software supports long term data trending and enables the early detection of leaks and temperature variations to help optimize processes. Operators have a clear view of the critical areas within the furnace or boiler with more than 300,000 accurate point temperatures, measuring in the range of 300-1200 °C (572-2192 °F) and 500-1800 °C (932-3272 °F). Providing advanced digital communications via the ImagePro software, the performance of the furnace or boiler can be monitored to easily identify hot and cold areas and any uneven heating can be viewed in real-time from the safety of the control room. The high-resolution image, combined with the wide-angle field of view (90°), allows multiple areas to be imaged and measured simultaneously. The MWIR-b-640 uses proven thermal imaging technology to accurately and continuously profile the temperatures within the furnace or boiler providing improved data accuracy through automation and minimizing risk to personnel by reducing the need for personnel to be in the hazardous area around the furnace or boiler. MWIR-b-640 is ideal for applications in Steam methane reformers, reheat furnaces, biomass boilers, coal boilers, cement (kiln furnaces), heat treatment and annealing furnaces. ADVANCED SPECTRAL FILTERING Enabling a clear view through dusty/smoky and hot furnace atmospheres, working in the midwave Infrared range HIGH-TEMPERATURE MEASUREMENT ACCURACY Enables optimum furnace and boiler control through enhanced process thermal imaging ADVANCED IMAGE PROCESSING SOFTWARE Control, monitor, analyse and capture data from the thermal imaging camera with IMAGEPro REAL-TIME THERMAL DATA COMBINED WITH HIGH-RESOLUTION, LOW NOISE VISUAL IMAGE This allows for true real-time furnace optimisation and the opportunity to improve energy efficiency without degrading furnace/boiler lifetime SAFE 24 HOUR, 7 DAY MONITORING Guarantees accurate, reliable data from a safe remote position without risk to the operators COOLING OPTIONS LAND borescopes are designed with a choice of cooling solutions to ensure optimal performance even in extreme temperatures. These cooling systems are built directly into the protective housing of the borescope to maintain the equipment’s integrity and prevent overheating during extended use. LAND offers two primary cooling options: air and water. Water cooling option provides the most efficient thermal protection by circulating water through the housing, effectively managing higher temperatures and extending the lifespan of the equipment. Air cooling option is available for applications where water cooling is not possible and where the equipment is exposed to moderate heat levels, ensuring consistent airflow to regulate the internal temperature of the borescope. This dual cooling approach ensures that the borescopes can be used in a wide range of industrial settings, from routine inspections to high-temperature processes, while maintaining accurate and reliable performance.

A highly accurate radiometric infrared borescope imaging camera with spectral filtering for continuous temperature measurement and furnace profiling applications.

Combustion atmospheres using dirty fuels require a thermal imaging solution with advanced spectral filtering and high resolution to deliver clear live images from within a furnace, boiler or incinerator.

The MWIR-b-640 provides a continuous and clear view, even through heavy smoke and hot furnace atmospheres, which is not possible when using visual camera systems.

The MWIR-b-640 allows highly accurate and fully radiometric temperature measurement image data to be taken, stored, and trended over the lifetime of the furnace or boiler.

The advanced ImagePro thermal imaging and data processing software supports long term data trending and enables the early detection of leaks and temperature variations to help optimize processes.

Operators have a clear view of the critical areas within the furnace or boiler with more than 300,000 accurate point temperatures, measuring in the range of 300-1200 °C (572-2192 °F) and 500-1800 °C (932-3272 °F). Providing advanced digital communications via the ImagePro software, the performance of the furnace or boiler can be monitored to easily identify hot and cold areas and any uneven heating can be viewed in real-time from the safety of the control room.

The high-resolution image, combined with the wide-angle field of view (90°), allows multiple areas to be imaged and measured simultaneously.

The MWIR-b-640 uses proven thermal imaging technology to accurately and continuously profile the temperatures within the furnace or boiler providing improved data accuracy through automation and minimizing risk to personnel by reducing the need for personnel to be in the hazardous area around the furnace or boiler.

MWIR-b-640 is ideal for applications in Steam methane reformers, reheat furnaces, biomass boilers, coal boilers, cement (kiln furnaces), heat treatment and annealing furnaces.

ADVANCED SPECTRAL FILTERING
Enabling a clear view through dusty/smoky and hot furnace atmospheres, working in the midwave Infrared range

HIGH-TEMPERATURE MEASUREMENT ACCURACY
Enables optimum furnace and boiler control through enhanced process thermal imaging

ADVANCED IMAGE PROCESSING SOFTWARE
Control, monitor, analyse and capture data from the thermal imaging camera with IMAGEPro

REAL-TIME THERMAL DATA COMBINED WITH HIGH-RESOLUTION, LOW NOISE VISUAL IMAGE
This allows for true real-time furnace optimisation and the opportunity to improve energy efficiency without degrading furnace/boiler lifetime

SAFE 24 HOUR, 7 DAY MONITORING
Guarantees accurate, reliable data from a safe remote position without risk to the operators

COOLING OPTIONS
LAND borescopes are designed with a choice of cooling solutions to ensure optimal performance even in extreme temperatures. These cooling systems are built directly into the protective housing of the borescope to maintain the equipment’s integrity and prevent overheating during extended use. LAND offers two primary cooling options: air and water.

Water cooling option provides the most efficient thermal protection by circulating water through the housing, effectively managing higher temperatures and extending the lifespan of the equipment. Air cooling option is available for applications where water cooling is not possible and where the equipment is exposed to moderate heat levels, ensuring consistent airflow to regulate the internal temperature of the borescope.

This dual cooling approach ensures that the borescopes can be used in a wide range of industrial settings, from routine inspections to high-temperature processes, while maintaining accurate and reliable performance.

Supplier's Site Datasheet

Technical Specifications

  LAND
Product Category Thermal Imagers
Product Number MWIR-b-640
Product Name Fixed Borescope Thermal Imagers
Cooling Water Cooled
Computer Host PC
Ambient Temperature Range -4 to 140 F (-20 to 60 C)
Measurement Range 300 to 1800 C (572 to 3272 F)
Spectral Range 3.9 microns (3.9 micrometers)
Unlock Full Specs
to access all available technical data

Similar Products

Near Infrared (NIR) Fixed Thermal Imager - NIR - LAND
Specs
Detector Type Flying Spot; Array
Cooling Uncooled
Computer Host PC
View Details
Thermal Imager - LSP-HD - LAND
Specs
Detector Type Line Scanning
Computer Host PC
Ambient Temperature Range 41 to 158 F (5 to 70 C)
View Details
Borescope Thermal Imaging Camera - NIR-B Glass - LAND
Specs
Detector Type Array
Cooling Water Cooled
Computer Host PC
View Details
Thermal Imager - MWIR-640 - LAND
Specs
Detector Type Microbolometer
Cooling Uncooled
Computer Host PC
View Details