The NIR-B Glass is a near-infrared borescope imaging camera designed for continuous thermal imaging and temperature measurement in glass furnaces, with a range of 1000 to 1800 °C. It features a 656 x 494 pixel resolution, a 90° x 67.5° field of view, and a probe length of 915 mm with a diameter of 60 mm. The system includes an integrated air purge and water cooling, IP65/NEMA 4 sealing, and an auto-retract mechanism that activates on loss of power, cooling, or air pressure, or upon detecting tip over-temperature. Data is transmitted via Gigabit Ethernet and supported by Land Image Processing Software (LIPS). The auto-retract assembly measures 410 x 700 x 1400 mm and weighs 63 kg; the control box measures 1000 x 400 x 200 mm and weighs 31 kg. Power requirement is 24 V dc at 3 watts.
Specifically designed for measuring temperature profiles inside furnaces, NIR-Borescope uses AMETEK Land’s cutting-edge, near-infrared imaging to create continuous, high-definition thermal images.
| LAND | |
|---|---|
| Product Category | Thermal Imagers |
| Product Number | NIR-B Glass |
| Product Name | Borescope Thermal Imaging Camera |
| Detector Type | Array |
| Cooling | Water Cooled |
| Computer Host | PC |
| Measurement Range | 1000 to 1800 C (1832 to 3272 F) |
| Spectral Range | 0.8500 to 1.05 microns (0.8500 to 1.05 micrometers) |