AMETEK Brookfield Digital Viscometer DV1

Description
A continuous sensing capability for rapid viscosity measurement makes this economical digital viscometer a standout. Measures viscosity and temperature simultaneously (with an optional temperature probe). With its timed measurement function, data can easily be sent to a PC or printer. Optional software allows the DV-I Prime to collect, analyze and record test data. Features & Benefits PC Interface for use with optional Wingather SQ Software and output connection to printer Available as a choice of multiple languages: English, French, German, Portuguese, Russian, Spanish Simplified user interface for more direct access to features Direct access to time measurement function (time to torque, time to stop) Temperature off-set capability to ±5°C Senses and displays continuously: Viscosity (cP or mPa·s Temperature (°C or °F) (OPTIONAL) % Torque Speed (rpm) Spindle used Torque measurement accuracy: 1% of full scale range Repeatability: 0.2% of full scale range Select all functions from user-friendly keypad Choice of 18 rotational speeds Optional RTD temperature probe Auto-zero function to ensure precision torque measurement Auto-range function to define full scale range (FSR) for all spindle/speed combinations Warns of under- or over-range torque measurement condition Printing to Dymo® capability Timed Stop feature to measure viscosity at precise user specified time interval Time to Torque feature to measure the time interval for sample to reach user defined torque value Compatible with all Brookfield accessories NIST traceable viscosity standards available
Datasheet
Description
A continuous sensing capability for rapid viscosity measurement makes this economical digital viscometer a standout. Measures viscosity and temperature simultaneously (with an optional temperature probe). With its timed measurement function, data can easily be sent to a PC or printer. Optional software allows the DV-I Prime to collect, analyze and record test data. Features & Benefits PC Interface for use with optional Wingather SQ Software and output connection to printer Available as a choice of multiple languages: English, French, German, Portuguese, Russian, Spanish Simplified user interface for more direct access to features Direct access to time measurement function (time to torque, time to stop) Temperature off-set capability to ±5°C Senses and displays continuously: Viscosity (cP or mPa·s Temperature (°C or °F) (OPTIONAL) % Torque Speed (rpm) Spindle used Torque measurement accuracy: 1% of full scale range Repeatability: 0.2% of full scale range Select all functions from user-friendly keypad Choice of 18 rotational speeds Optional RTD temperature probe Auto-zero function to ensure precision torque measurement Auto-range function to define full scale range (FSR) for all spindle/speed combinations Warns of under- or over-range torque measurement condition Printing to Dymo® capability Timed Stop feature to measure viscosity at precise user specified time interval Time to Torque feature to measure the time interval for sample to reach user defined torque value Compatible with all Brookfield accessories NIST traceable viscosity standards available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Viscometer - DV1 - AMETEK Brookfield
Middleboro, MA, USA
Digital Viscometer
DV1
Digital Viscometer DV1
A continuous sensing capability for rapid viscosity measurement makes this economical digital viscometer a standout. Measures viscosity and temperature simultaneously (with an optional temperature probe). With its timed measurement function, data can easily be sent to a PC or printer. Optional software allows the DV-I Prime to collect, analyze and record test data. Features & Benefits PC Interface for use with optional Wingather SQ Software and output connection to printer Available as a choice of multiple languages: English, French, German, Portuguese, Russian, Spanish Simplified user interface for more direct access to features Direct access to time measurement function (time to torque, time to stop) Temperature off-set capability to ±5°C Senses and displays continuously: Viscosity (cP or mPa·s Temperature (°C or °F) (OPTIONAL) % Torque Speed (rpm) Spindle used Torque measurement accuracy: 1% of full scale range Repeatability: 0.2% of full scale range Select all functions from user-friendly keypad Choice of 18 rotational speeds Optional RTD temperature probe Auto-zero function to ensure precision torque measurement Auto-range function to define full scale range (FSR) for all spindle/speed combinations Warns of under- or over-range torque measurement condition Printing to Dymo® capability Timed Stop feature to measure viscosity at precise user specified time interval Time to Torque feature to measure the time interval for sample to reach user defined torque value Compatible with all Brookfield accessories NIST traceable viscosity standards available

A continuous sensing capability for rapid viscosity measurement makes this economical digital viscometer a standout. Measures viscosity and temperature simultaneously (with an optional temperature probe). With its timed measurement function, data can easily be sent to a PC or printer. Optional software allows the DV-I Prime to collect, analyze and record test data.

Features & Benefits

  • PC Interface for use with optional Wingather SQ Software and output connection to printer
  • Available as a choice of multiple languages: English, French, German, Portuguese, Russian, Spanish
  • Simplified user interface for more direct access to features
  • Direct access to time measurement function (time to torque, time to stop)
  • Temperature off-set capability to ±5°C
  • Senses and displays continuously:
  • Viscosity (cP or mPa·s
  • Temperature (°C or °F) (OPTIONAL)
  • % Torque
  • Speed (rpm)
  • Spindle used
    • Torque measurement accuracy: 1% of full scale range
    • Repeatability: 0.2% of full scale range
    • Select all functions from user-friendly keypad
    • Choice of 18 rotational speeds
    • Optional RTD temperature probe
    • Auto-zero function to ensure precision torque measurement
    • Auto-range function to define full scale range (FSR) for all spindle/speed combinations
    • Warns of under- or over-range torque measurement condition
    • Printing to Dymo® capability
    • Timed Stop feature to measure viscosity at precise user specified time interval
    • Time to Torque feature to measure the time interval for sample to reach user defined torque value
    • Compatible with all Brookfield accessories
    • NIST traceable viscosity standards available
Supplier's Site Datasheet

Technical Specifications

  AMETEK Brookfield
Product Category Viscometers
Product Number DV1
Product Name Digital Viscometer
Dynamic Viscosity Range 1 to 1.04E8 cps
Unlock Full Specs
to access all available technical data

Similar Products

Particle Counter, Wear Classifier, Ferrous Monitor - LaserNet 200 Series - AMETEK Spectro Scientific
Specs
Kinematic Viscosity Range 15 to 320 cSt (1.61E-4 to 0.0034 ft²/sec)
Technology / Test Method Other; Laser & Transducers
Display & Special Features Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software; Video
View Details
Automatic Viscometer - PolyVISC® - CANNON Instrument Company
CANNON Instrument Company
Specs
Kinematic Viscosity Range 0.3000 to 20000 cSt (3.23E-6 to 0.2153 ft²/sec)
Display & Special Features Benchtop or Laboratory; PC Interface / Networkable
Industry / Application Polymer
View Details
Wells/Brookfield™ Cone & Plate Viscometer - DV3TLVCP - AMETEK Brookfield
Specs
Dynamic Viscosity Range 0.1000 to 92000 cps
Accuracy 1 ±% Full Scale
Technology / Test Method Other; Cone and Plate
View Details
Laboratory Viscometer - VISCOlab 3000 - Cambridge Viscosity by PAC
Cambridge Viscosity by PAC
Specs
Dynamic Viscosity Range 0.2000 to 20000 cps
Accuracy 1 ±% Full Scale
Technology / Test Method Electromagnetic Piston or Falling Ball; Other; Electromagnetically Driven Piston
View Details