CANNON Instrument Company Single-Bath Kinematic Viscometer CAV®-2100

Description
For Kinematic Viscosity of Transparent and Opaque Liquids CAV®-2100 is a single-bath laboratory viscometer with a 13 position sample handler for unattended D445 processing. Each of the two Atlantic-style tubes covers a 100-fold viscosity range between 0.5 cSt and 10,000 cSt from 20 °C to 150 °C (with available options). Common Applications Formulated oil analysis Hydraulic oil analysis Additive analysis Marine fuel testing Base stock analysis Light and heavy fuel testing Waxes/paraffin Crude oil testing Glycols Reliable D445 precision Temperature range: ambient to 100 °C (or 20 °C to 150 °C with available options) Temperature accuracy ±0.01 °C from 20 °C to 100 °C; ±0.03 °C from 100 °C to 150 °C Viscosity range: 0.5 mm2/s to 6,000 mm2/s in 100-fold increments* Fully visible/accessible sample handler A well tested CANNON viscometer platform offers reliability and dependable support Fully automated laboratory testing 13 position sample handler offers unattended operation Affordable alternative to labor-intensive manual KV testing Up to 24 determinations/hour Automation reduces operator to operator variability Versatility Two viscometer tubes per bath allow up to a 10,000 fold viscosity range Expandable; single PC manages up to 4 instruments using VISCPRO® software Various sample handling options including heated sample trays, glass and plastic vials and cups Software allows user-configurable reports to be viewed, printed, saved and exported to a PC Professional installation, software, tubes, standards, & digital thermometer included at no additional charge Dual solvent option available
Datasheet
Description
For Kinematic Viscosity of Transparent and Opaque Liquids CAV®-2100 is a single-bath laboratory viscometer with a 13 position sample handler for unattended D445 processing. Each of the two Atlantic-style tubes covers a 100-fold viscosity range between 0.5 cSt and 10,000 cSt from 20 °C to 150 °C (with available options). Common Applications Formulated oil analysis Hydraulic oil analysis Additive analysis Marine fuel testing Base stock analysis Light and heavy fuel testing Waxes/paraffin Crude oil testing Glycols Reliable D445 precision Temperature range: ambient to 100 °C (or 20 °C to 150 °C with available options) Temperature accuracy ±0.01 °C from 20 °C to 100 °C; ±0.03 °C from 100 °C to 150 °C Viscosity range: 0.5 mm2/s to 6,000 mm2/s in 100-fold increments* Fully visible/accessible sample handler A well tested CANNON viscometer platform offers reliability and dependable support Fully automated laboratory testing 13 position sample handler offers unattended operation Affordable alternative to labor-intensive manual KV testing Up to 24 determinations/hour Automation reduces operator to operator variability Versatility Two viscometer tubes per bath allow up to a 10,000 fold viscosity range Expandable; single PC manages up to 4 instruments using VISCPRO® software Various sample handling options including heated sample trays, glass and plastic vials and cups Software allows user-configurable reports to be viewed, printed, saved and exported to a PC Professional installation, software, tubes, standards, & digital thermometer included at no additional charge Dual solvent option available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single-Bath Kinematic Viscometer - CAV®-2100 - CANNON Instrument Company
State College, PA, United States
Single-Bath Kinematic Viscometer
CAV®-2100
Single-Bath Kinematic Viscometer CAV®-2100
For Kinematic Viscosity of Transparent and Opaque Liquids CAV®-2100 is a single-bath laboratory viscometer with a 13 position sample handler for unattended D445 processing. Each of the two Atlantic-style tubes covers a 100-fold viscosity range between 0.5 cSt and 10,000 cSt from 20 °C to 150 °C (with available options). Common Applications Formulated oil analysis Hydraulic oil analysis Additive analysis Marine fuel testing Base stock analysis Light and heavy fuel testing Waxes/paraffin Crude oil testing Glycols Reliable D445 precision Temperature range: ambient to 100 °C (or 20 °C to 150 °C with available options) Temperature accuracy ±0.01 °C from 20 °C to 100 °C; ±0.03 °C from 100 °C to 150 °C Viscosity range: 0.5 mm2/s to 6,000 mm2/s in 100-fold increments* Fully visible/accessible sample handler A well tested CANNON viscometer platform offers reliability and dependable support Fully automated laboratory testing 13 position sample handler offers unattended operation Affordable alternative to labor-intensive manual KV testing Up to 24 determinations/hour Automation reduces operator to operator variability Versatility Two viscometer tubes per bath allow up to a 10,000 fold viscosity range Expandable; single PC manages up to 4 instruments using VISCPRO® software Various sample handling options including heated sample trays, glass and plastic vials and cups Software allows user-configurable reports to be viewed, printed, saved and exported to a PC Professional installation, software, tubes, standards, & digital thermometer included at no additional charge Dual solvent option available

For Kinematic Viscosity of Transparent and Opaque Liquids

CAV®-2100 is a single-bath laboratory viscometer with a 13 position sample handler for unattended D445 processing. Each of the two Atlantic-style tubes covers a 100-fold viscosity range between 0.5 cSt and 10,000 cSt from 20 °C to 150 °C (with available options).

Common Applications

  • Formulated oil analysis
  • Hydraulic oil analysis
  • Additive analysis
  • Marine fuel testing
  • Base stock analysis
  • Light and heavy fuel testing
  • Waxes/paraffin
  • Crude oil testing
  • Glycols

Reliable D445 precision

  • Temperature range: ambient to 100 °C (or 20 °C to 150 °C with available options)
  • Temperature accuracy ±0.01 °C from 20 °C to 100 °C; ±0.03 °C from 100 °C to 150 °C
  • Viscosity range: 0.5 mm2/s to 6,000 mm2/s in 100-fold increments*
  • Fully visible/accessible sample handler
  • A well tested CANNON viscometer platform offers reliability and dependable support

Fully automated laboratory testing

  • 13 position sample handler offers unattended operation
  • Affordable alternative to labor-intensive manual KV testing
  • Up to 24 determinations/hour
  • Automation reduces operator to operator variability

Versatility

  • Two viscometer tubes per bath allow up to a 10,000 fold viscosity range
  • Expandable; single PC manages up to 4 instruments using VISCPRO® software
  • Various sample handling options including heated sample trays, glass and plastic vials and cups
  • Software allows user-configurable reports to be viewed, printed, saved and exported to a PC
  • Professional installation, software, tubes, standards, & digital thermometer included at no additional charge
  • Dual solvent option available
Supplier's Site Datasheet

Technical Specifications

  CANNON Instrument Company
Product Category Viscometers
Product Number CAV®-2100
Product Name Single-Bath Kinematic Viscometer
Kinematic Viscosity Range 0.5000 to 6000 cSt (5.38E-6 to 0.0646 ft²/sec)
Unlock Full Specs
to access all available technical data

Similar Products

Portable Kinematic Viscometer - MiniVisc 3000 - AMETEK Spectro Scientific
Specs
Kinematic Viscosity Range 1 to 700 cSt (1.08E-5 to 0.0075 ft²/sec)
Accuracy 3 ±% Full Scale
Display & Special Features Handheld, Portable or Field; Video
View Details
Automatic Viscometers - miniAV®-LT - CANNON Instrument Company
CANNON Instrument Company
Specs
Kinematic Viscosity Range ? to 20000 cSt (? to 0.2153 ft²/sec)
Display & Special Features Benchtop or Laboratory; PC Interface / Networkable
Industry / Application Petroleum
View Details
Bostwick Consistometer -  - CSC Scientific Company, Inc.
CSC Scientific Company, Inc.
Specs
Display & Special Features Benchtop or Laboratory
View Details
Lovis 2000 M/ME Microviscometer -  - Anton Paar
Specs
Dynamic Viscosity Range 0.3000 to 10000 cps
Accuracy 0.5000 ±% Full Scale
Technology / Test Method Electromagnetic Piston or Falling Ball
View Details