AMETEK Brookfield Continous Sensing Viscometer DV2TRV Extra

Description
The "EXTRA" … combines the versatile viscosity testing capabilities of the DV2T with a durable and easy viscosity measurements suspension system, EZ-Lock Spindle Coupling, Quick Action Lab Stand and free RheocalcT software. It features a 5-inch color display to guide users through test creation and data gathering for fast and easy viscosity measurements. The DV2T Extra also offers powerful new programming capabilities and results analysis including data averaging and QC limits with alarms. User instructions with multi-step test protocols can be created using the new Program Generator Software and uploaded to the viscometer through a USB Flash Drive (both included with instrument). Test Data can be recorded directly on a local printer or sent to a PC. The new user interface provides enhanced security with customizable user levels & password access to comply with regulatory requirements such as 21 CFR Part 11. Features And Benefits Ball bearing suspension system for a more robust sensing mechanism for greater productivity and instrument longevity EZ-Lock spindle coupling for quick spindle attachment and removal may also protect instrument from damage that occurs from frequent spindle changes RheocalcT Software can analyze data, generate multiple plot overlays, print tabular data, run math models and perform other time-saving routines Model Q lab stand easily moves the viscometer up and down - ideal for multiple sample testing.5-inch full color, touch screen display supports multiple languages Displayed info includes: viscosity (cP/mP•s), temperature (°C/°F), shear rate/stress, % torque, spindle/speed, step program status Enhanced Security with customizable user access, date/time stamp file, password access, portable log-in settings Built-In options include timed tests, data averaging, programmable QC limits/alarms, customizable speed/spindle lists, on screen data comparison Auto range shows maximum viscosity measured with any spindle/speed combination USB PC interface provides optional computer control and automatic data gathering capability Download custom test programs with included PG Flash software
Datasheet
Description
The "EXTRA" … combines the versatile viscosity testing capabilities of the DV2T with a durable and easy viscosity measurements suspension system, EZ-Lock Spindle Coupling, Quick Action Lab Stand and free RheocalcT software. It features a 5-inch color display to guide users through test creation and data gathering for fast and easy viscosity measurements. The DV2T Extra also offers powerful new programming capabilities and results analysis including data averaging and QC limits with alarms. User instructions with multi-step test protocols can be created using the new Program Generator Software and uploaded to the viscometer through a USB Flash Drive (both included with instrument). Test Data can be recorded directly on a local printer or sent to a PC. The new user interface provides enhanced security with customizable user levels & password access to comply with regulatory requirements such as 21 CFR Part 11. Features And Benefits Ball bearing suspension system for a more robust sensing mechanism for greater productivity and instrument longevity EZ-Lock spindle coupling for quick spindle attachment and removal may also protect instrument from damage that occurs from frequent spindle changes RheocalcT Software can analyze data, generate multiple plot overlays, print tabular data, run math models and perform other time-saving routines Model Q lab stand easily moves the viscometer up and down - ideal for multiple sample testing.5-inch full color, touch screen display supports multiple languages Displayed info includes: viscosity (cP/mP•s), temperature (°C/°F), shear rate/stress, % torque, spindle/speed, step program status Enhanced Security with customizable user access, date/time stamp file, password access, portable log-in settings Built-In options include timed tests, data averaging, programmable QC limits/alarms, customizable speed/spindle lists, on screen data comparison Auto range shows maximum viscosity measured with any spindle/speed combination USB PC interface provides optional computer control and automatic data gathering capability Download custom test programs with included PG Flash software
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continous Sensing Viscometer - DV2TRV Extra - AMETEK Brookfield
Middleboro, MA, USA
Continous Sensing Viscometer
DV2TRV Extra
Continous Sensing Viscometer DV2TRV Extra
The "EXTRA" … combines the versatile viscosity testing capabilities of the DV2T with a durable and easy viscosity measurements suspension system, EZ-Lock Spindle Coupling, Quick Action Lab Stand and free RheocalcT software. It features a 5-inch color display to guide users through test creation and data gathering for fast and easy viscosity measurements. The DV2T Extra also offers powerful new programming capabilities and results analysis including data averaging and QC limits with alarms. User instructions with multi-step test protocols can be created using the new Program Generator Software and uploaded to the viscometer through a USB Flash Drive (both included with instrument). Test Data can be recorded directly on a local printer or sent to a PC. The new user interface provides enhanced security with customizable user levels & password access to comply with regulatory requirements such as 21 CFR Part 11. Features And Benefits Ball bearing suspension system for a more robust sensing mechanism for greater productivity and instrument longevity EZ-Lock spindle coupling for quick spindle attachment and removal may also protect instrument from damage that occurs from frequent spindle changes RheocalcT Software can analyze data, generate multiple plot overlays, print tabular data, run math models and perform other time-saving routines Model Q lab stand easily moves the viscometer up and down - ideal for multiple sample testing.5-inch full color, touch screen display supports multiple languages Displayed info includes: viscosity (cP/mP•s), temperature (°C/°F), shear rate/stress, % torque, spindle/speed, step program status Enhanced Security with customizable user access, date/time stamp file, password access, portable log-in settings Built-In options include timed tests, data averaging, programmable QC limits/alarms, customizable speed/spindle lists, on screen data comparison Auto range shows maximum viscosity measured with any spindle/speed combination USB PC interface provides optional computer control and automatic data gathering capability Download custom test programs with included PG Flash software

The "EXTRA" … combines the versatile viscosity testing capabilities of the DV2T with a durable and easy viscosity measurements suspension system, EZ-Lock Spindle Coupling, Quick Action Lab Stand and free RheocalcT software. It features a 5-inch color display to guide users through test creation and data gathering for fast and easy viscosity measurements. The DV2T Extra also offers powerful new programming capabilities and results analysis including data averaging and QC limits with alarms. User instructions with multi-step test protocols can be created using the new Program Generator Software and uploaded to the viscometer through a USB Flash Drive (both included with instrument). Test Data can be recorded directly on a local printer or sent to a PC. The new user interface provides enhanced security with customizable user levels & password access to comply with regulatory requirements such as 21 CFR Part 11.

Features And Benefits

  • Ball bearing suspension system for a more robust sensing mechanism for greater productivity and instrument longevity
  • EZ-Lock spindle coupling for quick spindle attachment and removal may also protect instrument from damage that occurs from frequent spindle changes
  • RheocalcT Software can analyze data, generate multiple plot overlays, print tabular data, run math models and perform other time-saving routines
  • Model Q lab stand easily moves the viscometer up and down - ideal for multiple sample testing.5-inch full color, touch screen display supports multiple languages
  • Displayed info includes: viscosity (cP/mP•s), temperature (°C/°F), shear rate/stress, % torque, spindle/speed, step program status
  • Enhanced Security with customizable user access, date/time stamp file, password access, portable log-in settings
  • Built-In options include timed tests, data averaging, programmable QC limits/alarms, customizable speed/spindle lists, on screen data comparison
  • Auto range shows maximum viscosity measured with any spindle/speed combination
  • USB PC interface provides optional computer control and automatic data gathering capability
  • Download custom test programs with included PG Flash software
Supplier's Site Datasheet

Technical Specifications

  AMETEK Brookfield
Product Category Viscometers
Product Number DV2TRV Extra
Product Name Continous Sensing Viscometer
Dynamic Viscosity Range 100 to 4.00E7 cps
Unlock Full Specs
to access all available technical data

Similar Products

Portable Kinematic Viscometer - MiniVisc 3000 - AMETEK Spectro Scientific
Specs
Kinematic Viscosity Range 1 to 700 cSt (1.08E-5 to 0.0075 ft²/sec)
Accuracy 3 ±% Full Scale
Display & Special Features Handheld, Portable or Field; Video
View Details
High Temperature Kinematic Viscometer - miniAV®-HT - CANNON Instrument Company
Specs
Kinematic Viscosity Range 0.5000 to 10000 cSt (5.38E-6 to 0.1076 ft²/sec)
Display & Special Features Benchtop or Laboratory; PC Interface / Networkable
Industry / Application Petroleum
View Details
Cone & Plate Viscometer - CAP 2000+™ - AMETEK Brookfield
Specs
Dynamic Viscosity Range 20 to 1.50E6 cps
Technology / Test Method Rotational
Display & Special Features Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software (optional feature); Temperature Compensated
View Details
Process Viscometer Sensor - SPC/L301 - Cambridge Viscosity by PAC
Cambridge Viscosity by PAC
Specs
Dynamic Viscosity Range 0.2000 to 20000 cps
Accuracy 1 ±% Full Scale
Technology / Test Method Electromagnetic Piston or Falling Ball; Other; Electromagnetically Driven Piston
View Details