CANNON Instrument Company High Temperature Kinematic Viscometer miniAV®-HT

Description
For Kinematic Viscosity of Asphalt Binders, Cements and Cutbacks AASHTO T201, ASTM D2170, ASTM D445/D446, ISO 3104/3105, IP 71 miniAV®-HT is a fully automated, single-sample, benchtop viscometer for determining the kinematic viscosity of asphalts at 60 °C and 135 °C. The Ubbelohde-style tube covers a 100-fold viscosity range at values between 0.5 mm²/s (cSt) and 10,000 mm²/s (cSt). Common Applications Asphalt binders Asphalt cements Asphalt cutbacks Dimensions (W × D × H) Unit: 25.4 cm × 30.5 cm × 59.8 cm (10.0 in × 12.0 in × 23.5 in) Power Supply: 33.0 cm × 39.6 cm × 17.2 cm (13.0 in × 15.6 in × 6.8 in) Waste Receiver: 33.0 cm × 39.6 cm × 17.2 cm (13.0 in × 15.6 in × 6.8 in) Weight Unit: 12.5 kg (27.5 lb) Power Supply: 11.0 kg (24.0 lb) Waste Receiver: 6.0 kg (13.0 lb) Shipping dimensions (W × D × H) 74.0 cm × 64.0 cm × 92.0 cm (29.0 in × 25.0 in × 36.0 in) Shipping weight (with all items) 64.0 kg (140.0 lb) Maximum thoughput 12 tests per hour Automated sample capacity 1 Viscosity range 0.5 mm 2/s (cSt) to 10,000 mm2/s (cSt) in 100-fold increments (depending on viscometer tube selection). Timing resolution 0.01 s (timing accuracy to ± 0.001 s) Temperature range and accuracy 40 °C to 100 °C, ± 0.01 °C 100 °C to 150 °C, ± 0.02 °C * Alternate bath medium may be required for temperatures below 60 °C or above 135 °C Minimum sample/solvent volume 5 mL sample/15 mL solvent per test (as little as 3 mL with fast run tubes) Operating conditions 15 °C to 30 °C, 10% to 75% relative humidity (non-condensing), Installation Category II; Pollution Degree 2 Electrical specifications 100 Vac, 50/60 Hz; 115 Vac, 50/60 Hz; 230 Vac, 50/60 Hz; 1200 watts power consumption Compliance CE Mark; EMC directive (2004/108/EC); Low voltage directive (2006/95/EC); HI-POT (1900 Vdc, 60 sec.); ROHS Data output RS-232 via DB-9 connector
Datasheet
Description
For Kinematic Viscosity of Asphalt Binders, Cements and Cutbacks AASHTO T201, ASTM D2170, ASTM D445/D446, ISO 3104/3105, IP 71 miniAV®-HT is a fully automated, single-sample, benchtop viscometer for determining the kinematic viscosity of asphalts at 60 °C and 135 °C. The Ubbelohde-style tube covers a 100-fold viscosity range at values between 0.5 mm²/s (cSt) and 10,000 mm²/s (cSt). Common Applications Asphalt binders Asphalt cements Asphalt cutbacks Dimensions (W × D × H) Unit: 25.4 cm × 30.5 cm × 59.8 cm (10.0 in × 12.0 in × 23.5 in) Power Supply: 33.0 cm × 39.6 cm × 17.2 cm (13.0 in × 15.6 in × 6.8 in) Waste Receiver: 33.0 cm × 39.6 cm × 17.2 cm (13.0 in × 15.6 in × 6.8 in) Weight Unit: 12.5 kg (27.5 lb) Power Supply: 11.0 kg (24.0 lb) Waste Receiver: 6.0 kg (13.0 lb) Shipping dimensions (W × D × H) 74.0 cm × 64.0 cm × 92.0 cm (29.0 in × 25.0 in × 36.0 in) Shipping weight (with all items) 64.0 kg (140.0 lb) Maximum thoughput 12 tests per hour Automated sample capacity 1 Viscosity range 0.5 mm 2/s (cSt) to 10,000 mm2/s (cSt) in 100-fold increments (depending on viscometer tube selection). Timing resolution 0.01 s (timing accuracy to ± 0.001 s) Temperature range and accuracy 40 °C to 100 °C, ± 0.01 °C 100 °C to 150 °C, ± 0.02 °C * Alternate bath medium may be required for temperatures below 60 °C or above 135 °C Minimum sample/solvent volume 5 mL sample/15 mL solvent per test (as little as 3 mL with fast run tubes) Operating conditions 15 °C to 30 °C, 10% to 75% relative humidity (non-condensing), Installation Category II; Pollution Degree 2 Electrical specifications 100 Vac, 50/60 Hz; 115 Vac, 50/60 Hz; 230 Vac, 50/60 Hz; 1200 watts power consumption Compliance CE Mark; EMC directive (2004/108/EC); Low voltage directive (2006/95/EC); HI-POT (1900 Vdc, 60 sec.); ROHS Data output RS-232 via DB-9 connector
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Temperature Kinematic Viscometer - miniAV®-HT - CANNON Instrument Company
State College, PA, United States
High Temperature Kinematic Viscometer
miniAV®-HT
High Temperature Kinematic Viscometer miniAV®-HT
For Kinematic Viscosity of Asphalt Binders, Cements and Cutbacks AASHTO T201, ASTM D2170, ASTM D445/D446, ISO 3104/3105, IP 71 miniAV®-HT is a fully automated, single-sample, benchtop viscometer for determining the kinematic viscosity of asphalts at 60 °C and 135 °C. The Ubbelohde-style tube covers a 100-fold viscosity range at values between 0.5 mm²/s (cSt) and 10,000 mm²/s (cSt). Common Applications Asphalt binders Asphalt cements Asphalt cutbacks Dimensions (W × D × H) Unit: 25.4 cm × 30.5 cm × 59.8 cm (10.0 in × 12.0 in × 23.5 in) Power Supply: 33.0 cm × 39.6 cm × 17.2 cm (13.0 in × 15.6 in × 6.8 in) Waste Receiver: 33.0 cm × 39.6 cm × 17.2 cm (13.0 in × 15.6 in × 6.8 in) Weight Unit: 12.5 kg (27.5 lb) Power Supply: 11.0 kg (24.0 lb) Waste Receiver: 6.0 kg (13.0 lb) Shipping dimensions (W × D × H) 74.0 cm × 64.0 cm × 92.0 cm (29.0 in × 25.0 in × 36.0 in) Shipping weight (with all items) 64.0 kg (140.0 lb) Maximum thoughput 12 tests per hour Automated sample capacity 1 Viscosity range 0.5 mm 2/s (cSt) to 10,000 mm2/s (cSt) in 100-fold increments (depending on viscometer tube selection). Timing resolution 0.01 s (timing accuracy to ± 0.001 s) Temperature range and accuracy 40 °C to 100 °C, ± 0.01 °C 100 °C to 150 °C, ± 0.02 °C * Alternate bath medium may be required for temperatures below 60 °C or above 135 °C Minimum sample/solvent volume 5 mL sample/15 mL solvent per test (as little as 3 mL with fast run tubes) Operating conditions 15 °C to 30 °C, 10% to 75% relative humidity (non-condensing), Installation Category II; Pollution Degree 2 Electrical specifications 100 Vac, 50/60 Hz; 115 Vac, 50/60 Hz; 230 Vac, 50/60 Hz; 1200 watts power consumption Compliance CE Mark; EMC directive (2004/108/EC); Low voltage directive (2006/95/EC); HI-POT (1900 Vdc, 60 sec.); ROHS Data output RS-232 via DB-9 connector

For Kinematic Viscosity of Asphalt Binders, Cements and Cutbacks
AASHTO T201, ASTM D2170, ASTM D445/D446, ISO 3104/3105, IP 71

miniAV®-HT is a fully automated, single-sample, benchtop viscometer for determining the kinematic viscosity of asphalts at 60 °C and 135 °C. The Ubbelohde-style tube covers a 100-fold viscosity range at values between 0.5 mm²/s (cSt) and 10,000 mm²/s (cSt).

Common Applications

  • Asphalt binders
  • Asphalt cements
  • Asphalt cutbacks
Dimensions (W × D × H)

Unit: 25.4 cm × 30.5 cm × 59.8 cm (10.0 in × 12.0 in × 23.5 in)
Power Supply: 33.0 cm × 39.6 cm × 17.2 cm (13.0 in × 15.6 in × 6.8 in)
Waste Receiver: 33.0 cm × 39.6 cm × 17.2 cm (13.0 in × 15.6 in × 6.8 in)

Weight

Unit: 12.5 kg (27.5 lb)
Power Supply: 11.0 kg (24.0 lb)
Waste Receiver: 6.0 kg (13.0 lb)

Shipping dimensions (W × D × H)74.0 cm × 64.0 cm × 92.0 cm (29.0 in × 25.0 in × 36.0 in)
Shipping weight (with all items)64.0 kg (140.0 lb)
Maximum thoughput12 tests per hour
Automated sample capacity1
Viscosity range0.5 mm

2/s (cSt) to 10,000 mm2/s (cSt) in 100-fold increments (depending on viscometer tube selection).

Timing resolution0.01 s (timing accuracy to ± 0.001 s)
Temperature range and accuracy40 °C to 100 °C, ± 0.01 °C
100 °C to 150 °C, ± 0.02 °C
* Alternate bath medium may be required for temperatures below 60 °C or above 135 °C
Minimum sample/solvent volume5 mL sample/15 mL solvent per test (as little as 3 mL with fast run tubes)
Operating conditions15 °C to 30 °C, 10% to 75% relative humidity (non-condensing), Installation Category II; Pollution Degree 2
Electrical specifications100 Vac, 50/60 Hz; 115 Vac, 50/60 Hz; 230 Vac, 50/60 Hz; 1200 watts power consumption
ComplianceCE Mark; EMC directive (2004/108/EC); Low voltage directive (2006/95/EC); HI-POT (1900 Vdc, 60 sec.); ROHS
Data outputRS-232 via DB-9 connector
Supplier's Site Datasheet

Technical Specifications

  CANNON Instrument Company
Product Category Viscometers
Product Number miniAV®-HT
Product Name High Temperature Kinematic Viscometer
Kinematic Viscosity Range 0.5000 to 10000 cSt (5.38E-6 to 0.1076 ft²/sec)
Unlock Full Specs
to access all available technical data

Similar Products

Portable Kinematic Viscometer - MiniVisc 3000 - AMETEK Spectro Scientific
Specs
Kinematic Viscosity Range 1 to 700 cSt (1.08E-5 to 0.0075 ft²/sec)
Accuracy 3 ±% Full Scale
Display & Special Features Handheld, Portable or Field; Video
View Details
Single-Bath Benchtop Kinematic Viscometer - CAV 4.1 - CANNON Instrument Company
Specs
Kinematic Viscosity Range 0.5000 to 10000 cSt (5.38E-6 to 0.1076 ft²/sec)
Technology / Test Method Other; SAE J300
Display & Special Features Benchtop or Laboratory; PC Interface / Networkable
View Details
B-One Touch with R2-R7 Spindle Set -  - CSC Scientific Company, Inc.
CSC Scientific Company, Inc.
Specs
Technology / Test Method Vibratory / Oscillating Viscometry
Display & Special Features PC Interface / Networkable
View Details
Kinematic Viscometer - SVM 4001 - Anton Paar
Specs
Dynamic Viscosity Range 0.2000 to 30000 cps
Display & Special Features Temperature Measurement; Benchtop or Laboratory; PC Interface / Networkable
Industry / Application Aerospace; Automotive; Diesel / HFO Blending; Fuel Testing; Petroleum
View Details