AMETEK Brookfield Low Cost Digital Viscometer DV-E

Description
The DV-E combines economy and ease of operation with traditional Brookfield excellence. The Brookfield DV-E has set a world standard for value in viscosity measurement. Simplified controls allow operators to change test parameters quickly with the push of a switch and turn of a knob. The digital display ensures easy and accurate readout of test results for simultaneous measurement of viscosity and torque. Quality of manufacture guarantees reliable performance and long life. FEATURES & BENEFITS Low cost and easy to use Direct display in: This unit features distinctive alpha-numeric characters that are easy to view, both close up and at distance The bubble level has been conveniently situated on the front of the instrument below the display panel so that users can easily adjust the instrument for true vertical position Shows test control parameters (spindle, speed) and measured values (% torque, viscosity) cP or mPa·s % Torque, Spindle, and Speed Torque measurement accuracy: 1% of full scale range Repeatability: 0.2% of full scale range Compatible with all Brookfield accessories NIST traceable viscosity standards available 18 speeds for greater range capability (0.3 to 100 rpm)
Datasheet
Description
The DV-E combines economy and ease of operation with traditional Brookfield excellence. The Brookfield DV-E has set a world standard for value in viscosity measurement. Simplified controls allow operators to change test parameters quickly with the push of a switch and turn of a knob. The digital display ensures easy and accurate readout of test results for simultaneous measurement of viscosity and torque. Quality of manufacture guarantees reliable performance and long life. FEATURES & BENEFITS Low cost and easy to use Direct display in: This unit features distinctive alpha-numeric characters that are easy to view, both close up and at distance The bubble level has been conveniently situated on the front of the instrument below the display panel so that users can easily adjust the instrument for true vertical position Shows test control parameters (spindle, speed) and measured values (% torque, viscosity) cP or mPa·s % Torque, Spindle, and Speed Torque measurement accuracy: 1% of full scale range Repeatability: 0.2% of full scale range Compatible with all Brookfield accessories NIST traceable viscosity standards available 18 speeds for greater range capability (0.3 to 100 rpm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Cost Digital Viscometer - DV-E - AMETEK Brookfield
Middleboro, MA, USA
Low Cost Digital Viscometer
DV-E
Low Cost Digital Viscometer DV-E
The DV-E combines economy and ease of operation with traditional Brookfield excellence. The Brookfield DV-E has set a world standard for value in viscosity measurement. Simplified controls allow operators to change test parameters quickly with the push of a switch and turn of a knob. The digital display ensures easy and accurate readout of test results for simultaneous measurement of viscosity and torque. Quality of manufacture guarantees reliable performance and long life. FEATURES & BENEFITS Low cost and easy to use Direct display in: This unit features distinctive alpha-numeric characters that are easy to view, both close up and at distance The bubble level has been conveniently situated on the front of the instrument below the display panel so that users can easily adjust the instrument for true vertical position Shows test control parameters (spindle, speed) and measured values (% torque, viscosity) cP or mPa·s % Torque, Spindle, and Speed Torque measurement accuracy: 1% of full scale range Repeatability: 0.2% of full scale range Compatible with all Brookfield accessories NIST traceable viscosity standards available 18 speeds for greater range capability (0.3 to 100 rpm)

The DV-E combines economy and ease of operation with traditional Brookfield excellence. The Brookfield DV-E has set a world standard for value in viscosity measurement. Simplified controls allow operators to change test parameters quickly with the push of a switch and turn of a knob.

The digital display ensures easy and accurate readout of test results for simultaneous measurement of viscosity and torque. Quality of manufacture guarantees reliable performance and long life.

FEATURES & BENEFITS

  • Low cost and easy to use
  • Direct display in:
  • This unit features distinctive alpha-numeric characters that are easy to view, both close up and at distance
  • The bubble level has been conveniently situated on the front of the instrument below the display panel so that users can easily adjust the instrument for true vertical position
  • Shows test control parameters (spindle, speed) and measured values (% torque, viscosity)
  • cP or mPa·s
  • % Torque, Spindle, and Speed
    • Torque measurement accuracy: 1% of full scale range
    • Repeatability: 0.2% of full scale range
    • Compatible with all Brookfield accessories
    • NIST traceable viscosity standards available
    • 18 speeds for greater range capability (0.3 to 100 rpm)
Supplier's Site Datasheet

Technical Specifications

  AMETEK Brookfield
Product Category Viscometers
Product Number DV-E
Product Name Low Cost Digital Viscometer
Dynamic Viscosity Range 1 to 1.04E8 cps
Unlock Full Specs
to access all available technical data

Similar Products

Portable Expeditionary Oil Lab Fluid Analysis System - FieldLab 58 - AMETEK Spectro Scientific
Specs
Technology / Test Method Capillary
Display & Special Features Handheld, Portable or Field; Video
Industry / Application Aerospace; Marine; Lube Condition Monitoring (Oil Analysis); Mining
View Details
Viscometer - First Pro - CSC Scientific Company, Inc.
CSC Scientific Company, Inc.
Specs
Technology / Test Method Vibratory / Oscillating Viscometry
Display & Special Features Benchtop or Laboratory; PC Interface / Networkable
View Details
Automatic Viscometers - miniQV®-X - CANNON Instrument Company
CANNON Instrument Company
Specs
Kinematic Viscosity Range 5 to 800 cSt (5.38E-5 to 0.0086 ft²/sec)
Accuracy 0.0100 ±% Full Scale
Display & Special Features Benchtop or Laboratory; PC Interface / Networkable
View Details
Continous Sensing Viscometer DV2T™ - DV2THA - AMETEK Brookfield
Specs
Dynamic Viscosity Range 200 to 8.00E7 cps
Accuracy 1 ±% Full Scale
Technology / Test Method Rotational
View Details