CANNON Instrument Company Automatic Viscometers miniQV®-X

Description
For Rapid Kinematic Viscosity of Transparent and Opague Liquids with Near ASTM 445 Precision miniQV®-X is a fully automated, single-bath, benchtop viscometer for rapid kinematic viscosity measurement. A 25-position sample handler allows unattended processing. The fast-run tube covers a 10-fold viscosity range between 5 mm²/s (cSt) and 800 mm²/s (cSt) from 40 °C to 100 °C. Offering near-D445 precision, the miniQV-X has been optimized for condition monitoring of used oils. Common Applications In-service oil viscosity Used oil analysis Fleet maintenance Condition monitoring Compact, robust design Temperature range: ambient to 100 °C (± 0.01 °C) Kinematic viscosity range: 5 mm²/s (cSt) to 800 mm²/s (cSt) in 10-fold increments at 40 °C 5 mm²/s (cSt) to 50 mm²/s (cSt) in 10-fold increments at 100 °C Fits in roughly the same benchtop area as an analytical balance A well tested CANNON viscometer platform offers reliability and dependable support High speed analysis Analysis time: typically 3 minutes or less per test 25-position removable sample handler provides unattended operation Follows most ASTM D445 principles but with shorter flow times to accommodate rapid analysis Fully automated benchtop testing Affordable alternative to labor-intensive manual KV testing Automates labor intensive tasks of sample measurement and viscometer tube washing and drying Single PC manages up to 4 instruments using VISCPRO® software Reduced consumable costs ASTM D446/ISO 3105 fast run Ubbelohde-style tube reduces solvent usage/disposal costs Low sample volume requirement of just 4 mL to 5 mL per test and solvent consumption of just 8 mL per test Uses disposable, low-cost HDPE sample vials Simplified maintenance & test versatility Modular bath for easy maintenance access Operators replace tubes in minutes, eliminating the need to schedule related service calls Single-point temperature calibration avoids tube recalibration costs and maximizes test flexibility Standard dual solvent input
Datasheet
Description
For Rapid Kinematic Viscosity of Transparent and Opague Liquids with Near ASTM 445 Precision miniQV®-X is a fully automated, single-bath, benchtop viscometer for rapid kinematic viscosity measurement. A 25-position sample handler allows unattended processing. The fast-run tube covers a 10-fold viscosity range between 5 mm²/s (cSt) and 800 mm²/s (cSt) from 40 °C to 100 °C. Offering near-D445 precision, the miniQV-X has been optimized for condition monitoring of used oils. Common Applications In-service oil viscosity Used oil analysis Fleet maintenance Condition monitoring Compact, robust design Temperature range: ambient to 100 °C (± 0.01 °C) Kinematic viscosity range: 5 mm²/s (cSt) to 800 mm²/s (cSt) in 10-fold increments at 40 °C 5 mm²/s (cSt) to 50 mm²/s (cSt) in 10-fold increments at 100 °C Fits in roughly the same benchtop area as an analytical balance A well tested CANNON viscometer platform offers reliability and dependable support High speed analysis Analysis time: typically 3 minutes or less per test 25-position removable sample handler provides unattended operation Follows most ASTM D445 principles but with shorter flow times to accommodate rapid analysis Fully automated benchtop testing Affordable alternative to labor-intensive manual KV testing Automates labor intensive tasks of sample measurement and viscometer tube washing and drying Single PC manages up to 4 instruments using VISCPRO® software Reduced consumable costs ASTM D446/ISO 3105 fast run Ubbelohde-style tube reduces solvent usage/disposal costs Low sample volume requirement of just 4 mL to 5 mL per test and solvent consumption of just 8 mL per test Uses disposable, low-cost HDPE sample vials Simplified maintenance & test versatility Modular bath for easy maintenance access Operators replace tubes in minutes, eliminating the need to schedule related service calls Single-point temperature calibration avoids tube recalibration costs and maximizes test flexibility Standard dual solvent input
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automatic Viscometers - miniQV®-X - CANNON Instrument Company
State College, PA, United States
Automatic Viscometers
miniQV®-X
Automatic Viscometers miniQV®-X
For Rapid Kinematic Viscosity of Transparent and Opague Liquids with Near ASTM 445 Precision miniQV®-X is a fully automated, single-bath, benchtop viscometer for rapid kinematic viscosity measurement. A 25-position sample handler allows unattended processing. The fast-run tube covers a 10-fold viscosity range between 5 mm²/s (cSt) and 800 mm²/s (cSt) from 40 °C to 100 °C. Offering near-D445 precision, the miniQV-X has been optimized for condition monitoring of used oils. Common Applications In-service oil viscosity Used oil analysis Fleet maintenance Condition monitoring Compact, robust design Temperature range: ambient to 100 °C (± 0.01 °C) Kinematic viscosity range: 5 mm²/s (cSt) to 800 mm²/s (cSt) in 10-fold increments at 40 °C 5 mm²/s (cSt) to 50 mm²/s (cSt) in 10-fold increments at 100 °C Fits in roughly the same benchtop area as an analytical balance A well tested CANNON viscometer platform offers reliability and dependable support High speed analysis Analysis time: typically 3 minutes or less per test 25-position removable sample handler provides unattended operation Follows most ASTM D445 principles but with shorter flow times to accommodate rapid analysis Fully automated benchtop testing Affordable alternative to labor-intensive manual KV testing Automates labor intensive tasks of sample measurement and viscometer tube washing and drying Single PC manages up to 4 instruments using VISCPRO® software Reduced consumable costs ASTM D446/ISO 3105 fast run Ubbelohde-style tube reduces solvent usage/disposal costs Low sample volume requirement of just 4 mL to 5 mL per test and solvent consumption of just 8 mL per test Uses disposable, low-cost HDPE sample vials Simplified maintenance & test versatility Modular bath for easy maintenance access Operators replace tubes in minutes, eliminating the need to schedule related service calls Single-point temperature calibration avoids tube recalibration costs and maximizes test flexibility Standard dual solvent input

For Rapid Kinematic Viscosity of Transparent and Opague Liquids with Near ASTM 445 Precision

miniQV®-X is a fully automated, single-bath, benchtop viscometer for rapid kinematic viscosity measurement. A 25-position sample handler allows unattended processing. The fast-run tube covers a 10-fold viscosity range between 5 mm²/s (cSt) and 800 mm²/s (cSt) from 40 °C to 100 °C. Offering near-D445 precision, the miniQV-X has been optimized for condition monitoring of used oils.

Common Applications

  • In-service oil viscosity
  • Used oil analysis
  • Fleet maintenance
  • Condition monitoring

Compact, robust design

  • Temperature range: ambient to 100 °C (± 0.01 °C)
  • Kinematic viscosity range:
    • 5 mm²/s (cSt) to 800 mm²/s (cSt) in 10-fold increments at 40 °C
    • 5 mm²/s (cSt) to 50 mm²/s (cSt) in 10-fold increments at 100 °C
  • Fits in roughly the same benchtop area as an analytical balance
  • A well tested CANNON viscometer platform offers reliability and dependable support

High speed analysis

  • Analysis time: typically 3 minutes or less per test
  • 25-position removable sample handler provides unattended operation
  • Follows most ASTM D445 principles but with shorter flow times to accommodate rapid analysis

Fully automated benchtop testing

  • Affordable alternative to labor-intensive manual KV testing
  • Automates labor intensive tasks of sample measurement and viscometer tube washing and drying
  • Single PC manages up to 4 instruments using VISCPRO® software

Reduced consumable costs

  • ASTM D446/ISO 3105 fast run Ubbelohde-style tube reduces solvent usage/disposal costs
  • Low sample volume requirement of just 4 mL to 5 mL per test and solvent consumption of just 8 mL per test
  • Uses disposable, low-cost HDPE sample vials

Simplified maintenance & test versatility

  • Modular bath for easy maintenance access
  • Operators replace tubes in minutes, eliminating the need to schedule related service calls
  • Single-point temperature calibration avoids tube recalibration costs and maximizes test flexibility
  • Standard dual solvent input
Supplier's Site Datasheet

Technical Specifications

  CANNON Instrument Company
Product Category Viscometers
Product Number miniQV®-X
Product Name Automatic Viscometers
Kinematic Viscosity Range 5 to 800 cSt (5.38E-5 to 0.0086 ft²/sec)
Unlock Full Specs
to access all available technical data

Similar Products

Portable Kinematic Viscometer - MiniVisc 3000 - AMETEK Spectro Scientific
Specs
Kinematic Viscosity Range 1 to 700 cSt (1.08E-5 to 0.0075 ft²/sec)
Accuracy 3 ±% Full Scale
Display & Special Features Handheld, Portable or Field; Video
View Details
Automatic Cold-Cranking Simulator - CCS-2100 - CANNON Instrument Company
Specs
Dynamic Viscosity Range 900 to 2500 cps
Display & Special Features Benchtop or Laboratory; PC Interface / Networkable
Industry / Application Petroleum
View Details
Portable Black One Touch Viscometer -  - CSC Scientific Company, Inc.
CSC Scientific Company, Inc.
Specs
Technology / Test Method Vibratory / Oscillating Viscometry
Display & Special Features Handheld, Portable or Field
View Details
Lovis 2000 M/ME Microviscometer -  - Anton Paar
Specs
Dynamic Viscosity Range 0.3000 to 10000 cps
Accuracy 0.5000 ±% Full Scale
Technology / Test Method Electromagnetic Piston or Falling Ball
View Details