CSC Scientific Company, Inc. Viscometer First Pro

Description
The First Pro Viscometer was built for those who want the capabilities of the DV2 Viscometer and the range, sturdiness, and reliability of Lamy instruments. A step between the First Plus and the RM 100 Plus, the First Pro Viscometer offers the measuring range and spindle compatibility of the First Plus Viscometer along with the ability to program and save one-step test parameters like the RM 100 Plus. The First Pro includes a temperature probe, and can connect to a computer via RS232 or USB cable. You can also export data and control testing with the optional Rheotex software. Don't want the software? The First Plus offers a protected mode that lets you lock your testing parameters. View your results on the 7" touchscreen, and export data to a computer via USB. How Can You Configure It? There are many options to choose from. Here are a few suggestions. Food Industry Configurations Drinks and sauces: First Pro + L1-L4 spindle set. Cosmetics Industry and Pharmaceutical Industry Configurations Liquids: First Pro LR + L1-L4 spindle set. Creams: First Pro + R2-R7 spindle set. Paints, Coatings and Inks Configurations High concentrated coatings: First Pro + R2-R7 spindle set. Liquid coatings: First Pro LR + L1-L4 spindle set. Paints, varnish, and glue: First Pro + R2-R7 spindle set OR First Pro + MS-DIN spindle set + Rheotex software. Petroleum and Chemical Industry Configurations Oil: First Pro LR + L1-L4 spindle set. Emulsion or lubricant: First Pro + R2-R7 spindle set. Construction Materials Configurations Suspensions: First Pro + R2-R7 spindle set. Product Specifications Type of instrument: Rotating springless viscometer with 7’’ Touch screen Rotation speeds: Unlimited number of speeds between 0.3 and 250 rpm Torque range: Standard Version : 0.05 to 13 mNm LR Version : 0.005 to 0.8 mNm Temperature: The FIRST PRO has a PT100 sensor which indicates temperatures between -50 °C to + 300 °C. Accuracy: +/- 1 % of the full scale Repeatability: +/- 0.2 % Display: Viscosity – Speed – Torque – Time – Temperature – Choice of viscosity units: cP/Poises or mPa.s/Pa.s – Shear rate Norms: ASTM : D115 ; D789 ; D1076 ; D1084 ; D1337 ; D1338 ; D1417; D1439 ; D1824 ; D2196 ; D2243 ; D2364 ; D2556 ; D3288 ; D3468 ; D3716 ; D3730 ; D3794 ; D4016 ; D4143 ; D4878 ; D4889 ; D5324 ; D5400 ; D6279 ; D6577 ; D7394 ; D8020 ; E2975 ; F1607 ; BS 5350 ; DIN 2555 ; 3219 ; 52007-1 ; 53019-1; 54453 ; EN 302-7 ; 2555 ; 3219 ; 10301 ; 12092 ; 12802 ; 15425 ; 15564 ; ISO 1652 ; 2555 ; 2884-2 ; 3219 ; 10364-12. Security and confidentiality: An «operator» function allows you to enter a username for your instrument. This user must then be identified using a 4-digit code. There is also a protected mode that locks your measurement conditions. Language: French/English/Russi an/Spanish Compatible measuring system: MS DIN, MS ASTM, MS BV, MS VANE, MS ULV, MS SV, MS CP Compatible temperature control: EVA DIN, EVA LR-BV, RT1, CP1 Supply voltage: 90-240 VAC 50/60 Hz Analog output: 4 - 20 mA PC connections: RS232 Port and USB Printer connection: USB Host Port - Compatible PCL/5 Options: Carry case (PN 100500), Rack stand (PN P008000), Rheotex Software (PN N311000 + license PN N311700) Dimensions and weight: Head: L180 x W135 x H250 mm Hardened steel stand: L280 x W200 x H30 mm Stainless steel rod: Length 500 mm Weight: 6.7 kg
Description
The First Pro Viscometer was built for those who want the capabilities of the DV2 Viscometer and the range, sturdiness, and reliability of Lamy instruments. A step between the First Plus and the RM 100 Plus, the First Pro Viscometer offers the measuring range and spindle compatibility of the First Plus Viscometer along with the ability to program and save one-step test parameters like the RM 100 Plus. The First Pro includes a temperature probe, and can connect to a computer via RS232 or USB cable. You can also export data and control testing with the optional Rheotex software. Don't want the software? The First Plus offers a protected mode that lets you lock your testing parameters. View your results on the 7" touchscreen, and export data to a computer via USB. How Can You Configure It? There are many options to choose from. Here are a few suggestions. Food Industry Configurations Drinks and sauces: First Pro + L1-L4 spindle set. Cosmetics Industry and Pharmaceutical Industry Configurations Liquids: First Pro LR + L1-L4 spindle set. Creams: First Pro + R2-R7 spindle set. Paints, Coatings and Inks Configurations High concentrated coatings: First Pro + R2-R7 spindle set. Liquid coatings: First Pro LR + L1-L4 spindle set. Paints, varnish, and glue: First Pro + R2-R7 spindle set OR First Pro + MS-DIN spindle set + Rheotex software. Petroleum and Chemical Industry Configurations Oil: First Pro LR + L1-L4 spindle set. Emulsion or lubricant: First Pro + R2-R7 spindle set. Construction Materials Configurations Suspensions: First Pro + R2-R7 spindle set. Product Specifications Type of instrument: Rotating springless viscometer with 7’’ Touch screen Rotation speeds: Unlimited number of speeds between 0.3 and 250 rpm Torque range: Standard Version : 0.05 to 13 mNm LR Version : 0.005 to 0.8 mNm Temperature: The FIRST PRO has a PT100 sensor which indicates temperatures between -50 °C to + 300 °C. Accuracy: +/- 1 % of the full scale Repeatability: +/- 0.2 % Display: Viscosity – Speed – Torque – Time – Temperature – Choice of viscosity units: cP/Poises or mPa.s/Pa.s – Shear rate Norms: ASTM : D115 ; D789 ; D1076 ; D1084 ; D1337 ; D1338 ; D1417; D1439 ; D1824 ; D2196 ; D2243 ; D2364 ; D2556 ; D3288 ; D3468 ; D3716 ; D3730 ; D3794 ; D4016 ; D4143 ; D4878 ; D4889 ; D5324 ; D5400 ; D6279 ; D6577 ; D7394 ; D8020 ; E2975 ; F1607 ; BS 5350 ; DIN 2555 ; 3219 ; 52007-1 ; 53019-1; 54453 ; EN 302-7 ; 2555 ; 3219 ; 10301 ; 12092 ; 12802 ; 15425 ; 15564 ; ISO 1652 ; 2555 ; 2884-2 ; 3219 ; 10364-12. Security and confidentiality: An «operator» function allows you to enter a username for your instrument. This user must then be identified using a 4-digit code. There is also a protected mode that locks your measurement conditions. Language: French/English/Russi an/Spanish Compatible measuring system: MS DIN, MS ASTM, MS BV, MS VANE, MS ULV, MS SV, MS CP Compatible temperature control: EVA DIN, EVA LR-BV, RT1, CP1 Supply voltage: 90-240 VAC 50/60 Hz Analog output: 4 - 20 mA PC connections: RS232 Port and USB Printer connection: USB Host Port - Compatible PCL/5 Options: Carry case (PN 100500), Rack stand (PN P008000), Rheotex Software (PN N311000 + license PN N311700) Dimensions and weight: Head: L180 x W135 x H250 mm Hardened steel stand: L280 x W200 x H30 mm Stainless steel rod: Length 500 mm Weight: 6.7 kg

Suppliers

Company
Product
Description
Supplier Links
Viscometer - First Pro - CSC Scientific Company, Inc.
Fairfax, VA, United States
Viscometer
First Pro
Viscometer First Pro
The First Pro Viscometer was built for those who want the capabilities of the DV2 Viscometer and the range, sturdiness, and reliability of Lamy instruments. A step between the First Plus and the RM 100 Plus, the First Pro Viscometer offers the measuring range and spindle compatibility of the First Plus Viscometer along with the ability to program and save one-step test parameters like the RM 100 Plus. The First Pro includes a temperature probe, and can connect to a computer via RS232 or USB cable. You can also export data and control testing with the optional Rheotex software. Don't want the software? The First Plus offers a protected mode that lets you lock your testing parameters. View your results on the 7" touchscreen, and export data to a computer via USB. How Can You Configure It? There are many options to choose from. Here are a few suggestions. Food Industry Configurations Drinks and sauces: First Pro + L1-L4 spindle set. Cosmetics Industry and Pharmaceutical Industry Configurations Liquids: First Pro LR + L1-L4 spindle set. Creams: First Pro + R2-R7 spindle set. Paints, Coatings and Inks Configurations High concentrated coatings: First Pro + R2-R7 spindle set. Liquid coatings: First Pro LR + L1-L4 spindle set. Paints, varnish, and glue: First Pro + R2-R7 spindle set OR First Pro + MS-DIN spindle set + Rheotex software. Petroleum and Chemical Industry Configurations Oil: First Pro LR + L1-L4 spindle set. Emulsion or lubricant: First Pro + R2-R7 spindle set. Construction Materials Configurations Suspensions: First Pro + R2-R7 spindle set. Product Specifications Type of instrument: Rotating springless viscometer with 7’’ Touch screen Rotation speeds: Unlimited number of speeds between 0.3 and 250 rpm Torque range: Standard Version : 0.05 to 13 mNm LR Version : 0.005 to 0.8 mNm Temperature: The FIRST PRO has a PT100 sensor which indicates temperatures between -50 °C to + 300 °C. Accuracy: +/- 1 % of the full scale Repeatability: +/- 0.2 % Display: Viscosity – Speed – Torque – Time – Temperature – Choice of viscosity units: cP/Poises or mPa.s/Pa.s – Shear rate Norms: ASTM : D115 ; D789 ; D1076 ; D1084 ; D1337 ; D1338 ; D1417; D1439 ; D1824 ; D2196 ; D2243 ; D2364 ; D2556 ; D3288 ; D3468 ; D3716 ; D3730 ; D3794 ; D4016 ; D4143 ; D4878 ; D4889 ; D5324 ; D5400 ; D6279 ; D6577 ; D7394 ; D8020 ; E2975 ; F1607 ; BS 5350 ; DIN 2555 ; 3219 ; 52007-1 ; 53019-1; 54453 ; EN 302-7 ; 2555 ; 3219 ; 10301 ; 12092 ; 12802 ; 15425 ; 15564 ; ISO 1652 ; 2555 ; 2884-2 ; 3219 ; 10364-12. Security and confidentiality: An «operator» function allows you to enter a username for your instrument. This user must then be identified using a 4-digit code. There is also a protected mode that locks your measurement conditions. Language: French/English/Russi an/Spanish Compatible measuring system: MS DIN, MS ASTM, MS BV, MS VANE, MS ULV, MS SV, MS CP Compatible temperature control: EVA DIN, EVA LR-BV, RT1, CP1 Supply voltage: 90-240 VAC 50/60 Hz Analog output: 4 - 20 mA PC connections: RS232 Port and USB Printer connection: USB Host Port - Compatible PCL/5 Options: Carry case (PN 100500), Rack stand (PN P008000), Rheotex Software (PN N311000 + license PN N311700) Dimensions and weight: Head: L180 x W135 x H250 mm Hardened steel stand: L280 x W200 x H30 mm Stainless steel rod: Length 500 mm Weight: 6.7 kg

The First Pro Viscometer was built for those who want the capabilities of the DV2 Viscometer and the range, sturdiness, and reliability of Lamy instruments. A step between the First Plus and the RM 100 Plus, the First Pro Viscometer offers the measuring range and spindle compatibility of the First Plus Viscometer along with the ability to program and save one-step test parameters like the RM 100 Plus.

The First Pro includes a temperature probe, and can connect to a computer via RS232 or USB cable. You can also export data and control testing with the optional Rheotex software.

Don't want the software? The First Plus offers a protected mode that lets you lock your testing parameters. View your results on the 7" touchscreen, and export data to a computer via USB.

How Can You Configure It?

There are many options to choose from. Here are a few suggestions.

Food Industry Configurations

  • Drinks and sauces: First Pro + L1-L4 spindle set.

Cosmetics Industry and Pharmaceutical Industry Configurations

  • Liquids: First Pro LR + L1-L4 spindle set.
  • Creams: First Pro + R2-R7 spindle set.

Paints, Coatings and Inks Configurations

  • High concentrated coatings: First Pro + R2-R7 spindle set.
  • Liquid coatings: First Pro LR + L1-L4 spindle set.
  • Paints, varnish, and glue: First Pro + R2-R7 spindle set OR First Pro + MS-DIN spindle set + Rheotex software.

Petroleum and Chemical Industry Configurations

  • Oil: First Pro LR + L1-L4 spindle set.
  • Emulsion or lubricant: First Pro + R2-R7 spindle set.

Construction Materials Configurations

  • Suspensions: First Pro + R2-R7 spindle set.

Product Specifications

  • Type of instrument: Rotating springless viscometer with 7’’ Touch screen
  • Rotation speeds: Unlimited number of speeds between 0.3 and 250 rpm
  • Torque range: Standard Version : 0.05 to 13 mNm LR Version : 0.005 to 0.8 mNm
  • Temperature: The FIRST PRO has a PT100 sensor which indicates temperatures between -50 °C to + 300 °C.
  • Accuracy: +/- 1 % of the full scale
  • Repeatability: +/- 0.2 %
  • Display: Viscosity – Speed – Torque – Time – Temperature – Choice of viscosity units: cP/Poises or mPa.s/Pa.s – Shear rate
  • Norms: ASTM : D115 ; D789 ; D1076 ; D1084 ; D1337 ; D1338 ; D1417; D1439 ; D1824 ; D2196 ; D2243 ; D2364 ; D2556 ; D3288 ; D3468 ; D3716 ; D3730 ; D3794 ; D4016 ; D4143 ; D4878 ; D4889 ; D5324 ; D5400 ; D6279 ; D6577 ; D7394 ; D8020 ; E2975 ; F1607 ; BS 5350 ; DIN 2555 ; 3219 ; 52007-1 ; 53019-1; 54453 ; EN 302-7 ; 2555 ; 3219 ; 10301 ; 12092 ; 12802 ; 15425 ; 15564 ; ISO 1652 ; 2555 ; 2884-2 ; 3219 ; 10364-12.
  • Security and confidentiality: An «operator» function allows you to enter a username for your instrument. This user must then be identified using a 4-digit code. There is also a protected mode that locks your measurement conditions.
  • Language: French/English/Russian/Spanish
  • Compatible measuring system: MS DIN, MS ASTM, MS BV, MS VANE, MS ULV, MS SV, MS CP
  • Compatible temperature control: EVA DIN, EVA LR-BV, RT1, CP1
  • Supply voltage: 90-240 VAC 50/60 Hz
  • Analog output: 4 - 20 mA
  • PC connections: RS232 Port and USB
  • Printer connection: USB Host Port - Compatible PCL/5
  • Options: Carry case (PN 100500), Rack stand (PN P008000), Rheotex Software (PN N311000 + license PN N311700)
  • Dimensions and weight: Head: L180 x W135 x H250 mm Hardened steel stand: L280 x W200 x H30 mm Stainless steel rod: Length 500 mm Weight: 6.7 kg
Supplier's Site

Technical Specifications

  CSC Scientific Company, Inc.
Product Category Viscometers
Product Number First Pro
Product Name Viscometer
Technology / Test Method Vibratory / Oscillating Viscometry
Unlock Full Specs
to access all available technical data

Similar Products

Particle Counter, Wear Classifier, Ferrous Monitor - LaserNet 200 Series - AMETEK Spectro Scientific
Specs
Kinematic Viscosity Range 15 to 320 cSt (1.61E-4 to 0.0034 ft²/sec)
Technology / Test Method Other; Laser & Transducers
Display & Special Features Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software; Video
View Details
M10 Viscosity Sensor -  - Saint Clair Systems, Inc.
Saint Clair Systems, Inc.
Specs
Dynamic Viscosity Range 0.1000 to 1.00E6 cps
Technology / Test Method Electromagnetic Piston or Falling Ball
View Details
Bostwick Consistometer -  - CSC Scientific Company, Inc.
CSC Scientific Company, Inc.
Specs
Display & Special Features Benchtop or Laboratory
View Details