ABSOPULSE Electronics Ltd. 500VA Rugged, Industrial Quality Fan Cooled DC/AC Inverter with Sine Wave Output CSI 500F-FXW

Description
Sinusoidal output voltage Rugged field-proven design Filtered input Cooling by internal fans Full electronic protection Field-proven design topology This rugged, industrial quality DC/AC inverter utilizes field proven, microprocessor controlled high frequency PWM technology to generate the required output power with pure sine wave output voltage. It is a mature design with a track record in numerous applications. The DC/DC input stage boosts the input voltage to a higher DC voltage, which feeds the DC/AC inverter to generate the required AC output. High frequency conversion enables a compact construction, low weight and high efficiency. The input and output are filtered for low noise. High quality built-in fans provide sufficient airflow for operation without de-rating within the specified temperature range. The fans draw air into the unit, and exhaust at the opposite side of the unit. All heat generating components are installed on aluminum heatsink blocks which are thermally connected to the base plate. This also ensures exceptional mechanical ruggedness. Conformal coating provides protection against humidity and airborne contaminants. Full electronic protection, low component count, large design headroom, and the exclusive use of components with established reliability contribute to a high MTBF. The unit is manufactured at our plant under strict quality control.
Request a Quote
Description
Sinusoidal output voltage Rugged field-proven design Filtered input Cooling by internal fans Full electronic protection Field-proven design topology This rugged, industrial quality DC/AC inverter utilizes field proven, microprocessor controlled high frequency PWM technology to generate the required output power with pure sine wave output voltage. It is a mature design with a track record in numerous applications. The DC/DC input stage boosts the input voltage to a higher DC voltage, which feeds the DC/AC inverter to generate the required AC output. High frequency conversion enables a compact construction, low weight and high efficiency. The input and output are filtered for low noise. High quality built-in fans provide sufficient airflow for operation without de-rating within the specified temperature range. The fans draw air into the unit, and exhaust at the opposite side of the unit. All heat generating components are installed on aluminum heatsink blocks which are thermally connected to the base plate. This also ensures exceptional mechanical ruggedness. Conformal coating provides protection against humidity and airborne contaminants. Full electronic protection, low component count, large design headroom, and the exclusive use of components with established reliability contribute to a high MTBF. The unit is manufactured at our plant under strict quality control.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
500VA Rugged, Industrial Quality Fan Cooled DC/AC Inverter with Sine Wave Output - CSI 500F-FXW - ABSOPULSE Electronics Ltd.
Ottawa, Ontario, Canada
500VA Rugged, Industrial Quality Fan Cooled DC/AC Inverter with Sine Wave Output
CSI 500F-FXW
500VA Rugged, Industrial Quality Fan Cooled DC/AC Inverter with Sine Wave Output CSI 500F-FXW
Sinusoidal output voltage Rugged field-proven design Filtered input Cooling by internal fans Full electronic protection Field-proven design topology This rugged, industrial quality DC/AC inverter utilizes field proven, microprocessor controlled high frequency PWM technology to generate the required output power with pure sine wave output voltage. It is a mature design with a track record in numerous applications. The DC/DC input stage boosts the input voltage to a higher DC voltage, which feeds the DC/AC inverter to generate the required AC output. High frequency conversion enables a compact construction, low weight and high efficiency. The input and output are filtered for low noise. High quality built-in fans provide sufficient airflow for operation without de-rating within the specified temperature range. The fans draw air into the unit, and exhaust at the opposite side of the unit. All heat generating components are installed on aluminum heatsink blocks which are thermally connected to the base plate. This also ensures exceptional mechanical ruggedness. Conformal coating provides protection against humidity and airborne contaminants. Full electronic protection, low component count, large design headroom, and the exclusive use of components with established reliability contribute to a high MTBF. The unit is manufactured at our plant under strict quality control.
  • Sinusoidal output voltage
  • Rugged field-proven design
  • Filtered input
  • Cooling by internal fans
  • Full electronic protection
  • Field-proven design topology

This rugged, industrial quality DC/AC inverter utilizes field proven, microprocessor controlled high frequency PWM technology to generate the required output power with pure sine wave output voltage. It is a mature design with a track record in numerous applications. The DC/DC input stage boosts the input voltage to a higher DC voltage, which feeds the DC/AC inverter to generate the required AC output. High frequency conversion enables a compact construction, low weight and high efficiency. The input and output are filtered for low noise. High quality built-in fans provide sufficient airflow for operation without de-rating within the specified temperature range. The fans draw air into the unit, and exhaust at the opposite side of the unit. All heat generating components are installed on aluminum heatsink blocks which are thermally connected to the base plate. This also ensures exceptional mechanical ruggedness. Conformal coating provides protection against humidity and airborne contaminants. Full electronic protection, low component count, large design headroom, and the exclusive use of components with established reliability contribute to a high MTBF. The unit is manufactured at our plant under strict quality control.

Supplier's Site

Technical Specifications

  ABSOPULSE Electronics Ltd.
Product Category Power Supplies
Product Number CSI 500F-FXW
Product Name 500VA Rugged, Industrial Quality Fan Cooled DC/AC Inverter with Sine Wave Output
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance RoHS, C22.2 No. 107.1 - 01, UL 458, EN62368-1, EN 55032 Class A with Margins Conducted and Radiated, IEC 61373 Cat 1 A&B
AC Output Voltage 114.0 to 230.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

300W, High Reliability, High Temperature, Conduction/Convection Cooled, Railway Quality DC/DC Converter - BHT 319R-F4 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
500W High Input Voltage - 1000Vdc Input - HVI 500-1K/XX-FX - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
2000W High Input Voltage – 800Vdc Input - HVI 2K-F6W - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
3-phase, 400V or 480V Input, 1000W Industrial Quality Power Supply - HTP 1K-F6W - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details