The ControlMaster CM10 is a 1/8 DIN universal process controller designed for flexible PID control in industrial applications. It features a full-color 5.5 cm (2.2 in.) TFT display, intuitive front-panel menus, and supports on/off, time proportioning, analog PID, and motorized valve control strategies. The controller includes eight process alarms, real-time alarms, delay timers, custom linearizers, and eight math blocks for advanced logic functions. It offers standard analog and digital I/O with options for additional relays and analog outputs, and supports MODBUS RTU and Ethernet communications with TCP/IP, web server, and email notification capabilities. With IP66 and NEMA 4X protection for the front face, it operates in ambient temperatures from 0 to 55 °C and is powered by 90 to 264 V AC or 10 to 36 V DC. The unit measures 50 × 97 × 141 mm and is housed in a glass-filled polycarbonate enclosure.
The CM10 process controller is scalable in terms of both hardware and software, enabling it to meet your application requirements. The flexible control functionality including on/off, time proportioning, analog PID, dual output control and math & logic make this controller suitable for a wide range of process applications.
Fully configurable via the easy-to-navigate front panel menus or ConfigPilot configuration software, the CM10 can be commissioned rapidly and then tuned via the advanced auto-tune functionality. MODBUS® and Ethernet communication options ensure easy integration into a control system.
| ABB Measurement & Analytics | |
|---|---|
| Product Category | Universal Process Controllers |
| Product Number | Control Master CM10 |
| Product Name | Universal Process Controller |
| Control | Limit; Linear; PID |
| Features | Multi-Function |
| Form Factor | DIN |
| Interface | Digital Front Panel; Computer Programmable; Network |
| Communication / Port Type | RS-485, Modbus |