The ControlMaster CMF310 is a field-mountable universal PID process controller designed for wall, pipe, or panel mounting without an additional enclosure. It features a 9 cm (3.5 in.) full-color TFT display and operates with IP66 and NEMA 4X environmental protection. The controller supports analog and digital I/O options, including up to four relay outputs, two analog outputs, and six digital I/O channels, configurable based on installed modules. It offers advanced control strategies such as adaptive, cascade, feed-forward, ratio, and profile control, along with autotune, gain scheduling, and totalization functions. Communication options include RS 485 MODBUS and optional Ethernet with MODBUS TCP, email, and webserver capabilities. The device supports 24 V DC transmitter power supplies, operates from 100 to 240 V AC, and has a temperature range of 0 to 55 °C. Its enclosure is made of glass-filled polycarbonate with dimensions of 194 x 214 x 98 mm.
The CMF310 is the latest addition to ABB's family of universal process controllers. It is a unique field-mountable controller that enables wall-, or pipe-mounting without the need for an additional enclosure. IP66, NEMA 4X and UL Class 1, Div 2 approvals make the CMF310 suitable for almost all environments. The powerful operator display features a full-color 9 cm (3.5 in.) text display that is simple to navigate and easy to use.
Highly scalable in both hardware and software functionality, a CMF310 can be specified easily to meet the needs of virtually any process control application – simple or advanced. Powerful control functions such as adaptive control, math, logic and totalization provide problem-solving flexibility and make the CMF310 suitable for a wide range of process applications.
Fully configurable via the easy-to-navigate front panel menus or ConfigPilot configuration software, the CMF310 can be commissioned rapidly and then tuned via the advanced autotune capability.
MODBUS and Ethernet communication options ensure easy integration into a control system.
| ABB Measurement & Analytics | |
|---|---|
| Product Category | Universal Process Controllers |
| Product Number | CMF310 |
| Product Name | ControlMaster field-mountable universal process controller |
| Control | Limit; PID |
| Form Factor | Chassis |
| Interface | Network (optional feature) |
| Communication / Port Type | 485 MODBUS |