ABB Measurement & Analytics UviTec Color Probe

Description
ABB's robust submersible UviTec Color probe provides affordable real-time measurement of colur changes in water or wastewater in accordance with ISO 6271-2016:05. The probe utilizes patent-pending technology to provide superior measurement performance across multiple wavelengths of light using LEDs. The probes rugged body is built to withstand harsh environments, with titanium or stainless steel options. Designed to meet the needs of many monitoring applications,it offers multiple path length selections for the desired measurement range. Features & Benefits Affordable real-time color monitoring Multiple wavelength sensor uses patent-pending technology for superior measurement performance Robust submersible probe with titanium or stainless steel housing Operator friendly, low maintenance design Reagent free optical measurements In accordance with ISO 6271-2016:05 Simple to install and operate
Request a Quote Datasheet
Description
ABB's robust submersible UviTec Color probe provides affordable real-time measurement of colur changes in water or wastewater in accordance with ISO 6271-2016:05. The probe utilizes patent-pending technology to provide superior measurement performance across multiple wavelengths of light using LEDs. The probes rugged body is built to withstand harsh environments, with titanium or stainless steel options. Designed to meet the needs of many monitoring applications,it offers multiple path length selections for the desired measurement range. Features & Benefits Affordable real-time color monitoring Multiple wavelength sensor uses patent-pending technology for superior measurement performance Robust submersible probe with titanium or stainless steel housing Operator friendly, low maintenance design Reagent free optical measurements In accordance with ISO 6271-2016:05 Simple to install and operate
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UviTec Color Probe -  - ABB Measurement & Analytics
Zurich, Switzerland
UviTec Color Probe
UviTec Color Probe
ABB's robust submersible UviTec Color probe provides affordable real-time measurement of colur changes in water or wastewater in accordance with ISO 6271-2016:05. The probe utilizes patent-pending technology to provide superior measurement performance across multiple wavelengths of light using LEDs. The probes rugged body is built to withstand harsh environments, with titanium or stainless steel options. Designed to meet the needs of many monitoring applications,it offers multiple path length selections for the desired measurement range. Features & Benefits Affordable real-time color monitoring Multiple wavelength sensor uses patent-pending technology for superior measurement performance Robust submersible probe with titanium or stainless steel housing Operator friendly, low maintenance design Reagent free optical measurements In accordance with ISO 6271-2016:05 Simple to install and operate

ABB's robust submersible UviTec Color probe provides affordable real-time measurement of colur changes in water or wastewater in accordance with ISO 6271-2016:05. The probe utilizes patent-pending technology to provide superior measurement performance across multiple wavelengths of light using LEDs. The probes rugged body is built to withstand harsh environments, with titanium or stainless steel options. Designed to meet the needs of many monitoring applications,it offers multiple path length selections for the desired measurement range.

Features & Benefits

  • Affordable real-time color monitoring
  • Multiple wavelength sensor uses patent-pending technology for superior measurement performance
  • Robust submersible probe with titanium or stainless steel housing
  • Operator friendly, low maintenance design
  • Reagent free optical measurements
  • In accordance with ISO 6271-2016:05
  • Simple to install and operate
Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Water Quality Photometers and Colorimeters
Product Name UviTec Color Probe
Response Time 10 seconds
Unlock Full Specs
to access all available technical data

Similar Products

UviTec High Nitrate/Nitrite Sensor -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Measured Parameter Nitrate
Range, low 0.2000 mg/L
Range, high 177000 mg/L
View Details
UviTec Color Analyzer -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Response Time 10 seconds
Instrument Type Fixtured or Permanent
Local Interface Digital Front Panel
View Details
Silica Analyzer - Navigator 600 - AW641 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Measured Parameter Silica
Range, low 0.0 mg/L
Range, high 0.0065 mg/L
View Details
UviTec Nitrate Sensor -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Measured Parameter Nitrate
Range, low 0.0 mg/L
Range, high 440 mg/L
View Details