ABB Measurement & Analytics UviTec Multi-Color Probe

Description
The robust UviTec Multi-Color submersible probe provides affordable real-time measurement of multiple colors in water or wastewater in accordance with ISO 7887:2011 Method B. The Multi-Color probe utilizes patent-pending technology to provide superior measurement performance across multiple wavelengths of light using LEDs. The probes rugged body is built to withstand harsh environments, with titanium or stainless steel options. Designed to meet the needs of many monitoring applications, it offers multiple path length selections for the desired measurement range. Features & Benefits Affordable real-time color monitoring Multiple wavelength sensor uses patent-pending technology for superior measurement performance Robust submersible probe with titanium or stainless steel housing Operator friendly, low maintenance design Reagent free optical measurements In accordance with ISO 7887:2011 Method B Simple to install and operate
Request a Quote Datasheet
Description
The robust UviTec Multi-Color submersible probe provides affordable real-time measurement of multiple colors in water or wastewater in accordance with ISO 7887:2011 Method B. The Multi-Color probe utilizes patent-pending technology to provide superior measurement performance across multiple wavelengths of light using LEDs. The probes rugged body is built to withstand harsh environments, with titanium or stainless steel options. Designed to meet the needs of many monitoring applications, it offers multiple path length selections for the desired measurement range. Features & Benefits Affordable real-time color monitoring Multiple wavelength sensor uses patent-pending technology for superior measurement performance Robust submersible probe with titanium or stainless steel housing Operator friendly, low maintenance design Reagent free optical measurements In accordance with ISO 7887:2011 Method B Simple to install and operate
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UviTec Multi-Color Probe -  - ABB Measurement & Analytics
Zurich, Switzerland
UviTec Multi-Color Probe
UviTec Multi-Color Probe
The robust UviTec Multi-Color submersible probe provides affordable real-time measurement of multiple colors in water or wastewater in accordance with ISO 7887:2011 Method B. The Multi-Color probe utilizes patent-pending technology to provide superior measurement performance across multiple wavelengths of light using LEDs. The probes rugged body is built to withstand harsh environments, with titanium or stainless steel options. Designed to meet the needs of many monitoring applications, it offers multiple path length selections for the desired measurement range. Features & Benefits Affordable real-time color monitoring Multiple wavelength sensor uses patent-pending technology for superior measurement performance Robust submersible probe with titanium or stainless steel housing Operator friendly, low maintenance design Reagent free optical measurements In accordance with ISO 7887:2011 Method B Simple to install and operate

The robust UviTec Multi-Color submersible probe provides affordable real-time measurement of multiple colors in water or wastewater in accordance with ISO 7887:2011 Method B. The Multi-Color probe utilizes patent-pending technology to provide superior measurement performance across multiple wavelengths of light using LEDs. The probes rugged body is built to withstand harsh environments, with titanium or stainless steel options. Designed to meet the needs of many monitoring applications, it offers multiple path length selections for the desired measurement range.

Features & Benefits

  • Affordable real-time color monitoring
  • Multiple wavelength sensor uses patent-pending technology for superior measurement performance
  • Robust submersible probe with titanium or stainless steel housing
  • Operator friendly, low maintenance design
  • Reagent free optical measurements
  • In accordance with ISO 7887:2011 Method B
  • Simple to install and operate
Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Water Quality Photometers and Colorimeters
Product Name UviTec Multi-Color Probe
Response Time 10 seconds
Unlock Full Specs
to access all available technical data

Similar Products

UV Nitrate Monitor - AV450 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Measured Parameter Nitrate
Range, low 0.0 mg/L
Range, high 100 mg/L
View Details
Phosphate Analyzer - AW642 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Measured Parameter Phosphate
Range, low 0.0 mg/L
Range, high 0.0194 mg/L
View Details
UV Nitrate Monitor - AV455 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Measured Parameter Nitrate
Range, low 0.0 mg/L
Range, high 100 mg/L
View Details
UviTec Nitrite Analyzer -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Measured Parameter Nitrate
Range, low 0.7000 mg/L
Range, high 10000 mg/L
View Details