The PIR3502 Multiwave process photometer is an infrared analyzer designed for continuous monitoring of vapor or liquid streams in industrial processes, with spectral coverage from 2.5 µm to 14.5 µm using a platinum lamp and from 0.80 µm to 2.8 µm using a tungsten lamp. It is certified for explosive environments under cCSAus, ATEX, IECEx, and CE standards with X-purge or Z-purge options. The instrument operates in ambient temperatures of 0°C to 45°C, handles sample pressures up to 500 PSI (34 bar), and has a maximum power consumption of 150 W without heating. It measures with repeatability better than ±1% of full scale and has a physical footprint of 342.9 mm high, 266.7 mm deep, and 254 mm wide, weighing approximately 36.3 kg. The device supports analog 4-20 mA outputs and digital inputs/outputs for integration into control systems.
The PIR3502 Multiwave process photometer provides continuous measurements of vapor or liquid samples, in simple or complex process streams, for process control, product quality assurance, safety, catalyst protection and area monitoring.
The filter wheel of the photometer utilizes up to eight wavelengths, increasing the number of measurement solutions. Because it uses multiple wavelengths, the photometer can compensate for many types of interference and handle multiple component applications.
The PIR3502 Multiwave photometer provides the following:
-Continuous measurements
-Multiple component samples
-Measures Vapor or Liquid samples
-Operates in IR and NIR
-Fiber optic option for NIR applications
-Multiple interference compensation capability
-VistaNET and VistaSTAR Connectivity.
| ABB Measurement & Analytics | |
|---|---|
| Product Category | Water Quality Photometers and Colorimeters |
| Product Number | PIR3502 |
| Product Name | Infrared photometer |
| Instrument Type | Fixtured or Permanent |
| Local Interface | Digital Front Panel |
| Computer Interface | Computer Interface |