ABB Measurement & Analytics Phosphate Analyzer AW642

Description
Many years of experience and innovation in the design and successful application of continuous chemical analyzers has been combined with the latest electronics and production technologies to produce the Navigator 600 Series of analyzers from ABB. Based on colorimetric techniques, they feature a liquid handling section carefully designed to reduce routine maintenance. Utilizing powerful electronics, advanced features such as automatic calibration, continuous sample analysis and programmable multi-stream switching ensure accurate measurement of phosphate. Users benefits from: Analysis of up to 6 sample streams Up to 90% lower reagent consumption than other phosphate analyzers Labor-saving 5 minute annual maintenance and up to 3 months unattended operation Automatic cleaning and calibration True auto-zero compensates for sample color, turbidity and background phosphate in reagents Intuitive software with full color graphical display Data logging and graphical process trending Full audit trail capability Secure data archiving to SD Card Data Measurement range 0 to 15 ppm PO4 (minimum range 0 to 1 ppm) Chemical method Molybdenum Blue Sample stream options Available as single-stream or multi-stream (2, 4 or 6 stream) configurations Measurement frequency Continuous chemistry and measurement (programmable sample rate for multi-stream) Accuracy / maximum measured error ±3 % of reading or ±0.1 ppm (whichever is the greater) over the range 0 to 10 ppm PO4 ±5 % of reading over the range 101 to 15 ppm PO4 Repeatability ±1.5 % of reading or ±0.05 ppm (whichever is the greater) over the range 0 to 10 ppm PO4 ±2.5 % of reading over the range 10 to 15 ppm PO4 Response time <15 mins (90% step change) Minimum update time 12 mins for multi-stream configurations Calibration 2-point, automatic calibration
Request a Quote Datasheet
Description
Many years of experience and innovation in the design and successful application of continuous chemical analyzers has been combined with the latest electronics and production technologies to produce the Navigator 600 Series of analyzers from ABB. Based on colorimetric techniques, they feature a liquid handling section carefully designed to reduce routine maintenance. Utilizing powerful electronics, advanced features such as automatic calibration, continuous sample analysis and programmable multi-stream switching ensure accurate measurement of phosphate. Users benefits from: Analysis of up to 6 sample streams Up to 90% lower reagent consumption than other phosphate analyzers Labor-saving 5 minute annual maintenance and up to 3 months unattended operation Automatic cleaning and calibration True auto-zero compensates for sample color, turbidity and background phosphate in reagents Intuitive software with full color graphical display Data logging and graphical process trending Full audit trail capability Secure data archiving to SD Card Data Measurement range 0 to 15 ppm PO4 (minimum range 0 to 1 ppm) Chemical method Molybdenum Blue Sample stream options Available as single-stream or multi-stream (2, 4 or 6 stream) configurations Measurement frequency Continuous chemistry and measurement (programmable sample rate for multi-stream) Accuracy / maximum measured error ±3 % of reading or ±0.1 ppm (whichever is the greater) over the range 0 to 10 ppm PO4 ±5 % of reading over the range 101 to 15 ppm PO4 Repeatability ±1.5 % of reading or ±0.05 ppm (whichever is the greater) over the range 0 to 10 ppm PO4 ±2.5 % of reading over the range 10 to 15 ppm PO4 Response time <15 mins (90% step change) Minimum update time 12 mins for multi-stream configurations Calibration 2-point, automatic calibration
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phosphate Analyzer - AW642 - ABB Measurement & Analytics
Zurich, Switzerland
Phosphate Analyzer
AW642
Phosphate Analyzer AW642
Many years of experience and innovation in the design and successful application of continuous chemical analyzers has been combined with the latest electronics and production technologies to produce the Navigator 600 Series of analyzers from ABB. Based on colorimetric techniques, they feature a liquid handling section carefully designed to reduce routine maintenance. Utilizing powerful electronics, advanced features such as automatic calibration, continuous sample analysis and programmable multi-stream switching ensure accurate measurement of phosphate. Users benefits from: Analysis of up to 6 sample streams Up to 90% lower reagent consumption than other phosphate analyzers Labor-saving 5 minute annual maintenance and up to 3 months unattended operation Automatic cleaning and calibration True auto-zero compensates for sample color, turbidity and background phosphate in reagents Intuitive software with full color graphical display Data logging and graphical process trending Full audit trail capability Secure data archiving to SD Card Data Measurement range 0 to 15 ppm PO4 (minimum range 0 to 1 ppm) Chemical method Molybdenum Blue Sample stream options Available as single-stream or multi-stream (2, 4 or 6 stream) configurations Measurement frequency Continuous chemistry and measurement (programmable sample rate for multi-stream) Accuracy / maximum measured error ±3 % of reading or ±0.1 ppm (whichever is the greater) over the range 0 to 10 ppm PO4 ±5 % of reading over the range 101 to 15 ppm PO4 Repeatability ±1.5 % of reading or ±0.05 ppm (whichever is the greater) over the range 0 to 10 ppm PO4 ±2.5 % of reading over the range 10 to 15 ppm PO4 Response time <15 mins (90% step change) Minimum update time 12 mins for multi-stream configurations Calibration 2-point, automatic calibration

Many years of experience and innovation in the design and successful application of continuous chemical analyzers has been combined with the latest electronics and production technologies to produce the Navigator 600 Series of analyzers from ABB.

Based on colorimetric techniques, they feature a liquid handling section carefully designed to reduce routine maintenance. Utilizing powerful electronics, advanced features such as automatic calibration, continuous sample analysis and programmable multi-stream switching ensure accurate measurement of phosphate.

Users benefits from:

  • Analysis of up to 6 sample streams
  • Up to 90% lower reagent consumption than other phosphate analyzers
  • Labor-saving 5 minute annual maintenance and up to 3 months unattended operation
  • Automatic cleaning and calibration
  • True auto-zero compensates for sample color, turbidity and background phosphate in reagents
  • Intuitive software with full color graphical display
  • Data logging and graphical process trending
  • Full audit trail capability
  • Secure data archiving to SD Card

Data

  • Measurement range
    0 to 15 ppm PO4 (minimum range 0 to 1 ppm)
  • Chemical method
    Molybdenum Blue
  • Sample stream options
    Available as single-stream or multi-stream (2, 4 or 6 stream) configurations
  • Measurement frequency
    Continuous chemistry and measurement (programmable sample rate for multi-stream)
  • Accuracy / maximum measured error
    ±3 % of reading or ±0.1 ppm (whichever is the greater) over the range 0 to 10 ppm PO4
    ±5 % of reading over the range 101 to 15 ppm PO4
  • Repeatability
    ±1.5 % of reading or ±0.05 ppm (whichever is the greater) over the range 0 to 10 ppm PO4
    ±2.5 % of reading over the range 10 to 15 ppm PO4
  • Response time
    <15 mins (90% step change)
    Minimum update time 12 mins for multi-stream configurations
  • Calibration
    2-point, automatic calibration
Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Water Quality Photometers and Colorimeters
Product Number AW642
Product Name Phosphate Analyzer
Measured Parameter Phosphate
Range, low 0.0 mg/L
Range, high 0.0194 mg/L
Response Time 900 seconds
Instrument Type Fixtured or Permanent
Unlock Full Specs
to access all available technical data

Similar Products

UviTec Multi-Color Sensor -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Response Time 30 seconds
Instrument Type Fixtured or Permanent
Output Options Switch or alarm signal
View Details
Infrared photometer - PIR3502 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Instrument Type Fixtured or Permanent
Local Interface Digital Front Panel
Computer Interface Computer Interface
View Details
UviTec High Nitrite Sensor -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Measured Parameter Nitrate
Range, low 0.2000 mg/L
Range, high 40000 mg/L
View Details
UviTec High Nitrate/Nitrite Sensor -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Measured Parameter Nitrate
Range, low 0.2000 mg/L
Range, high 177000 mg/L
View Details