ABB Measurement & Analytics 1/16 DIN Controller/Alarm Unit C50

Description
The C50 Controller/Alarm unit is a compact, single-loop controller, with the capability to measure, indicate and control a variety of process variables. The unit is ideal for simple PID control, offering on/off or time proportioning control with a one shot self-tune facility. The C50 can also act as an independent alarm unit, for example, as an over-temperature safety cutout unit for furnaces or ovens. The unit is quickly set up for most process signal inputs and, with IP65 (NEMA3) front panel protection, is suitable for a wide range of applications. Data ‘One-shot’ autotune Universal process input 1 or 2 relay outputs NEMA 3 (IP65) front face
Request a Quote
Description
The C50 Controller/Alarm unit is a compact, single-loop controller, with the capability to measure, indicate and control a variety of process variables. The unit is ideal for simple PID control, offering on/off or time proportioning control with a one shot self-tune facility. The C50 can also act as an independent alarm unit, for example, as an over-temperature safety cutout unit for furnaces or ovens. The unit is quickly set up for most process signal inputs and, with IP65 (NEMA3) front panel protection, is suitable for a wide range of applications. Data ‘One-shot’ autotune Universal process input 1 or 2 relay outputs NEMA 3 (IP65) front face
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The C50 is a 1/16 DIN controller and alarm unit designed for simple PID control applications. It features a high visibility dual 4-digit display that shows both the set point and process variable. The unit supports a universal process input, allowing direct connection for various process signals, including thermocouples, RTDs, and linear milliamps or volts. It offers standard relay or logic control outputs for on/off or time proportioning control, and can be configured with an optional alarm relay for high/low process alarms. With an IP65 (NEMA3) rating, the C50 is suitable for use in harsh environments, ensuring reliability and full noise immunity. The one-shot autotune function allows for automatic optimization of PID settings, enhancing ease of use. The unit can also be configured to ramp set points gradually, minimizing process shock during changes. Overall, the C50 is a versatile option for engineers seeking a compact and efficient controller/alarm unit for various applications.

Datasheet Summary
Powered by GS/AI

The C50 is a 1/16 DIN controller and alarm unit designed for simple PID control applications. It features a high visibility dual 4-digit display that shows both the set point and process variable. The unit supports a universal process input, allowing direct connection for various process signals, including thermocouples, RTDs, and linear milliamps or volts. It offers standard relay or logic control outputs for on/off or time proportioning control, and can be configured with an optional alarm relay for high/low process alarms. With an IP65 (NEMA3) rating, the C50 is suitable for use in harsh environments, ensuring reliability and full noise immunity. The one-shot autotune function allows for automatic optimization of PID settings, enhancing ease of use. The unit can also be configured to ramp set points gradually, minimizing process shock during changes. Overall, the C50 is a versatile option for engineers seeking a compact and efficient controller/alarm unit for various applications.

Suppliers

Company
Product
Description
Supplier Links
1/16 DIN Controller/Alarm Unit - C50 - ABB Measurement & Analytics
Zurich, Switzerland
1/16 DIN Controller/Alarm Unit
C50
1/16 DIN Controller/Alarm Unit C50
The C50 Controller/Alarm unit is a compact, single-loop controller, with the capability to measure, indicate and control a variety of process variables. The unit is ideal for simple PID control, offering on/off or time proportioning control with a one shot self-tune facility. The C50 can also act as an independent alarm unit, for example, as an over-temperature safety cutout unit for furnaces or ovens. The unit is quickly set up for most process signal inputs and, with IP65 (NEMA3) front panel protection, is suitable for a wide range of applications. Data ‘One-shot’ autotune Universal process input 1 or 2 relay outputs NEMA 3 (IP65) front face

The C50 Controller/Alarm unit is a compact, single-loop controller, with the capability to measure, indicate and control a variety of process variables. The unit is ideal for simple PID control, offering on/off or time proportioning control with a one shot self-tune facility. The C50 can also act as an independent alarm unit, for example, as an over-temperature safety cutout unit for furnaces or ovens. The unit is quickly set up for most process signal inputs and, with IP65 (NEMA3) front panel protection, is suitable for a wide range of applications.

Data

  • ‘One-shot’ autotune
  • Universal process input
  • 1 or 2 relay outputs
  • NEMA 3 (IP65) front face
Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Universal Process Controllers
Product Number C50
Product Name 1/16 DIN Controller/Alarm Unit
Control Limit; Linear
Features PLC
Form Factor Chassis
Interface Digital Front Panel; Computer Programmable
Temperature Thermocouple; RTD / Thermistor; Heating; Cooling
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Controller - Millmate Controller 400 - ABB Measurement & Analytics
Specs
Control Limit; Linear; PID
Features PLC
Form Factor Chassis
View Details
Extendable remote controllers - XRCG4products - ABB Measurement & Analytics
Specs
Controller Type Flow
Form Factor Chassis
Interface Computer Programmable
View Details
Sample Gas Feed Unit - SCC-S - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Controller Type Flow
Control Limit
Form Factor Rack
View Details
Sample Gas Feed Unit - SCC-F - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Controller Type Sample Gas Cooler
Form Factor Rack
Media Gas
View Details