ABB Measurement & Analytics Millmate Controller 400 PFVA401

Description
Overview MC 400 covers most mechanical arrangements. This means the user only has to follow the step-by-step instructions in order to set up the controller and to obtain correct roll force measurement. -Predefined standard measurement modes -Built-in load cell tables -Filter times from 1 up to 2000 ms -Easily configurable analog/digital inputs/outputs -Level detector -Step detector -Unit selection (N, kN, MN, kp, t, lb, T) -Self-diagnostic test system including transducer test Data External connections: Excitation current to load cells 2 or 4 analog inputs for load cell signals 4 analog outputs, voltage or current 8 digital inputs for control signals 8 digital outputs +24 V supply for external units, max. 0.5 A Ethernet connection for service and multiple control units 2 serial interfaces of type RS-232 for external displays, control, etc. 1 serial interface of type RS-485 for external display High-speed Profibus (optional)
Request a Quote
Description
Overview MC 400 covers most mechanical arrangements. This means the user only has to follow the step-by-step instructions in order to set up the controller and to obtain correct roll force measurement. -Predefined standard measurement modes -Built-in load cell tables -Filter times from 1 up to 2000 ms -Easily configurable analog/digital inputs/outputs -Level detector -Step detector -Unit selection (N, kN, MN, kp, t, lb, T) -Self-diagnostic test system including transducer test Data External connections: Excitation current to load cells 2 or 4 analog inputs for load cell signals 4 analog outputs, voltage or current 8 digital inputs for control signals 8 digital outputs +24 V supply for external units, max. 0.5 A Ethernet connection for service and multiple control units 2 serial interfaces of type RS-232 for external displays, control, etc. 1 serial interface of type RS-485 for external display High-speed Profibus (optional)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Millmate Controller 400 - PFVA401 - ABB Measurement & Analytics
Zurich, Switzerland
Millmate Controller 400
PFVA401
Millmate Controller 400 PFVA401
Overview MC 400 covers most mechanical arrangements. This means the user only has to follow the step-by-step instructions in order to set up the controller and to obtain correct roll force measurement. -Predefined standard measurement modes -Built-in load cell tables -Filter times from 1 up to 2000 ms -Easily configurable analog/digital inputs/outputs -Level detector -Step detector -Unit selection (N, kN, MN, kp, t, lb, T) -Self-diagnostic test system including transducer test Data External connections: Excitation current to load cells 2 or 4 analog inputs for load cell signals 4 analog outputs, voltage or current 8 digital inputs for control signals 8 digital outputs +24 V supply for external units, max. 0.5 A Ethernet connection for service and multiple control units 2 serial interfaces of type RS-232 for external displays, control, etc. 1 serial interface of type RS-485 for external display High-speed Profibus (optional)

Overview

MC 400 covers most mechanical arrangements. This means the user only has to follow the step-by-step instructions in order to set up the controller and to obtain correct roll force measurement.
-Predefined standard measurement modes
-Built-in load cell tables
-Filter times from 1 up to 2000 ms
-Easily configurable analog/digital inputs/outputs
-Level detector
-Step detector
-Unit selection (N, kN, MN, kp, t, lb, T)
-Self-diagnostic test system including transducer test

Data

External connections:

  • Excitation current to load cells
  • 2 or 4 analog inputs for load cell signals
  • 4 analog outputs, voltage or current
  • 8 digital inputs for control signals
  • 8 digital outputs
  • +24 V supply for external units, max. 0.5 A
  • Ethernet connection for service and multiple control units
  • 2 serial interfaces of type RS-232 for external displays, control, etc.
  • 1 serial interface of type RS-485 for external display
  • High-speed Profibus (optional)
Supplier's Site

Technical Specifications

  ABB Measurement & Analytics
Product Category Universal Process Controllers
Product Number PFVA401
Product Name Millmate Controller 400
Form Factor Chassis
Interface Network
Communication / Port Type RS-232, RS-485
Inputs 4 inputs
Unlock Full Specs
to access all available technical data

Similar Products

Utility Unit - SCC-U - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Form Factor Rack
Media Gas
Type DC Voltage Inputs
View Details
Pneumatic controllers - Campo series - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Control Limit; PID
Form Factor Chassis
Accuracy 0.5 ±% FS
View Details
Cylmate controller - PFPA202 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Controller Type Cylmate Controller
Form Factor Stand-Alone
Interface Computer Programmable
View Details