ABB Measurement & Analytics Laser Level Transmitter LLT100

Description
The LLT100 is specifically made for industrial applications and harsh environments. It provides continuous, non-contact level measurement capabilities for process automation and inventory management in industries such as mining, aggregates, oil and gas, chemicals, food and beverages, power, pulp and paper, pharma, and water and waste water. Low cost of ownership – No maintenance – No calibration necessary – Versatile level transmitter Reliable – Precise measurement of any solid or liquid surface – Dust and fog penetration capabilities – Explosion proof class 1 / division 1 (zone 1) Convenient – Fast and flexible installation – Easy setup function – 2 wire powered and HART communication Fast delivery – Less than 2 weeks from order to reception
Request a Quote Datasheet
Description
The LLT100 is specifically made for industrial applications and harsh environments. It provides continuous, non-contact level measurement capabilities for process automation and inventory management in industries such as mining, aggregates, oil and gas, chemicals, food and beverages, power, pulp and paper, pharma, and water and waste water. Low cost of ownership – No maintenance – No calibration necessary – Versatile level transmitter Reliable – Precise measurement of any solid or liquid surface – Dust and fog penetration capabilities – Explosion proof class 1 / division 1 (zone 1) Convenient – Fast and flexible installation – Easy setup function – 2 wire powered and HART communication Fast delivery – Less than 2 weeks from order to reception
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Level Transmitter - LLT100 - ABB Measurement & Analytics
Zurich, Switzerland
Laser Level Transmitter
LLT100
Laser Level Transmitter LLT100
The LLT100 is specifically made for industrial applications and harsh environments. It provides continuous, non-contact level measurement capabilities for process automation and inventory management in industries such as mining, aggregates, oil and gas, chemicals, food and beverages, power, pulp and paper, pharma, and water and waste water. Low cost of ownership – No maintenance – No calibration necessary – Versatile level transmitter Reliable – Precise measurement of any solid or liquid surface – Dust and fog penetration capabilities – Explosion proof class 1 / division 1 (zone 1) Convenient – Fast and flexible installation – Easy setup function – 2 wire powered and HART communication Fast delivery – Less than 2 weeks from order to reception

The LLT100 is specifically made for industrial applications and harsh environments. It provides continuous, non-contact level measurement capabilities for process automation and inventory management in industries such as mining, aggregates, oil and gas, chemicals, food and beverages, power, pulp and paper, pharma, and water and waste water.

Low cost of ownership
– No maintenance
– No calibration necessary
– Versatile level transmitter

Reliable
– Precise measurement of any solid or liquid surface
– Dust and fog penetration capabilities
– Explosion proof class 1 / division 1 (zone 1)

Convenient
– Fast and flexible installation
– Easy setup function
– 2 wire powered and HART communication

Fast delivery
– Less than 2 weeks from order to reception

Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Level Sensors
Product Number LLT100
Product Name Laser Level Transmitter
Device Classification Transmitter
Measuring Range 19.69 to 7874 inch (500 to 200000 mm)
Accuracy (Continuous Level) 0.8000 +/-inch (20.32 +/-mm)
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Continuous Level
Unlock Full Specs
to access all available technical data

Similar Products

Magnetostrictive Level Transmitter - LMT100 - ABB Measurement & Analytics
Specs
Device Classification Sensor System; Transmitter
Repeatability (Point Level) 0.0122 +/-inch (0.3100 +/-mm)
Accuracy (Continuous Level) 0.0500 +/-inch (1.27 +/-mm)
View Details
Magnetic Level Gauge Switch - LMS200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Vibrating Fork Level Switch - Resonator™  - RS85 - ABB Measurement & Analytics
Specs
Device Classification Sensor Only
Repeatability (Point Level) 0.1000 +/-inch (2.54 +/-mm)
Number of Switch Points Range 1 (#)
View Details
Compact Ultrasonic Level Transmitter - LST300 - ABB Measurement & Analytics
Specs
Device Classification Sensor Only
Measuring Range 9.84 to 394 inch (250 to 10000 mm)
Accuracy (Continuous Level) 0.0800 +/-inch (2.03 +/-mm)
View Details