The MT5100 is a guided wave radar level transmitter for total and interface level measurement of liquids, slurries, and solids. It features a dual-compartment enclosure of cast aluminum with polyester powder coat or 316 stainless steel, rated IP66 and TYPE 4X. It operates on 13.5-36 Vdc for 4-20 mA/HART or 9-32 Vdc for FOUNDATION fieldbus, compliant with ITK 5.1.0 and supporting five AI and one PID block. Accuracy is ±5 mm up to 15.24 m, ±25 mm up to 66 m, and ±1.0 in for interface level. Process temperatures range from -60 to 400°F, extendable to 800°F; process pressures up to 5000 psig. Probes are available in 304/L, 316/L, Hastelloy, Monel, titanium, and Inconel. Minimum dielectric constant is 1.4 for interface mode. Field-adjustable damping ranges from 0.1 to 36 seconds.
The MT5000 Series Guided Wave Radar transmitters feature a graphic display incorporated into an all digital electronics module. Using this new format K-TEK has been able to add waveform screens to the modular electronics along with easy to follow multiple choice setup menus. These menus can be changed to many different languages for easy commissioning throughout the world. MT5000 Series Guided Wave Radar transmitters provide superior performance in tough applications. Pulses of microwave energy are directed to the product surface using a rigid rod or flexible cable type probe. This assembly has no moving parts and no loss of energy due to beam divergence. Multiple coupler and probe types are available to accommodate applications such as knock out drums, feed water heaters, production vessels and separators. 316L stainless steel is the standard probe material however materials such as Hastelloy C-276 and Monel are available for use in acidic or caustic services.
| ABB Measurement & Analytics | |
|---|---|
| Product Category | Level Sensors |
| Product Number | MT5100 |
| Product Name | Guided Wave Radar Level Transmitter |
| Device Classification | Sensor System; Transmitter |
| Measuring Range | 23.62 to 2604 inch (600 to 66140 mm) |
| Accuracy (Continuous Level) | 0.1181 +/-inch (3 +/-mm) |
| Media Type | Liquid; Dry material (Bulk solids and powders) |
| Output Options | AnalogCurrent |